location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother MFC-L6800DWT multifunction printer Laser A4 1200 x 1200 DPI 46 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MFC-L6800DWT
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MFC-L6800DWT show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766754231 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 279319
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 20:27:14
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (1.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Brother MFC-L6800DWT multifunction printer Laser A4 1200 x 1200 DPI 46 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business Laser Mono printing
  • - 1200 x 1200 DPI
  • - Printing colors: Black
  • - A4 46 ppm
  • - Mono copying Color scanning Mono faxing
  • - Apple AirPrint, Brother iPrint & Scan, Google Cloud Print, Mopria Print Service
  • - Direct printing
  • - USB port Wi-Fi Ethernet LAN Near Field Communication (NFC)
  • - Internal memory: 512 MB Built-in processor ARM 800 MHz
  • - 50.3 lbs (22.8 kg)
Guarantee: 2 Years
Long product name Brother MFC-L6800DWT multifunction printer Laser A4 1200 x 1200 DPI 46 ppm Wi-Fi :
The short editorial description of Brother MFC-L6800DWT multifunction printer Laser A4 1200 x 1200 DPI 46 ppm Wi-Fi

4.8" (LCD, Touch), 46 ppm, 1200 x 1200 DPI, 512MB (RAM), Cortex-A9 (800MHZ, CPU), 1 x USB 2.0, 1 x LAN, NFC, 802.11 b/g/n, 22.8 kg
More>>>
Brother MFC-L6800DWT multifunction printer Laser A4 1200 x 1200 DPI 46 ppm Wi-Fi:
The official marketing text of Brother MFC-L6800DWT multifunction printer Laser A4 1200 x 1200 DPI 46 ppm Wi-Fi as supplied by the manufacturer

Maximise Performance & Reduce Print Spend
Versatile paper handling, enables you to add multiple lower trays across the range. This provides maximum device uptime, as less time is spent replenishing paper trays. With the optional high yield toner cartridges, productivity is enhanced, whilst reducing your overall printing costs.

Better reliability
Built to perform for longer and meet the demands of high output work environments, the L6000 range has been totally remodelled with robust build quality that’s even more resilient and hardwearing.

Enhanced Workflow
The L6000 range introduces an 80 page auto document feeder supporting automatic high speed scanning and copying. Combined with an intuitive and user-friendly interface, and support for multiple business cloud based services including Dropbox and Google Drive.

Tighter security
In today's business environment, we understand that organisations demand the highest levels of security. In order to address this, the L6000 range is enabled with secure function lock 3.0, 802.1x and Internet Protocol Security (IPsec). The range also boasts Print Archive, Secure Reset, Certificate Management and Near field communication (NFC) functionality for secure user access and authentication.

Flexible print solutions from Brother
Our L6000 range is designed to seamlessly integrate and meet your business requirements. Compatible with a range of print software and services, Brother Solutions enables you to maximise your print efficiency and minimise costs, specifically tailored to your requirements.

Eco-friendly
The L6000 range is compliant with a number of environmental standards including German Blue Angel, Nordic Swan and Energy Star. As a result, not only does it help your business work more efficiently, it is also more energy efficient, reducing impact on the environment and lowering your costs at the same time.

Short summary description Brother MFC-L6800DWT multifunction printer Laser A4 1200 x 1200 DPI 46 ppm Wi-Fi:
This short summary of the Brother MFC-L6800DWT multifunction printer Laser A4 1200 x 1200 DPI 46 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Brother MFC-L6800DWT, Laser, Mono printing, 1200 x 1200 DPI, A4, Direct printing, White

Long summary description Brother MFC-L6800DWT multifunction printer Laser A4 1200 x 1200 DPI 46 ppm Wi-Fi:
This is an auto-generated long summary of Brother MFC-L6800DWT multifunction printer Laser A4 1200 x 1200 DPI 46 ppm Wi-Fi based on the first three specs of the first five spec groups.

Brother MFC-L6800DWT. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 1200 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product color: White

Printing
Duplex printing mode
Manual
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
46 ppm
Warm-up time
4.7 s
Time to first page (black, normal)
7.5 s
N-up printing
2, 4, 9, 16, 25
Secure printing
Yes
Copying
Duplex copying *
Yes
Copying *
Mono copying
Maximum copy resolution *
1200 x 600 DPI
Copy speed (black, normal quality, A4)
46 cpm
Time to first copy (black, normal)
9.5 s
Maximum number of copies
99 copies
Copier resize
25 - 400%
N-in-1 copy function (N=)
2, 4
PC free copying
Yes
Scanning
Duplex scanning *
Yes
Scanning *
Color scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan resolution
19200 x 19200 DPI
Maximum scan area
A4 (210 x 297)
Scanner type *
Flatbed & ADF scanner
Scan technology
Dual CIS
Scan to
E-mail, E-mail Server, FTP, File, Image, OCR, USB
Scan speed (color)
50 ppm
Duplex scan speed (color)
17 ppm
Scan speed (black)
24 inch/min
Scan speed (color)
20 inch/min
Image formats supported
JPG
Document formats supported
PDF
Input color depth
48 bit
Output color depth
24 bit
Grayscale levels
256
Scan drivers
ICA, ISIS, SANE, TWAIN, WIA
Fax
Duplex faxing
Yes
Faxing *
Mono faxing
Modem speed
33.6 Kbit/s
Fax forwarding
Yes
Fax delayed sending
Yes
Error Correction Mode (ECM)
Yes
Fax dual access
Yes
Features
Recommended duty cycle
0 - 7500 pages per month
Maximum duty cycle *
125000 pages per month
Digital sender
No
Number of print cartridges *
1
Printing colors *
Black
Page description languages
BR-Script 3, Epson FX, PCL 6, PDF 1.7, PostScript 3
Number of printer fonts
66
Input & output capacity
Total number of input trays *
2
Total input capacity *
520 sheets
Total output capacity *
250 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
50 sheets
Paper input type
Paper tray
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
80 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Plain paper, Recycled paper, Thick paper, Thin paper
Multi-purpose tray media types
Bond paper, Envelopes, Labels, Letterhead, Plain paper, Recycled paper, Thick paper, Thicker paper, Thin paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
Non-ISO print media sizes
Executive, Folio, Legal, Letter
Custom media width
3 - 8.5" (76.2 - 215.9 mm)
Custom media length
5 - 14" (127 - 355.6 mm)
Paper tray media weight
60 - 120 g/m²
Multi-Purpose Tray media weight
60 - 200 g/m²
Paper handling
Auto Document Feeder (ADF) media weight
64 - 90 g/m²
Ports & interfaces
Standard interfaces
Ethernet, NFC, USB 2.0, Wireless LAN
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Near Field Communication (NFC)
Yes
Security algorithms
64-bit WEP, 128-bit WEP, 802.1x RADIUS, EAP-FAST, EAP-MD5, EAP-PEAP, EAP-TLS, EAP-TTLS, HTTPS, IPPS, IPSEC, LEAP, PEAP, SMTP-AUTH, SNMP, SSL/TLS, WPA-PSK, WPA2-PSK
Supported network protocols (IPv4)
ARP, RARP, BOOTP, DHCP, APIPA (Auto IP), WINS/NetBIOS name resolution, DNS resolver, mDNS, LLMNR responder, LPR/ LPD, custom Raw Port/Port9100, IPP/IPPS, FTP server, TELNET server, HTTP/HTTPS server, TFTP client en server, SMTP client, SNMPv1/v2c/ v3, ICMP, web services (printen), CIFS client, SNTP client, LDAP
Supported network protocols (IPv6)
NDP, RA, DNS resolver, mDNS, LLMNR responder, LPR/LPD, custom raw port/ Port9100, IPP/IPPS, FTP server, TELNET server, HTTP/HTTPS server, TFTP client en server, SMTP client, SNMPv1/v2c, ICMPv6, web services (print), CIFS client, SNTP client, LDAP
Email protocols
SMTP
Online services supported
Box, Dropbox, Evernote, Facebook, Flickr, Google Drive, OneDrive, OneNote
Mobile printing technologies
Apple AirPrint, Brother iPrint & Scan, Google Cloud Print, Mopria Print Service
Performance
Internal memory *
512 MB
Built-in processor
Yes
Processor family
ARM
Processor frequency
800 MHz
Sound pressure level (copying)
57 dB
Sound pressure level (quiet mode)
53 dB
Sound power level (standby)
35 dB
Design
Product color *
White
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display diagonal
4.85"
Touchscreen
Yes
Control type
Touch
Color display
Yes
Power
Power consumption (average operating)
745 W
Power consumption (PowerSave)
390 W
Power consumption (standby)
34 W
Power consumption (sleep)
8 W
Power consumption (off)
1.6 W
Energy Star Typical Electricity Consumption (TEC)
2.285 kWh/week
System requirements
Windows operating systems supported
Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 2000, Windows 2000 Professional, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2012, Windows Server 2012 R2
Mobile operating systems supported
Windows Phone, Windows RT
Certificates
Certification
GS Mark
Sustainability
Sustainability certificates
Nordic Swan Ecolabel, Blue Angel, ENERGY STAR
Weight & dimensions
Width
19.5" (495 mm)
Depth
16.8" (427 mm)
Height
25.6" (650 mm)
Weight
50.3 lbs (22.8 kg)
Packaging data
Package width
23.3" (592 mm)
Package depth
21.5" (545 mm)
Package height
37.2" (944 mm)
Package weight
62.4 lbs (28.3 kg)
Packaging content
Drivers included
Yes
Logistics data
Harmonized System (HS) code
84433100
Other features
Energy saving mode
Yes
Source Testseek summary Average rating
Reviews
Updated:
2018-01-28 01:58:17
Uk has collected 1 expert review for Brother MFC-L6800DWT multifunction printer Laser A4 1200 x 1200 DPI 46 ppm Wi-Fi but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Country Distributor
Nederland 3 distributor(s)
España 1 distributor(s)
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Österreich 1 distributor(s)