location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon LV-S3 Multimedia Projector data projector 1200 ANSI lumens SVGA (800x600)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LV-S3 Multimedia Projector
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LVS3
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 144093
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jan 2020 15:41:39
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon LV-S3 Multimedia Projector data projector 1200 ANSI lumens SVGA (800x600)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1200 ANSI lumens
  • - Lamp
  • - SVGA (800x600) 300:1
  • - Focus: Manual
  • - 244 W
Guarantee: 3 years
Long product name Canon LV-S3 Multimedia Projector data projector 1200 ANSI lumens SVGA (800x600) :
The short editorial description of Canon LV-S3 Multimedia Projector data projector 1200 ANSI lumens SVGA (800x600)

LV-S3 Multimedia Projector
More>>>
Canon LV-S3 Multimedia Projector data projector 1200 ANSI lumens SVGA (800x600):
The official marketing text of Canon LV-S3 Multimedia Projector data projector 1200 ANSI lumens SVGA (800x600) as supplied by the manufacturer

The LV-S3 micro portable projector provides high quality performance at an affordable price. Ultra lightweight and easy to use, it offers enhanced image quality and complete multimedia connectivity.

ULTRA BRIGHT AND COMPACT
Whether viewing in daylight, dim light or in the dark, the LV-S3 projects bright, clear images - thanks to a high 1,200 ANSI lumens and true SVGA resolution. Ensuring high performance in an extremely compact design. Weighing only 2.2kg and with a mini A5+ footprint, the LV-S3 is the lightest projector in its class. So you can use it anywhere with ease - and benefit from bright, bold colours.

EXTRA QUIET & EASY TO USE
If you're giving presentations in a small office, or watching a film in your living room, you don't want any distracting noise. Simply switch on the silent mode (only 32 dB) and operation is whisper quiet. The LV-S3 is easy to operate, with a mini remote control ensuring push button simplicity. There's even a special presentation remote controller that allows you to control all mouse functions effortlessly.

PRECISE PICTURE ADJUSTMENT
A choice of six image settings provides perfect viewing in all situations. Hi-Contrast mode makes graphs and photographs look sharper. Cinema mode is designed for watching films in a darkened room. Custom mode gives you freedom to adjust several factors with ease. While auto image mode brings out pure black areas perfectly - and auto greyscale ensures extra-sharp black and white projection.

SMOOTH, CLEAR PROJECTION
Benefit from projection with smooth movement, clear diagonal lines and super sharp titles and subtitles. New progressive scanning technology achieves this effect - unlike conventional interlaced scanning which can cause image flickering.

DISTORTION-FREE IMAGES
When a projector is placed at an angle to the screen, image distortion often occurs. The LV-S3 uses vertical Keystone Correction to overcome this problem. This makes projection placement easier, even in the smallest rooms, for a perfectly proportioned image.

COMPLETE CONNECTIVITY
When using multimedia equipment with the LV-S3, whether a VCR, DVD player or High Definition TV, just connect and project. A high quality component video connection provides improved picture quality and supports a wide range of signals. There's also an optional SCART connector for high quality projection with many different devices, such as digital camcorders and game consoles.

Features:
Lightweight, only 2.2 kg
A5+ footprint
1,200 ANSI lumens
High image quality
Flexible image settings
Advanced connectivity
Silent mode (32 dB)
Easy operation
Customised logo display

Short summary description Canon LV-S3 Multimedia Projector data projector 1200 ANSI lumens SVGA (800x600):
This short summary of the Canon LV-S3 Multimedia Projector data projector 1200 ANSI lumens SVGA (800x600) data-sheet is auto-generated and uses the product title and the first six key specs.

Canon LV-S3 Multimedia Projector, 1200 ANSI lumens, SVGA (800x600), 300:1, 15 - 80 kHz, 50 - 100 Hz, Lamp

Long summary description Canon LV-S3 Multimedia Projector data projector 1200 ANSI lumens SVGA (800x600):
This is an auto-generated long summary of Canon LV-S3 Multimedia Projector data projector 1200 ANSI lumens SVGA (800x600) based on the first three specs of the first five spec groups.

Canon LV-S3 Multimedia Projector. Projector brightness: 1200 ANSI lumens, Projector native resolution: SVGA (800x600), Contrast ratio (typical): 300:1. Light source type: Lamp, Lamp type: UHP, Lamp power: 150 W. Focus: Manual. Power consumption (typical): 244 W. Weight: 4.85 lbs (2.2 kg)

Projector
Projector brightness *
1200 ANSI lumens
Projector native resolution *
SVGA (800x600)
Contrast ratio (typical) *
300:1
Horizontal scan range
15 - 80 kHz
Vertical scan range
50 - 100 Hz
Light source
Light source type *
Lamp
Lamp type
UHP
Lamp power
150 W
Lens system
Focus *
Manual
Features
Plug and Play
Yes
Multimedia
Number of built-in speakers
1
Power
Power consumption (typical) *
244 W
Weight & dimensions
Weight *
4.85 lbs (2.2 kg)
Other features
Dimensions (WxDxH)
10.9 x 8.39 x 3.15" (278 x 213 x 80 mm)
Digital keystone correction
+/- 20 degree
I/O ports
Mini D-sub15-pin RCAx1: Composite video input Mini DIN 4-pin: S-Video input Stereo mini-jack: Stereo audio input Stereo mini-jack: Audio output Mini DIN 8-pin USB type B
Lens system
NF1.6 - 1.8
Horizontal resolution
500 lines
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 06:59:02
Uk has collected 2 expert reviews for Canon LV-S3 Multimedia Projector data projector 1200 ANSI lumens SVGA (800x600) but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
Behardware.com
Updated:
2017-03-01 06:59:02
August 5, 2004 Companies often use video projectors for their presentations. With a white wall, a computer and a projector it is possible to get impressive 7 meter (diagonally) PowerPoint slides. It is guaranteed to get everyone´s attention.Some of yo...
0%