Fujitsu logo

Fujitsu S26113-F541-L10 power supply unit 800 W

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93981
Info modified on:
17 Jul 2018, 11:38:58
Long product name Fujitsu S26113-F541-L10 power supply unit 800 W:

Power Supply Module 800W

Fujitsu S26113-F541-L10 power supply unit 800 W:

Power supply module 800W hot plug. Supplementary module

Short summary description Fujitsu S26113-F541-L10 power supply unit 800 W:

Fujitsu S26113-F541-L10, 800 W, Fujitsu PRIMERGY TX200 S5, PRIMERGY TX300 S5

Long summary description Fujitsu S26113-F541-L10 power supply unit 800 W:

Fujitsu S26113-F541-L10. Total power: 800 W. Compatible products: Fujitsu PRIMERGY TX200 S5, PRIMERGY TX300 S5

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.