Cloer logo

Cloer Waffle Iron 120 1300 W White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82178
Info modified on:
28 Apr 2022, 09:15:07
Guarantee:
2 years
Long product name Cloer Waffle Iron 120 1300 W White:

Cloer Waffle Iron 120

Short summary description Cloer Waffle Iron 120 1300 W White:

Cloer Waffle Iron 120, White, 9.45" (24 cm), 59.8" (1.52 m), 1300 W, 230 V, 6.39 lbs (2.9 kg)

Long summary description Cloer Waffle Iron 120 1300 W White:

Cloer Waffle Iron 120. Product color: White, Baking surface: 9.45" (24 cm), Cord length: 59.8" (1.52 m). Power: 1300 W, AC input voltage: 230 V. Weight: 6.39 lbs (2.9 kg)

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.