Energy Sistem 422661 mobile device charger MP3, Smartphone, Tablet Black AC Indoor

Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14995
Info modified on:
21 Oct 2022, 10:14:32
Guarantee:
3 Years
Long product name Energy Sistem 422661 mobile device charger MP3, Smartphone, Tablet Black AC Indoor:

AC 100-240V, 50/60Hz, DC 5V, 2100mA, 2.1A, USB, 62g, Black

Short summary description Energy Sistem 422661 mobile device charger MP3, Smartphone, Tablet Black AC Indoor:

Energy Sistem 422661, Indoor, AC, 5 V, Black

Long summary description Energy Sistem 422661 mobile device charger MP3, Smartphone, Tablet Black AC Indoor:

Energy Sistem 422661. Charger type: Indoor, Power source type: AC, Charger compatibility: MP3, Smartphone, Tablet. Input voltage: 100 - 240 V, Maximum output voltage: 5 V. USB 2.0 ports quantity: 1. Product color: Black

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.