location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon Printer IP-6000D inkjet inkjet printer Color 4800 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Printer Canon IP-6000D inkjet
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
IP6000D
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 106366
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Long product name Canon Printer IP-6000D inkjet inkjet printer Color 4800 x 1200 DPI A4 :
The short editorial description of Canon Printer IP-6000D inkjet inkjet printer Color 4800 x 1200 DPI A4

Printer Canon IP-6000D inkjet
More>>>
Canon Printer IP-6000D inkjet inkjet printer Color 4800 x 1200 DPI A4:
The official marketing text of Canon Printer IP-6000D inkjet inkjet printer Color 4800 x 1200 DPI A4 as supplied by the manufacturer

Offering extensive connectivity with outstanding photo quality, the Canon PIXMA iP6000D is a personal photo centre, enabling direct printing from memory cards, digital cameras and even camera phones.




Features

Direct memory card printing, PictBridge port & IrDA

Large colour LCD viewer

Spectacular photo quality with 4800 x 1200dpi1, 6 inks and FINE

Dual paper trays, integral duplex unit & CDR/DVD printing

Fast borderless printing

Efficient Single Ink system

Short summary description Canon Printer IP-6000D inkjet inkjet printer Color 4800 x 1200 DPI A4:
This short summary of the Canon Printer IP-6000D inkjet inkjet printer Color 4800 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Canon Printer IP-6000D inkjet, Color, 4800 x 1200 DPI, 6, A4, 11 ppm, LCD

Long summary description Canon Printer IP-6000D inkjet inkjet printer Color 4800 x 1200 DPI A4:
This is an auto-generated long summary of Canon Printer IP-6000D inkjet inkjet printer Color 4800 x 1200 DPI A4 based on the first three specs of the first five spec groups.

Canon Printer IP-6000D inkjet. Color, Number of print cartridges: 6. Maximum resolution: 4800 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 11 ppm. Display: LCD

Features
Color *
Yes
Number of print cartridges *
6
Printing
Resolution color
4800 x 1200 DPI
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
11 ppm
Print speed (color, normal quality, A4/US Letter)
9 ppm
Input & output capacity
Maximum input capacity
300 sheets
Paper handling
Maximum print size
210 x 297 mm
Maximum ISO A-series paper size *
A4
Media size (tray 1)
A4, B5, A5, Credit Card (54 x 86 mm), 4 x 6", 5 x 7"
Ports & interfaces
I/O ports
Direct Print Port: Camera direct photo printing from PictBridge & Bubble Jet Direct compliant digital cameras & camcorders Mobile Phone: IrDA 1.2 (JPEG)
Performance
Sound power level (printing)
32 dB
Design
Market positioning *
Home & office
Display
LCD
System requirements
Compatible operating systems
Windows XP, Windows 2000, Windows Me, Windows 98, Macintosh computer with Mac OS 9.x, Mac OS X v10.2.1
Weight & dimensions
Weight
15.4 lbs (7 kg)
Packaging data
Bundled software
Windows: Easy-WebPrint, Easy-PhotoPrint, PhotoRecord, Easy-PrintToolBox Mac: Easy-PhotoPrint
Other features
Dimensions (WxDxH)
16.9 x 12.3 x 7.68" (429 x 312 x 195 mm)
Interface
USB
Media types supported
64 - 105 g/m²
Standard input trays
Sheet feeder. Cassette
Source Testseek summary Average rating
Reviews
Updated:
2015-01-01 01:57:57
Uk has collected 5 expert reviews for Canon Printer IP-6000D inkjet inkjet printer Colour 4800 x 1200 DPI A4 and the average expert rating is 50 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
50%
Source Review comments Score
pcmag.com
Updated:
2015-01-01 01:57:57
The Canon Pixma iP6000 is a throwback to an earlier generation of photo printers that did a good job with photos but not much Specs: Technology: Ink Jet, Potential Use: All-purpose...
50%
steves-digicams.com
Updated:
2015-01-01 01:57:57
The Pixma iP6000D like all of the 2004 PIXMA photo printers feature Canon?s exclusive FINE high-performance print heads. FINE technology (Full-photolithography Inkjet Nozzle Engineering) delivers sub-micron level precision during the manufacturing proc...
0%
Brand Image Article code product Stock Price from
Canon PIXMA iP6000D inkjet printer Color 4800 x 1200 DPI A4 Canon PIXMA iP6000D inkjet printer Color 4800 x 1200 DPI A4
(show image)
9315A020 PIXMA iP6000D 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA iP6000D inkjet printer Color 4800 x 1200 DPI A4 Canon PIXMA iP6000D inkjet printer Color 4800 x 1200 DPI A4
(show image)
9315A017 PIXMA iP6000D 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA iP6000D inkjet printer Color 4800 x 1200 DPI A4 Canon PIXMA iP6000D inkjet printer Color 4800 x 1200 DPI A4
(show image)
9315A005 PIXMA iP6000D 0.00
(excl. VAT)
0 (incl. VAT)