location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu 2 Year Advance Exchange PLUS Service 1 license(s) 2 year(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2 Year Advance Exchange PLUS Service
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UP-24-SILV-74X0
Category:
Extending the warranty & support beyond that offered by the manufacturer/retailer, so that the purchase is covered for a longer period of time.
Warranty & Support Extensions Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11656
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Jul 2024 13:19:14
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Fujitsu 2 Year Advance Exchange PLUS Service 1 license(s) 2 year(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Upgrade On-site
  • - 1 license(s)
  • - 2 year(s)
  • - Phone support On-site support
Long product name Fujitsu 2 Year Advance Exchange PLUS Service 1 license(s) 2 year(s) :
The short editorial description of Fujitsu 2 Year Advance Exchange PLUS Service 1 license(s) 2 year(s)

2 Year Advance Exchange PLUS Service, within 1-2 days (Customers original scanner returned after repair)
More>>>
Fujitsu 2 Year Advance Exchange PLUS Service 1 license(s) 2 year(s):
The official marketing text of Fujitsu 2 Year Advance Exchange PLUS Service 1 license(s) 2 year(s) as supplied by the manufacturer

Silver Service 2 year upgrade to standard warranty - Advance Exchange plus within 1-2 days with telephone, online and remote desktop support. Original product returned after repair. Parts, labour and shipping included. For customers who asset tag their devices and require their original tagged scanner returned after repair, Fujitsu offer Advance Exchange PLUS (Double Exchange). This works exactly the same as Advance Exchange, with the addition of returning your repaired scanner and collecting the temporary scanner.

Advance Exchange PLUS includes:
- Delivery of a replacement scanner (temporary loan device).
- Collection of the faulty scanner (returned to the repair centre).
- Delivery of the repaired scanner.
- Collection of the temporary loan device.
- Two way shipping costs (twice).
- Spare Parts and Labour to repair the faulty scanner.

Short summary description Fujitsu 2 Year Advance Exchange PLUS Service 1 license(s) 2 year(s):
This short summary of the Fujitsu 2 Year Advance Exchange PLUS Service 1 license(s) 2 year(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu 2 Year Advance Exchange PLUS Service, 1 license(s), 2 year(s), On-site

Long summary description Fujitsu 2 Year Advance Exchange PLUS Service 1 license(s) 2 year(s):
This is an auto-generated long summary of Fujitsu 2 Year Advance Exchange PLUS Service 1 license(s) 2 year(s) based on the first three specs of the first five spec groups.

Fujitsu 2 Year Advance Exchange PLUS Service. License quantity: 1 license(s), Number of years: 2 year(s), Type: On-site

Features
License quantity
1 license(s)
Product type
Upgrade
Type
On-site
Number of years
2 year(s)
Phone support
Yes
On-site support
Yes
Remote desktop support
Yes
Features
Advance Exchange PLUS Service
Yes
Advance Exchange product replacement (max)
2 day(s)
Assurance program level
Silver
Parts, labor & shipping included
Yes
Original product returned after repair
Yes
Compatibility
Fujitsu fi-7460, fi-7480