location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother MFC-L5700DN multifunction printer Laser A4 1200 x 1200 DPI 40 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MFC-L5700DN
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MFC-L5700DN show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766753890 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 501669
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Mar 2024 09:37:40
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Brother MFC-L5700DN multifunction printer Laser A4 1200 x 1200 DPI 40 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business Laser Mono printing
  • - 1200 x 1200 DPI
  • - Printing colors: Black
  • - A4 40 ppm
  • - Mono copying Color scanning Mono faxing
  • - Apple AirPrint, Brother iPrint & Scan, Google Cloud Print, Mopria Print Service
  • - Direct printing
  • - USB port Ethernet LAN
  • - Internal memory: 256 MB Built-in processor ARM 800 MHz
  • - 36.4 lbs (16.5 kg)
Guarantee: 1 year on-site + 2 year carry-in
Long product name Brother MFC-L5700DN multifunction printer Laser A4 1200 x 1200 DPI 40 ppm :
The short editorial description of Brother MFC-L5700DN multifunction printer Laser A4 1200 x 1200 DPI 40 ppm

3.7" (TFT, Touch), 1200 x 1200 dpi, 40/42 ppm, 256MB (RAM), Cortex-A9 (800 MHz, CPU), A4, 1 x USB 2.0, 1 x LAN, 16.8 kg
More>>>
Brother MFC-L5700DN multifunction printer Laser A4 1200 x 1200 DPI 40 ppm:
The official marketing text of Brother MFC-L5700DN multifunction printer Laser A4 1200 x 1200 DPI 40 ppm as supplied by the manufacturer

Enhance efficiency with the Fast speed Monochrome Laser Multi-Function Centre with Automatic 2-sided printing and Ethernet network connectivity
MFCL5700DN is a cost efficient, monochrome laser Multi-Function Centre for your busy office or business. It combines high-speed, reliable printing and copying up to 40ppm, high-quality color scanning, and faxing into one durable design. Share with others on your network via its built-in Ethernet or print from your mobile device via: AirPrint™, Google Cloud Print™ and Brother™ iPrint&Scan. Plus, the MFCL5700DN can print on both sides of the paper using the automatic 2-sided feature and scan or copy bound materials via the legal-size document glass or multi-page documents using the 50-page capacity auto document feeder.

Convenient Scanning of Multi-Page Documents
The Automatic Document Feeder (ADF) allows unattended scanning, copying and faxing of multi-page documents quickly and easily, complementing our MFC's stack and sort capabilities for added convenience.

Enjoy Lower Running Costs
Reduce paper and toner wastage with Brother's duplex (two-sided) printing and optional high-yield toner cartridges which effectively reduce total operating costs and lower your overall cost per print. Plus, easily produce 2-up and 4-up on a single sheet. This saves paper when viewing drafts or layouts.

Improve Productivity and Save Time
Featuring print speeds ranging of 40ppm, higher print speeds save time for multiple users and on large volume printing tasks. Users can utilise their time more efficiently instead of waiting for their printouts.

Direct Printing Without a Computer
The direct print feature enables users to print files such as PDF, JPEG, TIFF or printer-ready documents without even using your computer!

Eliminate Printing of Junk Faxes
The PC Fax receiving function boasts a junk fax filter that eliminates the printing of unnecessary faxes by scanning documents directly to your computer instead of printing them out indiscriminately, thereby cutting down on paper and toner wastage.

Brother iPrint&Scan
With the free iPrint&Scan app, you can now print directly from your mobile device.

AirPrint
You can print directly from your Apple devices without any applications. Simply access your document and print via iOS built in function, AirPrint.

Brother's App
Brother's Apps: An ever-evolving range of applications that adds greater flexibility, productivity and efficiency to the way you work.

Short summary description Brother MFC-L5700DN multifunction printer Laser A4 1200 x 1200 DPI 40 ppm:
This short summary of the Brother MFC-L5700DN multifunction printer Laser A4 1200 x 1200 DPI 40 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Brother MFC-L5700DN, Laser, Mono printing, 1200 x 1200 DPI, A4, Direct printing, Black, Graphite

Long summary description Brother MFC-L5700DN multifunction printer Laser A4 1200 x 1200 DPI 40 ppm:
This is an auto-generated long summary of Brother MFC-L5700DN multifunction printer Laser A4 1200 x 1200 DPI 40 ppm based on the first three specs of the first five spec groups.

Brother MFC-L5700DN. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 1200 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Direct printing. Product color: Black, Graphite

Printing
Duplex printing mode
Auto
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
40 ppm
Duplex print speed (black, normal quality, A4/US Letter)
10 ppm
Warm-up time
4.8 s
Time to first page (black, normal)
7.2 s
N-up printing
2, 4, 9, 16, 25
Secure printing
Yes
Copying
Copying *
Mono copying
Maximum copy resolution *
1200 x 600 DPI
Copy speed (black, normal quality, A4)
40 cpm
Copy speed (black, normal, US Letter)
42 cpm
Maximum number of copies
99 copies
Copier resize
25 - 400%
N-in-1 copy function (N=)
2, 4
PC free copying
Yes
Scanning
Scanning *
Color scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan resolution
19200 x 19200 DPI
Maximum scan area
A4 (210 x 297)
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Scan to
E-mail, E-mail Server, FTP, File, Image, OCR, USB
Scan speed (black)
24 inch/min
Scan speed (color)
20 inch/min
Image formats supported
JPG, TIF
Document formats supported
PDF
Input color depth
48 bit
Output color depth
24 bit
Grayscale levels
256
Scan drivers
ICA, ISIS, SANE, TWAIN, WIA
Fax
Faxing *
Mono faxing
Fax transmission speed
2.5 sec/page
Modem speed
33.6 Kbit/s
Fax memory
500 pages
Auto-redialing
Yes
Fax speed dialing (max numbers)
300
Fax forwarding
Yes
Fax broadcasting
350 locations
Fax delayed sending
Yes
Auto reduction
Yes
Error Correction Mode (ECM)
Yes
Fax dual access
Yes
Fax coding methods
JBIG
Features
Recommended duty cycle
0 - 3500 pages per month
Maximum duty cycle *
50000 pages per month
Digital sender
No
Number of print cartridges *
1
Printing colors *
Black
Page description languages
BR-Script 3, Epson FX, IBM ProPrinter, Microsoft XPS, PCL 6, PDF 1.7
Number of printer fonts
66
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
50 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Plain paper, Recycled paper, Thick paper, Thin paper
Multi-purpose tray media types
Bond paper, Envelopes, Labels, Letterhead, Plain paper, Recycled paper, Thick paper, Thicker paper, Thin paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive, Folio, Legal, Letter
Envelopes sizes
10, C5, DL, Monarch
Paper handling
Custom media width
3 - 8.5" (76.2 - 215.9 mm)
Custom media length
5 - 14" (127 - 355.6 mm)
Paper tray media weight
60 - 120 g/m²
Multi-Purpose Tray media weight
60 - 200 g/m²
Auto Document Feeder (ADF) media weight
64 - 90 g/m²
Duplex media weight
60 - 120 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Cabling technology
10/100Base-T(X)
Ethernet LAN data rates
10,100 Mbit/s
Security algorithms
64-bit WEP, 128-bit WEP, 802.1x RADIUS, APOP, EAP-FAST, EAP-MD5, EAP-TLS, EAP-TTLS, HTTPS, IPPS, IPSEC, LEAP, PEAP, SMTP-AUTH, SNMP, SSL/TLS, WPA-AES, WPA-PSK, WPA-TKIP, WPA2-AES, WPA2-PSK
Supported network protocols (IPv4)
ARP, RARP, BOOTP, DHCP, APIPA(Auto IP), WINS/NetBIOS name resolution, DNS Resolver, mDNS, LLMNR responder, LPR/LPD, Custom Raw Port/Port9100, POP3, SMTP Client, IPP/IPPS, FTP Client and Server, CIFS Client, TELNET Server, SNMPv1/v2c/v3, HTTP/HTTPS server, TFTP client and server, ICMP, Web Services (Print/Scan), SNTP Client, LDAP, IMAP4
Supported network protocols (IPv6)
NDP, RA, DNS resolver, mDNS, LLMNR responder, LPR/LPD, Custom Raw Port/Port9100, IPP/IPPS, POP3*, SMTP Client, FTP Client and Server, CIFS Client, TELNET Server, SNMPv1/v2c, HTTP/HTTPS server, TFTP client and server, ICMPv6, SNTP Client, LDAP, Web Services (Print/Scan), IMAP4
Email protocols
IMAP4, POP3
Online services supported
Box, Dropbox, Evernote, Facebook, Flickr, Google Drive, OneDrive, OneNote, Picasa
Mobile printing technologies
Apple AirPrint, Brother iPrint & Scan, Google Cloud Print, Mopria Print Service
Performance
Card reader integrated
No
Internal memory *
256 MB
Built-in processor
Yes
Processor family
ARM
Processor frequency
800 MHz
Sound pressure level (copying)
54 dB
Sound pressure level (quiet mode)
52 dB
Sound power level (standby)
35 dB
Design
Product color *
Black, Graphite
Market positioning *
Business
Built-in display *
Yes
Display
TFT
Display diagonal
3.7"
Touchscreen
Yes
Control type
Touch
Color display
Yes
Power
Power consumption (average operating)
645 W
Power consumption (PowerSave)
390 W
Power consumption (standby)
34 W
Power consumption (sleep)
7.5 W
Power consumption (off)
0.04 W
Energy Star Typical Electricity Consumption (TEC)
1.832 kWh/week
System requirements
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 2000, Windows 2000 Professional, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.0 Cheetah, Mac OS X 10.1 Puma, Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.2 Jaguar, Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2012, Windows Server 2012 R2
Certificates
Certification
GS Mark
Sustainability
Sustainability certificates
Nordic Swan Ecolabel, Blue Angel, ENERGY STAR
Weight & dimensions
Width
17.1" (435 mm)
Depth
16.8" (427 mm)
Height
19.1" (486 mm)
Weight
36.4 lbs (16.5 kg)
Packaging data
Package width
21.5" (545 mm)
Package depth
20.5" (520 mm)
Package height
25.2" (641 mm)
Package weight
44.3 lbs (20.1 kg)
Logistics data
Harmonized System (HS) code
84433100
Other features
Energy saving mode
Yes
Source Testseek summary Average rating
Reviews
Updated:
2018-02-02 01:16:19
Uk has collected 1 expert review for Brother MFC-L5700DN multifunction printer Laser A4 1200 x 1200 DPI 40 ppm and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Source Review comments Score
pcmag.com
Updated:
2018-02-02 01:16:18
The Brother MFC-L5700DW ($349.99) is a capable midrange monochrome laser all-in-one printer designed for micro offices and small workgroups. It has a generous standard paper capacity that's highly expandable, and text print quality is above average (thoug...
Good Inexpensive, Fast print speeds, Excellent text quality, Low running costs, Highly expandable paper capacity...
Bad So-so graphics and photo quality, ADF does not support two-sided scanning, Comes with low-yield "starter" toner cartridge...
Bottom line It may lack an auto-duplexing ADF, but the Brother MFC-L5700DW is a fast monochrome laser all-in-one printer that delivers excellent text at competitively low running costs...
80%
Brand Image Article code product Stock Price from
Brother MFC-L6970DW multifunction printer Laser A4 1200 x 1200 DPI 50 ppm Wi-Fi Brother MFC-L6970DW multifunction printer Laser A4 1200 x 1200 DPI 50 ppm Wi-Fi
(show image)
MFC-L6970DW MFC-L6970DW 0.00
(excl. VAT)
0 (incl. VAT)
Brother MFC-L9577CDW multifunction printer Laser A4 2400 x 600 DPI 31 ppm Wi-Fi Brother MFC-L9577CDW multifunction printer Laser A4 2400 x 600 DPI 31 ppm Wi-Fi
(show image)
MFC-L9577CDW MFC-L9577CDW 0.00
(excl. VAT)
0 (incl. VAT)
Brother MFC-L2700DN multifunction printer Laser A4 2400 x 600 DPI 24 ppm Brother MFC-L2700DN multifunction printer Laser A4 2400 x 600 DPI 24 ppm
(show image)
MFC-L2700DN MFC-L2700DN 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
France 1 distributor(s)
Italia 1 distributor(s)
United Kingdom 4 distributor(s)
Danmark 2 distributor(s)
Deutschland 3 distributor(s)
Switzerland 2 distributor(s)
Polska 1 distributor(s)
Nederland 1 distributor(s)