location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother DCP-L6600DW multifunction printer Laser A4 1200 x 1200 DPI 46 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DCP-L6600DW
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DCP-L6600DW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766753838 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 425374
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Mar 2024 09:45:24
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Brother DCP-L6600DW multifunction printer Laser A4 1200 x 1200 DPI 46 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business Laser Mono printing
  • - 1200 x 1200 DPI
  • - Printing colors: Black
  • - A4 46 ppm
  • - Mono copying Color scanning
  • - Apple AirPrint, Brother iPrint & Scan, Google Cloud Print, Mopria Print Service
  • - Direct printing
  • - USB port Wi-Fi Ethernet LAN Near Field Communication (NFC)
  • - Internal memory: 512 MB Built-in processor ARM Cortex 800 MHz
  • - 40.8 lbs (18.5 kg)
Guarantee: 1 year
Long product name Brother DCP-L6600DW multifunction printer Laser A4 1200 x 1200 DPI 46 ppm Wi-Fi :
The short editorial description of Brother DCP-L6600DW multifunction printer Laser A4 1200 x 1200 DPI 46 ppm Wi-Fi

DCP-L6600DW Mono Laser AIO Printer A4
More>>>
Brother DCP-L6600DW multifunction printer Laser A4 1200 x 1200 DPI 46 ppm Wi-Fi:
The official marketing text of Brother DCP-L6600DW multifunction printer Laser A4 1200 x 1200 DPI 46 ppm Wi-Fi as supplied by the manufacturer

DCP-L6600DW Mono Laser AIO Printer A4 1200x1200 dpi USB 2.0 LAN WLAN 512MB

Short summary description Brother DCP-L6600DW multifunction printer Laser A4 1200 x 1200 DPI 46 ppm Wi-Fi:
This short summary of the Brother DCP-L6600DW multifunction printer Laser A4 1200 x 1200 DPI 46 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Brother DCP-L6600DW, Laser, Mono printing, 1200 x 1200 DPI, A4, Direct printing, Gray

Long summary description Brother DCP-L6600DW multifunction printer Laser A4 1200 x 1200 DPI 46 ppm Wi-Fi:
This is an auto-generated long summary of Brother DCP-L6600DW multifunction printer Laser A4 1200 x 1200 DPI 46 ppm Wi-Fi based on the first three specs of the first five spec groups.

Brother DCP-L6600DW. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 1200 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product color: Gray

Printing
Duplex printing mode
Auto
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
46 ppm
Warm-up time
4.7 s
Time to first page (black, normal)
7.5 s
N-up printing
2, 4, 9, 16, 25
Copying
Duplex copying *
Yes
Copying *
Mono copying
Maximum copy resolution *
1200 x 600 DPI
Copy speed (black, normal quality, A4)
46 cpm
Time to first copy (color, normal)
9.5 s
Maximum number of copies
99 copies
Copier resize
25 - 400%
N-in-1 copy function (N=)
2, 4
PC free copying
Yes
Scanning
Duplex scanning *
Yes
Scanning *
Color scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan resolution
19200 x 19200 DPI
Maximum scan area
A4 / Letter (216 x 297)
Scanner type *
Flatbed & ADF scanner
Scan technology
Dual CIS
Scan to
Cloud, E-mail, Image, PC, USB
Image formats supported
EXIF, JPG, TIF
Document formats supported
PDF, TXT
Input color depth
48 bit
Output color depth
24 bit
Grayscale levels
256
Scan drivers
ICA, ISIS, SANE, TWAIN, WIA
Fax
Faxing *
No
Features
Recommended duty cycle
0 - 7500 pages per month
Maximum duty cycle *
125000 pages per month
Digital sender
No
Number of print cartridges *
1
Printing colors *
Black
Page description languages
BR-Script 3, Epson FX, IBM ProPrinter, Microsoft XPS, PCL 5e, PCL 6, PDF 1.7
Number of printer fonts
66
Input & output capacity
Total number of input trays *
1
Total input capacity *
520 sheets
Total output capacity *
250 sheets
Paper input type
Paper tray
Auto document feeder (ADF) output capacity
80 sheets
Maximum number of input trays
2
Maximum input capacity
1040 sheets
Maximum output capacity
250 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Plain paper, Recycled paper, Thick paper, Thin paper
Multi-purpose tray media types
Bond paper, Envelopes, Labels, Letterhead, Plain paper, Recycled paper, Thick paper, Thicker paper, Thin paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
Non-ISO print media sizes
Executive, Folio, Legal, Letter
Paper tray media weight
60 - 120 g/m²
Multi-Purpose Tray media weight
60 - 200 g/m²
Auto Document Feeder (ADF) media weight
64 - 90 g/m²
Duplex media weight
60 - 120 g/m²
Ports & interfaces
Standard interfaces
Ethernet, NFC, USB 2.0, Wireless LAN
Ports & interfaces
Direct printing *
Yes
USB port
Yes
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Near Field Communication (NFC)
Yes
Security algorithms
64-bit WEP, 128-bit WEP, 802.1x RADIUS, EAP-FAST, EAP-MD5, EAP-PEAP, EAP-TLS, EAP-TTLS, IPSEC, LEAP, PEAP, SMTP-AUTH, SNMP, SSL/TLS, WPA-AES, WPA-PSK, WPA-TKIP, WPA2-AES, WPA2-PSK
Supported network protocols (IPv4)
ARP, RARP, BOOTP, DHCP, (APIPA IP), WINS / NetBIOS name resolution, DNS Resolver, mDNS, LLMNR responder, LPR / LPD, Custom Raw Port / Port9100, SMTP client, IPP / IPPS, FTP Client and Server, CIFS client, TELNET Server, SNMPv1 / v2c / v3, HTTP / HTTPS server, TFTP client and server, ICMP, Web Services (Print / scan), SNTP client, LDAP
Supported network protocols (IPv6)
NDP, RA, DNS resolver, mDNS, LLMNR responder, LPR / LPD, Custom Raw Port / Port9100, IPP / IPPS, SMTP Client, FTP Client & Server, CIFS Client, TELNET Server, SNMPv1 / v2c, HTTP / HTTPS server, TFTP client & Server, ICMPv6, SNTP client, LDAP, Web Services (Print / scan)
Email protocols
SMTP
Online services supported
Box, Dropbox, Evernote, Facebook, Flickr, Google Drive, OneDrive, OneNote
Mobile printing technologies
Apple AirPrint, Brother iPrint & Scan, Google Cloud Print, Mopria Print Service
Performance
Card reader integrated
No
Internal memory *
512 MB
Built-in processor
Yes
Processor family
ARM Cortex
Processor frequency
800 MHz
Sound pressure level (quiet mode)
53 dB
Sound power level (standby)
57 dB
Design
Product color *
Gray
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display diagonal
4.8"
Touchscreen
Yes
Control type
Touch
Color display
Yes
Power
Power consumption (average operating)
745 W
Power consumption (PowerSave)
390 W
Power consumption (standby)
34 W
Power consumption (sleep)
8 W
Power consumption (off)
0.04 W
Energy Star Typical Electricity Consumption (TEC)
2.285 kWh/week
System requirements
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2 x64, Windows Server 2008 x64, Windows Server 2012 R2 x64, Windows Server 2012 x64
Certificates
Certification
GS Mark
Sustainability
Sustainability certificates
Nordic Swan Ecolabel, Blue Angel, ENERGY STAR
Weight & dimensions
Width
19.5" (495 mm)
Depth
16.8" (427 mm)
Height
20.4" (518 mm)
Weight
40.8 lbs (18.5 kg)
Packaging data
Package width
23.6" (599 mm)
Package depth
20.7" (526 mm)
Package height
25.9" (659 mm)
Package weight
49.2 lbs (22.3 kg)
Packaging content
Drivers included
Yes
Logistics data
Harmonized System (HS) code
84433100
Other features
Web-based management
Yes
Energy saving mode
Yes
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 06:00:22
Uk has collected 4 expert reviews for Brother DCP-L6600DW multifunction printer Laser A4 1200 x 1200 DPI 46 ppm Wi-Fi and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
itpro.co.uk
Updated:
2018-06-01 06:00:22
Sign up for our daily newsletter Brother's DCP-L6600DW is ideal for busy workgroups: it's one of the fastest mono laser MFPs in its class, offering an advertised 46 pages per minute. And where some printers fall short of their speed claims, we found that...
Good Full complement of network connections, Low running costs, Strong cloud integrations, Great print speeds...
Bad Print quality of photos isn't the best, Using ADF lowers maximum scan resolution...
Bottom line Brother's DCP-L6600DW offers busy workgroups a superb range of print, scan and copy features, along with top-notch cloud support. Small businesses that work mostly with text and graphs will find its fast print speeds and low running costs extremely tem...
80%
Country Distributor
España 1 distributor(s)
France 1 distributor(s)
Italia 1 distributor(s)
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Polska 2 distributor(s)
Österreich 1 distributor(s)
Slovenia 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
México 1 distributor(s)