location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ MX525A data projector Standard throw projector 3200 ANSI lumens DLP XGA (1024x768) 3D White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MX525A
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9H.JFC77.13A
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47360
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 12:38:22
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points BenQ MX525A data projector Standard throw projector 3200 ANSI lumens DLP XGA (1024x768) 3D White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Native XGA Resolution (1024x768)
  • - 3,200 ANSI Lumens; 13,000:1 Contrast Ratio
  • - SmartEcoT Power Saving Technology
  • - Up to 10,000 Hours Long Lamp Life
  • - <0.5W Standby Mode & HDMI
  • - Full 3D Ready
Long product name BenQ MX525A data projector Standard throw projector 3200 ANSI lumens DLP XGA (1024x768) 3D White :
The short editorial description of BenQ MX525A data projector Standard throw projector 3200 ANSI lumens DLP XGA (1024x768) 3D White

DLP, 3200 ANSI Lumens, 1024 x 768, CR 13000:1, f= 21 - 23.1 mm, Native 4:3, F= 2.56 - 2.8, 3 x VGA, Composite, S-Video, HDMI, USB B, RS-232, IR Receiver, RMS 2W
More>>>
BenQ MX525A data projector Standard throw projector 3200 ANSI lumens DLP XGA (1024x768) 3D White:
The official marketing text of BenQ MX525A data projector Standard throw projector 3200 ANSI lumens DLP XGA (1024x768) 3D White as supplied by the manufacturer

Featuring a brightness of 3200 ANSI lumens and a high contrast ratio of 13000:1, the cost-effective and eco-friendly MX525 offers a stunning full-screen presentation with the finest details regardless of the ambient light level.

Short summary description BenQ MX525A data projector Standard throw projector 3200 ANSI lumens DLP XGA (1024x768) 3D White:
This short summary of the BenQ MX525A data projector Standard throw projector 3200 ANSI lumens DLP XGA (1024x768) 3D White data-sheet is auto-generated and uses the product title and the first six key specs.

BenQ MX525A, 3200 ANSI lumens, DLP, XGA (1024x768), 13000:1, 4:3, 36 - 300"

Long summary description BenQ MX525A data projector Standard throw projector 3200 ANSI lumens DLP XGA (1024x768) 3D White:
This is an auto-generated long summary of BenQ MX525A data projector Standard throw projector 3200 ANSI lumens DLP XGA (1024x768) 3D White based on the first three specs of the first five spec groups.

BenQ MX525A. Projector brightness: 3200 ANSI lumens, Projection technology: DLP, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 4500 h, Service life of light source (economic mode): 10000 h. Focal length range: 21 - 23.1 mm, Aperture range (F-F): 2.56 - 2.8, Zoom ratio: 1.1:1. Analog signal format system: NTSC, NTSC 4.43, PAL, PAL M, SECAM, Supported 3D formats: Frame Sequential, Frame packing, Side by side, Top and bottom, Supported graphics resolutions: 640 x 480 (VGA), 1600 x 1200 (UXGA). Serial interface type: RS-232

Projector
Supported aspect ratios
4:3, 16:10, 16:9
Screen size compatibility *
36 - 300"
Projection distance
44.5 - 490.9" (1.13 - 12.5 m)
Projector brightness *
3200 ANSI lumens
Projection technology *
DLP
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
13000:1
Native aspect ratio *
4:3
Number of colors
1.073 billion colors
Horizontal scan range
15 - 102 kHz
Vertical scan range
23 - 120 Hz
Keystone correction, vertical
-40 - 40°
Matrix type
DMD
Light source
Light source type *
Lamp
Service life of light source *
4500 h
Service life of light source (economic mode)
10000 h
Lamp power
190 W
Lamps quantity
1 lamp(s)
Lens system
Focal length range
21 - 23.1 mm
Aperture range (F-F)
2.56 - 2.8
Zoom ratio
1.1:1
Throw ratio
1.86 - 2.04:1
Offset
120%
Video
Analog signal format system *
NTSC, NTSC 4.43, PAL, PAL M, SECAM
Full HD *
No
3D *
Yes
Supported 3D formats
Frame Sequential, Frame packing, Side by side, Top and bottom
Supported graphics resolutions
640 x 480 (VGA), 1600 x 1200 (UXGA)
Supported video modes
480i, 480p, 576i, 576p, 720p, 1080i, 1080p
Ports & interfaces
S-Video inputs quantity
1
USB 2.0 ports quantity *
1
Headphone outputs
1
Microphone in
Yes
Serial interface type *
RS-232
VGA (D-Sub) ports quantity *
3
HDMI ports quantity *
1
Composite video in *
1
DVI port *
No
CardBus PCMCIA slot type
No
Network
Ethernet LAN *
No
Storage
Card reader integrated *
No
Features
Noise level (economic mode)
28 dB
Preset modes
3D, Cinema, Custom, Dynamic, Presentation, sRGB
On Screen Display (OSD)
Yes
On Screen Display (OSD) languages
Arabic, Bulgarian, Simplified Chinese, Traditional Chinese, Croatian, Czech, Danish, German, Dutch, English, Spanish, Finnish, French, Greek, Indonesian, Italian, Japanese, Korean, Norwegian, Polish, Portuguese, Romanian, Russian, Swedish, Thai, Turkish
Noise level *
33 dB
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
2 W
Number of built-in speakers
1
Design
Market positioning *
Business
Product type *
Standard throw projector
Product color *
White
Placement
Desktop
LED indicators
Yes
Display
Built-in display *
No
Power
Power source *
AC
Power consumption (typical) *
270 W
Power consumption (standby) *
0.5 W
Power consumption (economy mode)
220 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Operating altitude
0 - 118110.2" (0 - 3000 m)
Weight & dimensions
Width
11.1" (283 mm)
Depth
8.74" (222 mm)
Height
3.74" (95 mm)
Weight *
4.19 lbs (1.9 kg)
Packaging content
Handheld remote control *
Yes
Remote control type
IR
Batteries included
Yes
Cables included
VGA
Quick start guide
Yes
Warranty card
Yes
Other features
RS-232 ports
1
Brand Image Article code product Stock Price from
BenQ MW526A data projector Standard throw projector 3300 ANSI lumens DLP WXGA (1280x800) White BenQ MW526A data projector Standard throw projector 3300 ANSI lumens DLP WXGA (1280x800) White
(show image)
9H.JFD77.13A MW526A 0.00
(excl. VAT)
0 (incl. VAT)
BenQ MS524A data projector Standard throw projector 3300 ANSI lumens DLP SVGA (800x600) White BenQ MS524A data projector Standard throw projector 3300 ANSI lumens DLP SVGA (800x600) White
(show image)
9H.JFA77.13A MS524A 0.00
(excl. VAT)
0 (incl. VAT)