location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ MW526A data projector Standard throw projector 3300 ANSI lumens DLP WXGA (1280x800) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MW526A
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9H.JFD77.13A
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62541
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Dec 2023 13:13:23
The date of the most recent change of the data-sheet in Icecat's system
BenQ 9H.JFD77.13A user manual (4.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
retail (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
limited warrantly (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points BenQ MW526A data projector Standard throw projector 3300 ANSI lumens DLP WXGA (1280x800) White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business Standard throw projector White
  • - DLP 3300 ANSI lumens
  • - Lamp 4500 h
  • - WXGA (1280x800) 4:3 13000:1
  • - Screen size compatibility: 36 - 300" Number of colors: 1.073 billion colors
  • - Built-in speaker(s) 2 W
  • - AC 270 W
Long product name BenQ MW526A data projector Standard throw projector 3300 ANSI lumens DLP WXGA (1280x800) White :
The short editorial description of BenQ MW526A data projector Standard throw projector 3300 ANSI lumens DLP WXGA (1280x800) White

DLP, 1280 x 800, 3300 ANSI, 4:3, 36'' - 300'', D-Sub, S-Video, HDMI, USB mini B, RS-232, NTSC/PAL/SECAM, 33 dB, 100 - 240 V, 50 - 60 Hz, 1.9 kg
More>>>
BenQ MW526A data projector Standard throw projector 3300 ANSI lumens DLP WXGA (1280x800) White:
The official marketing text of BenQ MW526A data projector Standard throw projector 3300 ANSI lumens DLP WXGA (1280x800) White as supplied by the manufacturer

SmartEco™ Lamp Saving Technology
Incorporating BenQ’s renowned SmartEco lamp saving Technology, the MW526A provides great energy savings while continuing to deliver amazing picture quality through this innovative technology. SmartEco mode is designed to use only the exact amount of lamp power the projector needs to deliver the best contrast and brightness performance. This feature enables the MW526A to deliver uncompromised projection quality with the added benefit of reduced the total cost of ownership by extending the lamp life and lowering power consumption.

LampSave Mode
Projector lamp replacement costs make up the biggest part of the total cost of projector ownership. The LampSave Mode is designed to dynamically adjust lamp power brightness level to match displayed content to extend projector lamp life by 50%! The lamp replacement frequency is also reduced by up to 50%, effectively reducing replacement and maintenance costs.

No Source Detected Mode
The MW526A automatic switches to Eco Blank Mode after the projector is turned on for over three minutes without an active source being displayed, eliminating unnecessary energy waste and prolonging the life of the projector lamp.

0.5W in Standby Mode
When inactive, the MW526A keeps power consumption to a minimum with 0.5W standby power, achieving what was once a challenge for ealier generation projector models. This technological advancement in energy saving helps extend the projector lamp life and lower energy costs.

Timeless Image Quality:
Colorific™ Technology Delivers Lifelike Color, Year After Year

BenQ usesColorific technology to optimize images for specific color balance effects for diverse applications such as presentations, movies and spreadsheets and photographs. Every BenQ Colorific projector generates more than one billion colors by combining up to seven different colors to create vibrant, true to life images. You'll also experience dramatic contrasts for remarkable clarity, higher impact, and greater legibility. BenQ's Colorific projectors are dependable year after year. You can rely on the colors to remain the same from day one to a decade later--without the risk of fading, ghosted images, or yellowing.
- Accurate. Over 1 billion colors - compared to 16.7 million from many LCD projectors
- Crisp. Bright, high contrast picture - 3x more contrast than similar top-selling LCD models
- Long-Lasting. Consistent quality - image is the same now and years from now
DLP Technology also includes a filter-free engine design for carefree confidence in long-lasting image quality and reduced TCO. BenQ’s SmartEco™ Technology further boosts contrast performance and image quality endurance while saving up to 70% on lamp power consumption.

Razor-Sharp Clarity with Ultra-Readability:
Enabling a 96% fill factor, DLP Technology supplies pixel circuitry behind the pixel, thereby eliminating the thick dark bezels around individual pixels, which diminishes color and detail. A higher fill factor and less black border translate into noticeably purer, more intense color and smoother image quality.
BenQ DLP Projectors also feature high contrast ratios for flawless rendering of small text, fine lines, and dark scene details. Blacks are deeper and overall image quality is more focused and clean. Your presentations will be easily readable and highly effective, even from the back row of a well-lit room.

Vibrant, True-to-Life Colors:
Even in well-lit venues, BenQ DLP Projectors achieve the optimal balance of brightness and color accuracy. BrilliantColor™ technology additionally boosts true-to-life colors that captivate. BrilliantColor enables up to six-color processing by incorporating the secondary colors Yellow, Cyan, and Magenta along with the primary Red, Blue, and Green colors. From intense hues to elusive mid-tones like aqua blues and light yellows, every presentation is rendered in pure, living splendor.

Short summary description BenQ MW526A data projector Standard throw projector 3300 ANSI lumens DLP WXGA (1280x800) White:
This short summary of the BenQ MW526A data projector Standard throw projector 3300 ANSI lumens DLP WXGA (1280x800) White data-sheet is auto-generated and uses the product title and the first six key specs.

BenQ MW526A, 3300 ANSI lumens, DLP, WXGA (1280x800), 13000:1, 4:3, 36 - 300"

Long summary description BenQ MW526A data projector Standard throw projector 3300 ANSI lumens DLP WXGA (1280x800) White:
This is an auto-generated long summary of BenQ MW526A data projector Standard throw projector 3300 ANSI lumens DLP WXGA (1280x800) White based on the first three specs of the first five spec groups.

BenQ MW526A. Projector brightness: 3300 ANSI lumens, Projection technology: DLP, Projector native resolution: WXGA (1280x800). Light source type: Lamp, Service life of light source: 4500 h, Service life of light source (economic mode): 6000 h. Focal length range: 21 - 23.1 mm, Aperture range (F-F): 2.56 - 2.8, Zoom ratio: 1.1:1. Analog signal format system: NTSC, PAL, SECAM, Supported 3D formats: Frame Sequential, Side by side, Top and bottom, Supported graphics resolutions: 640 x 352, 640 x 360, 640 x 400, 640 x 480 (VGA), 640 x 512, 640 x 544, 704 x 480, 704 x 576, 720.... Serial interface type: RS-232

Projector
Screen size compatibility *
36 - 300"
Projector brightness *
3300 ANSI lumens
Projection technology *
DLP
Projector native resolution *
WXGA (1280x800)
Contrast ratio (typical) *
13000:1
Native aspect ratio *
4:3
Number of colors
1.073 billion colors
Horizontal scan range
15 - 102 kHz
Vertical scan range
23 - 120 Hz
Keystone correction, vertical
-40 - 40°
Light source
Light source type *
Lamp
Service life of light source *
4500 h
Service life of light source (economic mode)
6000 h
Lamp power
190 W
Lamps quantity
1 lamp(s)
Lens system
Focal length range
21 - 23.1 mm
Aperture range (F-F)
2.56 - 2.8
Zoom ratio
1.1:1
Throw ratio
1.96 - 2.15:1
Offset
120%
Video
Analog signal format system *
NTSC, PAL, SECAM
Supported 3D formats
Frame Sequential, Side by side, Top and bottom
Supported graphics resolutions
640 x 352, 640 x 360, 640 x 400, 640 x 480 (VGA), 640 x 512, 640 x 544, 704 x 480, 704 x 576, 720 x 350, 720 x 400, 720 x 480, 720 x 576, 752 x 582, 768 x 432, 768 x 494, 768 x 576, 800 x 448, 800 x 450, 800 x 480 (WVGA), 800 x 592, 800 x 600 (SVGA), 832 x 624, 848 x 480, 854 x 480 (WVGA), 900 x 720, 960 x 960, 960 x 720, 960 x 540, 1024 x 576 (WSVGA), 1024 x 600, 1024 x 768 (XGA), 1024 x 800, 1056 x 144, 1152 x 864 (XGA+), 1152 x 870, 1200 x 1600, 1200 x 1920, 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1280 x 768 (WXGA), 1280 x 768, 1280 x 800 (WXGA), 1280 x 800, 1280 x 960, 1360 x 768 (WXGA), 1366 x 480, 1366 x 768, 1366 x 768, 1376 x 768, 1400 x 1050 (SXGA+), 1400 x 1080, 1400 x 900, 1440 x 1050, 1440 x 1080, 1440 x 234, 1440 x 900 (WXGA+), 1440 x 900, 1440 x 912, 1536 x 2048, 1536 x 1536, 1600 x 1200 (UXGA), 1600 x 900
Supported video modes
480i, 480p, 576i, 576p, 720p, 1080i, 1080p
Ports & interfaces
S-Video inputs quantity
1
USB 2.0 ports quantity *
1
Audio (L/R) in *
1
Audio (L/R) out
1
Serial interface type *
RS-232
VGA (D-Sub) ports quantity *
3
HDMI ports quantity *
1
Composite video in *
1
DVI port *
No
Network
Ethernet LAN *
No
Network
Wi-Fi *
No
Storage
Card reader integrated *
No
Features
Noise level (economic mode)
28 dB
On Screen Display (OSD)
Yes
On Screen Display (OSD) languages
Arabic, Bulgarian, Simplified Chinese, Traditional Chinese, Croatian, Czech, Danish, German, Dutch, English, Finnish, French, Greek, Hungarian, Indonesian, Italian, Japanese, Korean, Norwegian, Polish, Portuguese, Romanian, Russian, Swedish, Thai, Turkish
Noise level *
33 dB
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
2 W
Number of built-in speakers
1
Design
Market positioning *
Business
Product type *
Standard throw projector
Product color *
White
Placement
Desktop, Ceiling
Display
Built-in display *
No
Power
Power source *
AC
Power consumption (typical) *
270 W
Power consumption (standby) *
0.5 W
Power consumption (economy mode)
220 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width
11.1" (283 mm)
Depth
8.74" (222 mm)
Height
3.74" (95 mm)
Weight *
4.19 lbs (1.9 kg)
Packaging content
Handheld remote control *
Yes
Remote control type
IR
Batteries included
Yes
Cables included
AC, VGA
Quick start guide
Yes
Warranty card
Yes
Other features
RS-232 ports
1
Brand Image Article code product Stock Price from
BenQ MX525A data projector Standard throw projector 3200 ANSI lumens DLP XGA (1024x768) 3D White BenQ MX525A data projector Standard throw projector 3200 ANSI lumens DLP XGA (1024x768) 3D White
(show image)
9H.JFC77.13A MX525A 0.00
(excl. VAT)
0 (incl. VAT)
BenQ MS524A data projector Standard throw projector 3300 ANSI lumens DLP SVGA (800x600) White BenQ MS524A data projector Standard throw projector 3300 ANSI lumens DLP SVGA (800x600) White
(show image)
9H.JFA77.13A MS524A 0.00
(excl. VAT)
0 (incl. VAT)