location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com SECTBLTPOS tablet security enclosure 9.7" Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Secure Tablet Stand - Desk or Wall-Mountable
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SECTBLTPOS show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030863742 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 202504
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Dec 2023 14:40:04
The date of the most recent change of the data-sheet in Icecat's system
StarTech.com SECTBLTPOS user manual (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com SECTBLTPOS tablet security enclosure 9.7" Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Maximum screen size: 9.7"
  • - Lock type: Key
  • - Steel
  • - Black
Guarantee: 5 Years
Long product name StarTech.com SECTBLTPOS tablet security enclosure 9.7" Black :
The short editorial description of StarTech.com SECTBLTPOS tablet security enclosure 9.7" Black

StarTech.com Secure Tablet Enclosure Stand- Lockable Anti Theft Steel Desk or Wall Mount for 9.7" iPad / Tablet - VESA Compatible (SECTBLTPOS)
More>>>
StarTech.com SECTBLTPOS tablet security enclosure 9.7" Black:
The official marketing text of StarTech.com SECTBLTPOS tablet security enclosure 9.7" Black as supplied by the manufacturer

Lockable Tablet Mount | For 9.7" Tablets | Steel Construction

This secure tablet stand lets you set up a tablet as an interactive marketing kiosk, educational tool, product display or to suit a number of other applications. It supports an Apple iPad, iPad Air or other tablets with a 9.7" screen size.

This TAA compliant product adheres to the requirements of the US Federal Trade Agreements Act (TAA), allowing government GSA Schedule purchases.

Secure Your Tablet

Protect your tablet from theft and tampering with this secure lockable tablet holder. Once mounted, simply slide your tablet into the enclosure and lock it in place. To power your tablet while it's secured, thread the tablet's charge cable through the bottom of the holder, then place the tablet inside the holder.

Durable Construction and Easy Setup

With solid steel construction, the secure tablet stand provides maximum durability, protection, and stability. It’s easy to mount to your desk, table or wall, or directly to a VESA compatible monitor mount for easy adjustability.

Create an Interactive Marketing Tool or POS System

Imagine all the ways you could use a self-standing tablet in your organization:

Greet clients with helpful information

Connect customers to your own app to enhance the user experience

Use as a point-of-sale (POS) system

The home button is covered, allowing you to direct users to specific information or apps and preventing them from navigating the tablet at their leisure.

SECTBLTPOS is backed by a 5-year StarTech.com warranty and free lifetime technical support.

The StarTech.com Advantage

- Securely mount your iPad or other 9.7" tablet
- Lock your tablet in place, perfect for point-of-sale locations
- Power your tablet easily, by threading your charge cable through the bottom of the holder

Short summary description StarTech.com SECTBLTPOS tablet security enclosure 9.7" Black:
This short summary of the StarTech.com SECTBLTPOS tablet security enclosure 9.7" Black data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com SECTBLTPOS, 9.7", 9.7" iPad, Black, Steel, 0.512" (1.3 cm), Key

Long summary description StarTech.com SECTBLTPOS tablet security enclosure 9.7" Black:
This is an auto-generated long summary of StarTech.com SECTBLTPOS tablet security enclosure 9.7" Black based on the first three specs of the first five spec groups.

StarTech.com SECTBLTPOS. Maximum screen size: 9.7", Compatibility: 9.7" iPad, Product color: Black. Width: 12.3" (312 mm), Height: 7.89" (200.5 mm), Weight: 2.43 lbs (1.1 kg). Package width: 13.6" (346 mm), Package depth: 9.17" (233 mm), Package height: 6.54" (166 mm). Number of keys included: 2 pc(s)

Features
Maximum screen size *
9.7"
Product color
Black
Material
Steel
Compatibility *
9.7" iPad
Maximum tablet thickness supported
0.512" (1.3 cm)
Lock type
Key
Panel mounting interface
100 x 100 mm
Weight & dimensions
Width
12.3" (312 mm)
Height
7.89" (200.5 mm)
Weight
2.43 lbs (1.1 kg)
Packaging data
Package width
13.6" (346 mm)
Packaging data
Package depth
9.17" (233 mm)
Package height
6.54" (166 mm)
Package weight
5.22 lbs (2.37 kg)
Packaging content
Mounting bracket(s) included
Yes
Number of keys included
2 pc(s)
Screws included
Yes
Number of screws
7
Washers included
Yes
Number of washers included
5
Number of pads included
20
Manual
Yes
Logistics data
Harmonized System (HS) code
84733080
Country Distributor
Nederland 4 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
México 2 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
Danmark 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)