location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips AVENT SCF660/29 feeding bottle 125 ml Transparent, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips AVENT Check ‘Philips AVENT’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SCF660/29
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SCF660/29
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103756101
Category:
Plastic bottles used to feed milk or other liquid to babies.
Feeding Bottles Check ‘Philips AVENT’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips AVENT: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 66456
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:33:33
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Philips AVENT SCF660/29 feeding bottle 125 ml Transparent, White:
This short summary of the Philips AVENT SCF660/29 feeding bottle 125 ml Transparent, White data-sheet is auto-generated and uses the product title and the first six key specs.

Philips AVENT SCF660/29

Long summary description Philips AVENT SCF660/29 feeding bottle 125 ml Transparent, White:
This is an auto-generated long summary of Philips AVENT SCF660/29 feeding bottle 125 ml Transparent, White based on the first three specs of the first five spec groups.

Philips AVENT SCF660/29

Technical details
Product color
Transparent, White
Bottle capacity *
125 ml
Easy to clean
Yes
Country of origin
United Kingdom
Natural feeding bottle (125 ml/ 4 oz)
1 pc(s)
Handle(s)
Yes
Technical details
Anti-colic valve
Yes
Highly durable
Yes
Easy mounting
Yes
Doesn't contain
Bisphenol A (BPA)
Packaging content
Number of bottles included *
2
Number of nipples included *
2
Pacifier included
Yes