location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Apple iPad Pro 128 GB 9.7" Wi-Fi 5 (802.11ac) iOS Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple Check ‘Apple’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
iPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Pro (1st generation)
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iPad Pro
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MLMW2FD/A
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘Apple’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44255
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Apple iPad Pro 128 GB 9.7" Wi-Fi 5 (802.11ac) iOS Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Slate Mobile tablet Silver
  • - 9.7" 2048 x 1536 pixels
  • - Apple A9X
  • - 128 GB Flash
  • - Single camera 12 MP Front camera 5 MP
  • - Wi-Fi 5 (802.11ac) Bluetooth 4.2
  • - Lithium Polymer (LiPo) 38.5 Wh 10 h
  • - iOS
Long product name Apple iPad Pro 128 GB 9.7" Wi-Fi 5 (802.11ac) iOS Silver :
The short editorial description of Apple iPad Pro 128 GB 9.7" Wi-Fi 5 (802.11ac) iOS Silver

iPad Pro Wi-Fi, 9.7", 2048 x 1536, A9X + M9, 128GB, 802.11ac, 12MP + 5MP, iOS 9
More>>>
Short summary description Apple iPad Pro 128 GB 9.7" Wi-Fi 5 (802.11ac) iOS Silver:
This short summary of the Apple iPad Pro 128 GB 9.7" Wi-Fi 5 (802.11ac) iOS Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Apple iPad Pro, 9.7", 2048 x 1536 pixels, 128 GB, iOS, 15.4 oz (437 g), Silver

Long summary description Apple iPad Pro 128 GB 9.7" Wi-Fi 5 (802.11ac) iOS Silver:
This is an auto-generated long summary of Apple iPad Pro 128 GB 9.7" Wi-Fi 5 (802.11ac) iOS Silver based on the first three specs of the first five spec groups.

Apple iPad Pro. Display diagonal: 9.7", Display resolution: 2048 x 1536 pixels. Internal storage capacity: 128 GB. Processor family: Apple, Processor model: A9X. Rear camera resolution (numeric): 12 MP, Rear camera type: Single camera, Front camera resolution (numeric): 5 MP, Front camera. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Weight: 15.4 oz (437 g). Operating system installed: iOS. Product color: Silver

Source Testseek summary Average rating
Reviews
Updated:
2016-10-21 04:24:25
Uk has collected 353 expert reviews for Apple iPad Pro 128 GB 24.6 cm (9.7") Wi-Fi 5 (802.11ac) iOS Silver and the average expert rating is 86 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
86%
Source Review comments Score
techradar.com/au/
Updated:
2016-10-21 04:24:23
The iPad Pro is ambitiously touted as Apple's new tablet that has the guts to replace your laptop, and it now comes in an ideal size that perfectly demonstrates bigger isn't always better for everyone.Even though I was thoroughly impressed with the grun...
Good Easy to handle, True Tone display is gorgeous, 256GB configuration...
Bad iOS shows its limitations, Expensive starting price, Optional keyboard isn't backlit...
Bottom line Apple is slowly transforming its iPad into a 2-in-1, and while this new tablet may not be a laptop replacement, it's more than simply an iPad Air 3. It's best used with pro-level accessories like the Smart Keyboard and Pencil, but it gets even more expens...
90%
cybershack.com.au
Updated:
2016-10-21 04:24:23
On paper, the 9.7-inch is iPad Pro is more of the same. It's another yearly refresh that adds faster hardware and a few new features. While these features might not really seem like major additions, the 9.7-inch iPad Pro plays host to a number of small-bu...
Good True Tone display is fantastic, Apple Pencil, Lightning fast performance...
Bad More expensive than ever, Camera bump, Smart Keyboard is underwhelming...
90%
pcauthority.com.au
Updated:
2016-10-21 04:24:23
What makes an iPad “Pro”? Not long ago, you might have included a larger screen in the list of characteristics that turns an ordinary iPad into a Pro device, but the iPad Pro 9.7 turns that idea on its head. Visually, it's almost identical to the iPad A...
Bottom line ". there's little doubt that Apple has created a machine you'll want to spend more time with, one that will make your laptop feel clunky and old-fashioned by comparison."...
80%
alphr.com
Updated:
2016-10-21 04:24:24
12.9 inches?! Yes, the iPad Pro is one big tablet. A gargantuan tablet. In fact, it's about as big as a tablet can feasibly get. If it's too big for you, but you like the idea of an iPad with a proper keyboard, desktop-class performance and multitasking...
Bottom line The Apple iPad Pro is a stunning machine. It looks fantastic and, once you get over just how big it is, the size becomes a benefit, with its immersive screen and a giant playground of real estate for apps to exploit.It is expensive - but despite this, the...
100%
digitalartsonline.co.uk
Updated:
2016-10-21 04:24:24
Buy the iPad Pro 7.9-inch from Apple , Amazon , John Lewis or PC World Buy the Apple Pencil from Apple , Amazon or John Lewis Buy the Smart Keyboard from Apple , Amazon or John Lewis This is a long-term review after months of use of the 9.7-inch iPad...
Bottom line The 12.9-inch iPad Pro is a professional’s tool that only really works for you if you’re a particular type of creative pro (i.e. an illustrator who draws in Procreate or similar). By spanning your professional and home lives by being easier to bring every...
0%
itpro.co.uk
Updated:
2016-10-21 04:24:24
Even though Apple's iPad rebranding was rumoured in the weeks leading up to its unveiling, many people were still caught off-guard by Cupertino dumping the iPad Air brand for its flagship 10in tablet. The newly christened iPad Pro 9.7 is both a smaller ve...
Good Excellent quality screen, High quality camera, No heavier or bulkier than the iPad Air 2, Apple Pencil as good as ever, Fingerprint reader...
Bad Pricey accessories, Keyboard cover won't suit everyone, Other similarly sized tablets have longer battery life...
Bottom line An excellent tablet, but it's compromised enough that it won't suit everyone as a laptop replacement...
100%
theguardian.com
Updated:
2016-10-21 04:24:24
£50Amazon's Fire tablet isn't an iPad, and doesn't try to be. It runs Android, although not Google's Android, and therefore doesn't come with Google apps or the Play Store. Instead it has access to the Amazon app store and Amazon's various media, book and...
Bottom line FacebookTwitterPinterestMicrosoft Suface Pro 4. Photograph: Katherine Anne Rose for the ObserverMicrosoft Surface Pro 4£749-£1,799If you need a full PC in a tablet, the Surface Pro 4 is the pinnacle of Windows 10 tablets. Unlike Android or iOS tablets, th...
0%
mobilesyrup.com
Updated:
2016-10-21 04:24:24
The same question surrounding the 12.9-inch iPad's release last year, clouds the 9.7-inch iPad: who is it really for?If only the 9.7-inch iPad Pro was capable of dual-booting iOS and OS X, then it would likely be one of the best laptop/tablet hybrid devic...
Good Sleek and small, More manageable than the 12.9-inch iPad, Worthy upgrade over the iPad Air 2...
Bad Expensive, Runs iOS, Not a laptop replacement for most...
0%
wired.co.uk
Updated:
2016-10-21 04:24:24
Released at the same time as the iPhone SE , you could be forgiven for thinking the iPad Pro's little brother is an afterthought from Apple . But after a short time with the Pro 9.7 you realise this is not the case at all. In fact, it's a very smart move...
Good Super performance; multitasking; handy size...
Bad Keyboard design; not as Pencil friendly; accessories cost extra...
Bottom line Starting at £500 this is pricier than the other standard-size iPads – but rightly so. This tablet has prodigious power and if you are looking for something that can take over from average laptop usage (such as writing, surfing, media playing, art program...
100%
dailystar.co.uk
Updated:
2016-10-21 04:24:24
DSApple's all-new 12.9-inch iPad Pro arrived on laps last year, offering tablet fans a bigger and far richer handheld experience.Now the US tech giant has launched a baby iPad Pro which brings big features to a smaller form-factor.With a 9.7-inch display...
Bottom line The iPad Pro is without doubt the best tablet Apple has ever made.It's fast, unbelievably powerful and packed with features you'll genuinely use and love.Using the device on a long haul flight has also made us realise how adaptable it is.The iPad Pro prob...
0%
futurefive.co.nz
Updated:
2016-10-21 04:24:24
When the new 9.7 inch iPad Pro was placed down on my desk, it felt like Christmas. I didn't even care that its alluring metal finish was a distinctive shade of pink (or ‘Rose Gold' according to Apple).My previous experience with tablets had consisted of...
0%
mobilechoiceuk.com
Updated:
2016-10-21 04:24:24
My rose gold review sample is absolutely stunning. I bet you didn't expect me to start the review with that statement, but it is. I am not usually a big fan of pink gadgets, but there is something so striking about this 9.7-inch screen slate that I have f...
Good Beautiful build, Great battery life, True Tone display, Fantastic camera...
Bad Expensive...
Bottom line This is an incredible product. Looks, power, battery and camera all play along nicely to make this the best tablet I have seen so far this year. You will not be able to use it as a laptop replacement because a laptop brings with it the ease of use and com...
100%
trustedreviews.com
Updated:
2016-10-21 04:24:24
What is the 9.7-inch iPad Pro? The first thing to note about the 9.7-inch iPad is that it isn't a replacement for your laptop – no matter how much Apple wants you to believe it is. However, there's no doubt this is the finest tablet Apple has ever made. T...
Good True Tone display is stunning, Perfect size, Apple Pencil is great, Stong tablet ecosystem, Power to get things done...
Bad Expensive, 32GB option isn't enough space, iOS could be better...
Bottom line 9.7-inch iPad Pro – Software Like every other Apple tablet, the 9.7-inch iPad Pro runs iOS. More specifically, iOS 9.3. iOS 9 wasn't a huge rethinking of the software – that might come with iOS 10 later this year – but it did introduce a few juicy feature...
90%
macworld.co.uk
Updated:
2016-10-21 04:24:24
Which is the best mid-size iPad: the iPad Air 2 or the iPad Pro 9.7in?Apple currently sells two mid-size iPads but, slightly confusingly, they have completely different branding. The iPad Air 2 is 18 months old, and the iPad Pro 9.7in is brand-new, but ph...
Good Pro 9.7 adds Smart Keyboard and Apple Pencil compatibility, Pro is faster...
Bad Pro 9.7in is very expensive...
Bottom line The iPad Pro 9.7 is considerably more expensive than the Air 2 (direct comparisons aren't possible any more, because there are no overlaps between the two devices' storage offerings, but the Pro is £60 more at each point than the Air 2 was at launch), yet...
0%
itpro.co.uk
Updated:
2016-10-21 04:24:24
Even though Apple's iPad rebranding was rumoured in the weeks leading up to its unveiling, many people were still caught off-guard by Cupertino dumping the iPad Air brand for its flagship 10in tablet. The newly christened iPad Pro 9.7 is both a smaller ve...
Good Excellent quality screen, High quality camera, No heavier or bulkier than the iPad Air 2, Apple Pencil as good as ever, Fingerprint reader...
Bad Pricey accessories, Keyboard cover won't suit everyone, Other similarly sized tablets have longer battery life...
Bottom line An excellent tablet, but it's compromised enough that it won't suit everyone as a laptop replacement...
100%
techadvisor.co.uk
Updated:
2016-10-21 04:24:24
The new iPad Pro is sort of the iPad Air 3 which combines the best of the larger original iPad Pro in the size and style of the iPad Air 2 , with some impressive new tech and features. But should you buy one? Here's our in-depth Apple iPad Pro 9.7 review...
Bottom line There's no doubt that the iPad Pro 9.7 is the best tablet Apple has ever made, combining the power of the original into the stunning form factor of the iPad Air 2 (with a camera bump). Apple has also added new features such as upgraded cameras and one of...
90%
expertreviews.co.uk
Updated:
2016-10-21 04:24:24
However, as good as the iPad Pro is, it's not the ultimate device for portability, which is why Apple has decided to revamp the iPad Air 2 into Pro status, creating the 9.7-inch iPad Pro. Again, the tablet's reason for being is about more than just consum...
Bottom line As a result, I can't quite give the 9.7-inch iPad Pro a full five stars, but that still doesn't stop the 9.7-inch iPad Pro from being the best tablet that Apple has ever made as well as a pretty strong contender for the best tablet you can currently buy...
80%
goodgearguide.com.au
Updated:
2016-10-21 04:24:24
Over the last few years, Apple's mobile product cycle has revolved around "bigger and thinner." Now that mantra has been flipped on its head by Apple's latest releases -- the 9.7-in. iPad Pro and the 4-in. iPhone SE -- that emphasize the notion that small...
Bottom line With this latest update, Apple again shows that each generation of iPad is edging closer to the capabilities that not long ago were limited to traditional desktops and laptops. The iPad actually surpasses a PC in some ways with features like the True...
90%
itpro.co.uk
Updated:
2016-10-21 04:24:24
The iPad Pro launched as a tablet with niche appeal in 2015 . It traded-away portability in favour of a larger screen and a Pencil accessory offering graphics tablet hardware to rival the professional Wacom Cintiq range.Apple has now unveiled the iPad P...
0%
pcworld.co.nz
Updated:
2016-10-21 04:24:24
Over the last few years, Apple's mobile product cycle has revolved around "bigger and thinner." Now that mantra has been flipped on its head by Apple's latest releases -- the 9.7-in. iPad Pro and the 4-in. iPhone SE -- that emphasize the notion that small...
Good Powerful, Great display, Great Camera...
Bad Expensive, Speakers still don't face front, No mouse support...
Bottom line Apple's latest iPad Pro, the new 9.7-in. model, not only gets many of the architecture advances from the larger version, but also a better camera and what may be Apple's most advanced display yet...
90%
thunderbaylive.com
Updated:
2016-10-21 04:24:24
Apple's new 9.7-inch iPad Pro is powerful, beautiful, and full of promise. But it is the future of computing? Find out in our review.Brandon's written review: iPad Pro 9.7 Unboxing – iPhone SE & iPad Pro: 5 Things Apple Didn't Tell You – tech goodness: Ou...
0%
gizmodo.com.au
Updated:
2016-10-21 04:24:24
Tablets haven't had a great time lately. In the last two years, sales have plummeted and production has slowed to a crawl. While a lot of that is due to the fact they don't have the manic upgrade calendar of traditional computers or smartphones, it's also...
0%
macworld.co.uk
Updated:
2016-10-21 04:24:24
Welcome to Macworld's iPad Pro 9.7in review for the UK. If you'd prefer a larger screen, read our iPad Pro 12.9in review.Apple unveiled a new mid-size iPad at its 'Let us loop you in' March press event, as was widely expected, but what we didn't expect wa...
Good Rear flash and much improved cameras, Superfast processor, Option to use Apple Pencil and Smart Keyboard, Thin and beautiful, Pink colour option...
Bad High price, Smaller Smart Keyboard isn't easy to type on accurately, Camera lens sticks out at rear...
Bottom line iPad Pro 9.7in reviewWelcome to Macworld's iPad Pro 9.7in review for the UK. If you'd prefer a larger screen, read our iPad Pro 12.9in review.Apple unveiled a new mid-size iPad at its 'Let us loop you in' March press event, as was widely expected, but wha...
80%
canadianreviewer.com
Updated:
2016-10-21 04:24:24
Apple's always positioned the iPad as a Post PC device and the heir apparent to personal computing. Larger than the iPhone, yet smaller than a MacBook, the iPad's evolved thanks to a supportive ecosystem of applications and accessories as well as Apple's...
Bottom line iPad Pro is truly evolving into a platform. While the iPad mini and older iPad Air devices will continue to offer all the great content consumption features and still be the best tablets on the planet, the iPad Pro line can focus on more serious and missi...
90%
pocket-lint.com
Updated:
2016-10-21 04:24:24
When Apple launched the iPad Pro back in September 2015 , many liked the idea of the beefed-up iPad, but many also wished its large 12.9-inch scale was squeezed down into the 9.7-inch chassis of the iPad Air 2. Those wishes have now come true. The iPad P...
Good Size, power, capabilities...
Bad Tighter typing experience...
Bottom line In the iPad Pro 9.7 Apple has created a tablet powerful enough to act as a laptop replacement. But it's done so in a way that still feels very "iPad". For users keen to have a tablet for watching TV shows on the train, or surfing the web at home th...
100%
T3.com
Updated:
2016-10-21 04:24:24
Apple's super-tablet has been shrunk - to the same proportions as the older iPad Air 2 . So why has Apple decided to go up against its own market leader - a tablet we described as "a masterpiece".Well there are a couple of reasons. The reaction to the iPa...
Good Super display, Very powerful, Superb on-the-move device...
Bad iPad Air 2 better for many, Pencil extra, Won't replace your laptop...
0%
macworld.co.uk
Updated:
2016-10-21 04:24:24
Welcome to Macworld's iPad Pro 9.7in review.Apple unveiled a new mid-size iPad at its 'Let us loop you in' March press event, as was widely expected, but what we didn't expect was for this to be an iPad Pro. Rather than calling this the iPad Air 3, which...
Good Rear flash and much improved cameras, Superfast processor, Option to use Apple Pencil...
Bad High price, Smaller Smart Keyboard isn't easy to type on accurately, Camera lens sticks out at rear...
Bottom line iPad Pro 9.7in reviewWelcome to Macworld's iPad Pro 9.7in review.Apple unveiled a new mid-size iPad at its 'Let us loop you in' March press event, as was widely expected, but what we didn't expect was for this to be an iPad Pro. Rather than calling this t...
80%
siliconrepublic.com
Updated:
2016-10-21 04:24:24
Apple wants to use the iPad to rescue people from PCs.“What?” you splutter into your tea – is that not what the Mac is for? True. Apple is triumphant as the rate of Mac sales flies high in the face of declining PC sales.This is something that Apple CEO Ti...
Bottom line The 9.7in iPad Pro is probably the most powerful tablet on the market in and around that size and Apple's attention to detail, as always, shines through.Will it make the ultimate PC replacement?That really depends on users. The key thing that Apple has do...
0%
crn.com.au
Updated:
2016-10-21 04:24:24
What makes an iPad “Pro”? Not long ago, you might have included a larger screen in the list of characteristics that turns an ordinary iPad into a Pro device, but not anymore. With the iPad Pro 9.7, Apple has turned that idea on its head.Visually, the iPad...
Bottom line This is one of the toughest reviews I've ever had to write. The starting point is this: Apple has made the best tablet on the market, full stop. It's probably the best device Apple has ever made, and given the company's history that's saying a lot. It's a...
0%
bit.com.au
Updated:
2016-10-21 04:24:24
What makes an iPad “Pro”? Not long ago, you might have included a larger screen in the list of characteristics that turns an ordinary iPad into a Pro device, but not anymore. With the iPad Pro 9.7, Apple has turned that idea on its head. Visually, the i...
Bottom line This is one of the toughest reviews I've ever had to write. The starting point is this: Apple has made the best tablet on the market, full stop. It's probably the best device Apple has ever made, and given the company's history that's saying a lot. It's...
83%
phonesreview.co.uk
Updated:
2016-10-21 04:24:24
Many readers considering a new tablet will know that Apple recently released its iPad Pro 9.7-inch version as an alternative to the 12.9-inch model that arrived last year. If you're thinking of purchasing the new iPad it could be worth checking out a revi...
0%
techguide.com.au
Updated:
2016-10-21 04:24:24
When we first met the iPad Pro it was available in one size – a giant 12.9-inch screen. Now Apple has produced a version of the high-powered tablet in a friendlier and more popular 9.7-inch size.This smaller device packs just as big a punch as its larger...
Good Slick design, amazing display, ability to draw and write on the screen, same camera as iPhone 6S, excellent performance, long battery life...
Bad Limited physical connectivity, expensive accessories, has half the RAM of the 12.9inch iPad Pro...
Bottom line The 9.7-inch iPad Pro is the most powerful tablet Apple has ever produced and it has the credentials to hold its own against many laptops. For creativity and productivity on the go, the iPad Pro offers a lot more than any other tablet on the market...
90%
stuff.tv
Updated:
2016-10-21 04:24:24
Given the way it was revealed - in the support slot for a tiny iPhone at one of the smallest press events Apple's held in years - you would be forgiven for thinking that the new iPad is no big deal.It's a device that's far too easy to dismiss: it's just a...
Good Exceptionally powerful, Timeless, near flawless design, True Tone makes for a very natural display, A great tool for arty types...
Bad True Tone really needs to be turned off for videos, photos etc, Far from cheap...
Bottom line Combining the Pro's power and features with the Air 2's form factor makes this the ultimate iPad If your tablet life consists entirely of content consumption and you see that continuing for the foreseeable future, the Air 2 is probably still the iPad for...
100%
digitalspy.com
Updated:
2016-10-21 04:24:25
Size isn't everything, honest. Apple's seemingly just realised this too, backing up its monster 12.9-inch iPad Pro with this, the more traditionally sized iPad Pro 9.7. Styled around the company's original - and most popular - tablet dimensions, the new P...
Good Stunning AMOLED display, Brilliant camera in all conditions, Newly waterproofed body...
Bad Expensive, It's a fingerprint magnet, Not as enticing as the S7 Edge...
Bottom line © Digital SpyIf the original iPad Pro was an OTT beast, a slab of strong ideas that didn't quite wow like an Apple launch should, this rethought, some would say safer, take on the tablet-laptop hybrid is far more likely to impress, if not stand out. It's...
90%
Digitaltrends.com
Updated:
2016-10-21 04:24:25
Last autumn, Apple released the giant iPad Pro. With a near 13-inch screen, it felt twice as big as the standard 10-inch iPad we've been used to for half a decade and promised to replace our notebooks. The iPad Pro brought laptop levels of power, differen...
Good Best tablet cameras and speakers ever, Powerful enough for real productivity, Thin and portable, Apple Pencil is the best stylus available, iOS has best tablet apps, frequent updates...
Bad Expensive at every option level, Cramped screen for multitasking, Not a true laptop replacement...
Bottom line This new iPad Pro (or should we just call it the iPad 7?) is a fantastic upgrade on the inside, and has a few outward charms, as well. It looks nearly identical to the iPad Air 2, but its four speakers are a step above its predecessor, and can actually...
80%
goodhousekeeping.co.uk
Updated:
2016-10-21 04:24:25
The iPad Pro 9.7in is a smaller version of Apple's 12.9in iPad Pro. The same optional extras available for the original iPad Pro including the Apple Pencil and the Smart Keyboard Cover, are also available for this smaller version. It comes with either 32G...
Good For the first time ever the iPad comes with 256GB of storage space, although it's also available in 32GB and 128GB capacities, and with either WiFi or WiFi and mobile data connectivity, Touch ID means you can unlock the tablet using your fingerprint, The...
Bad There is no microSD card slot, so the memory cannot be expanded if you opt for the smaller capacity, There is no HDMI port, so you can't easily watch images or videos from the iPad on your TV unless you invest in a TV streaming device, The screen suffers...
Bottom line The Apple iPad Pro 9.7in is a great tablet that packs some of the iPad Pro's powerful features into a size that's more manageable to slip into your handbag. Bridging the gap between a tablet and a laptop, the iPad Pro 9.7in is superfast when it comes to o...
87%
gadgetguy.com.au
Updated:
2016-10-21 04:24:25
“Finally,” say fans of the Apple iPad. “A new iPad Air is here.” But is Apple's new iPad merely a follow-up or something more?It's been a long time coming, but Apple's iPad Air 2 replacement is finally here. With the Air 2 first arriving at the end of 201...
Good Beautifully built aluminium casing; Still just as thin and light as the iPad Air 2; Lovely screen; Display supports “True Tone” light detection to change the colour of the screen to better accommodate the human eye; Performance increases are welcome; Supp...
Bad Expensive, and with so many options in the 9.7 inch line-up to thoroughly confuse on which option you should go for; Won't support all iPad Air 2 cases due to the camera extrusion;...
Bottom line Steve Jobs once proclaimed that the “post-PC era” was here, with tablets ushering in a new feature with one where work and play could be carried around in a device that wasn't really all that computer-like, so to speak.Five years on from that comment, it'...
90%
macworld.com.au
Updated:
2016-10-21 04:24:25
The other new features of the 9.7in iPad Pro are ones that will seem familiar, because they were the highlight features of the iPad Pro when it launched last spring. First up is support for the Apple Pencil, and I think this is going to be an enormous hit...
0%
techradar.com
Updated:
2016-10-21 04:24:25
This is the new 9.7-inch iPad Pro. Or, if we had to guess, the future incarnation of the iPad.Now, we're getting our first look at the 12.9-inch iPad Pro's downsized sibling. With a diagonal screen size of 9.7-inches, the new iPad Pro matches the screen s...
Good Way easier to handle, True Tone display is gorgeous, More power is better...
Bad Base model only has 32GB of storage, Apple still won't sell a tablet with OS X, What do you do with that 12.9, inch iPad Pro you bought?...
Bottom line The 9.7-inch iPad Pro is probably a look at the future of iPad — it's a manageable size, has an industry-leading display, and is a joy to create art on. That said, we wonder if it'll truly attract Windows converts without running a full operating system...
90%
whathifi.com
Updated:
2016-10-21 04:24:25
The iPad Pro released last autumn was a powerful, impressive machine that did a bunch of things no Apple tablet previously had done. But, let's be honest, it was pretty big (with a 12.9-inch display) and heavy. Although lighter than the original iPad , i...
Good Impressive sound from internal speakers, Colourful and detailed picture, Beautiful design, Good camera...
Bad Sound through the headphone jack lacks sparkle...
Bottom line Apple's thrown everything, including the kitchen sink, at the iPad Pro 9.7. Not only has it succeeded but, in some ways, it has even managed to outshine its big brother.The smaller screen is a seriously tempting proposition, and even though the sound qual...
100%
mobilesyrup.com
Updated:
2016-10-21 04:24:25
Today's theme at Apple is clear: Users want smaller iOS devices, and the company has delivered.At Apple's press conference this morning, the Cupertino, California-based company revealed a 9.7-inch iPad Pro, a device that seems to be a direct response to c...
0%
expertreviews.co.uk
Updated:
2016-10-21 04:24:25
Unsurprisingly, aside from the size, the two devices look very similar. The iPad Pro 12.9-inch measures 305.7x220.6x6.9mm . The 9.7-inch, on the other hand, measures 240x169.6x6.1mm . In terms of weight, the 12.9-inch weighs 713g to the 9.7-inch's 437g...
Bottom line It's the battle of the iPad Pros - we compare the new 9.7-inch against the 12.9-inch...
0%
hardwarezone.com.ph
Updated:
2016-11-23 10:31:59
It's been over a year and a half since Apple launched the iPad Air 2 , its last 9.7-inch tablet. And while I was thoroughly impressed by the power, performance and features of the iPad Pro 12.9, its huge size meant that it's not for everyone. If only you...
Bottom line The iPad Pro 9.7 is easily the best tablet Apple has ever made, even besting its bigger brother, the iPad Pro 12.9.The 9.7-inch form factor is more manageable, lighter, thinner, and easier to pack in your backpack or handbag. It also fits nicely onto airp...
0%
hardwarezone.com.my
Updated:
2016-11-23 10:31:59
It's been over a year and a half since Apple launched the iPad Air 2 , its last 9.7-inch tablet. And while we were thoroughly impressed by the power, performance and features of the iPad Pro 12.9 , its huge size means that it's not for everyone. If only y...
Good Class-leading performance, Great stereo sound, Excellent rear and front cameras, Gorgeous display, Thin and light build...
Bad Pretty expensive, Battery life could be better...
Bottom line The 9.7-inch iPad Pro is easily the best tablet Apple has ever made, even besting its bigger brother, the 12.9-inch iPad Pro.The 9.7-inch form factor is more manageable, lighter, thinner, and easier to pack in your backpack or handbag. It also fits nicely...
85%
stuff.tv/my/
Updated:
2016-11-23 10:31:59
Given the way it was revealed - in the support slot for a tiny iPhone at one of the smallest press events Apple's held in years - you would be forgiven for thinking that the new iPad is no big deal.It's a device that's far too easy to dismiss: it's just a...
Good Exceptionally powerful, Timeless, near flawless design, True Tone makes for a very natural display, A great tool for arty types...
Bad True Tone really needs to be turned off for videos, photos etc, Far from cheap...
Bottom line If your tablet life consists entirely of content consumption and you see that continuing for the foreseeable future, the Air 2 is probably still the iPad for you.But if you like the idea of a tablet that allows you to be more creative or productive, the P...
100%
businessinsider.my
Updated:
2016-11-23 10:31:59
I haven't been an iPad user since I got my iPhone 6 Plus.My iPad mini, which I bought to compensate for the tiny screen on my iPhone 5s, sat unused on my nightstand for months until I finally decided to give up and sell it.For me, the best computing combo...
0%
wovow.org
Updated:
2016-12-22 19:28:51
A desktop heart in less than 10 inches: the new iPad Pro 9.7 bitten apple, compatible with accessories such as Smart Keyboard and Apple Pencil.The Apple tablet offer is extensive. Growing. There really is something for all tastes and all budgets. iPad min...
0%
gadgetsmagazine.com.ph
Updated:
2017-02-08 03:41:31
Unlike the similar sized iPad Air 2, the 9.7-inch iPad Pro also comes with the left-side smart port that allows it to connect seamlessly with the Smart Keyboard accessory. And just like the earlier 12.7-inch iPad Pro,it pairs perfectly with the Apple Penc...
Good A very lightweight laptop alternate, Better battery life and efficiency, Great audio quality with the 4speaker setup, Up to 256GB storage capacity, Smart keyboard and pencil...
Bad Pricey...
Bottom line Admittedly, the 9.7-inch iPad Pro is quite pricey for a tablet, but the Pro features more than just a glorified gaming and entertainment gadget...
60%
alphr.com
Updated:
2017-04-07 01:36:50
What is it that puts the "Pro" in iPad Pro ? Not so long ago, you would have included a larger screen in the list of characteristics that turns an ordinary iPad into a Pro device. The more cynical of us might even have wondered whether iOS was even capabl...
Bottom line If you're a business user, the iPad Pro 9.7in is the ultimate "carry about the office" device. It's brilliant if you spend your time going to meetings, taking notes, managing people, and firing off emails from odd places. If you use OneNote, it's the best...
80%
alphr.com
Updated:
2017-04-15 03:24:34
Since Ian wrote this review back in April 2016, the iPad Air mentioned in the first paragraph has been retired. In its place, the unassumingly named iPad. As you can see from the benchmarks below, the iPad Pro 9.7 still comfortably beats the newcomer, ev...
Bottom line If you're a business user, the iPad Pro 9.7in is the ultimate "carry about the office" device. It's brilliant if you spend your time going to meetings, taking notes, managing people, and firing off emails from odd places. If you use OneNote, it's the best...
80%
devontechsupport.com
Updated:
2017-05-13 09:47:08
This is the new 9.7-inch iPad Pro. Or, if we had to guess, the future incarnation of the iPad.Now, we're getting our first look at the 12.9-inch iPad Pro ‘s downsized sibling. With a diagonal screen size of 9.7-inches, the new iPad Pro matches the screen...
Bottom line Curiously, Apple told us that many iPad Pro owners are coming over from Windows. Somehow, they view the iPad Pro as a legitimate Windows replacement, despite the fact that neither size ships with OS X. It's tough to see iOS truly replacing a full-fledged...
0%
gizmodo.co.uk
Updated:
2017-05-14 09:52:04
Tablets haven't had a great time lately. In the last two years, sales have plummeted and production has slowed to a crawl. While a lot of that is due to the fact they don't have the manic upgrade calendar of traditional computers or smartphones, it's also...
0%
itpro.co.uk
Updated:
2017-06-29 04:49:11
Sign up for our daily newsletter Last year Apple, it would seem, decided to drop the iPad Air brand and go for a new name to accompany the substantial revamp to its flagship 10in tablet. The iPad Pro 9.7in, which was launched in March 2016, as its name...
0%
techadvisor.co.uk
Updated:
2017-07-07 04:43:54
There's a new iPad Pro but should you spend an extra £180 on it instead of the iPad mini 4? We explain how these two tablets differ in price, design, hardware, specs and features in our iPad mini 4 vs iPad Pro 9.7 comparison review. See also: Best tablets...
0%
techadvisor.co.uk
Updated:
2017-07-07 04:43:55
The iPad Pro is a fantastic tablet , and Apple has just made it even better by shrinking it down to the 9.7in form factor, adding new features and lowering the price. Arguably, it's a better tablet and here in our iPad Pro 9.7 vs iPad Pro 12.9 comparison...
Bottom line We can't say definitively which tablet is better before we've had a chance to properly benchmark and test out the newcomer. The lower price is certainly tempting, and while there are rumblings - and grumblings - about the smaller amount of RAM, there's a...
0%
techadvisor.co.uk
Updated:
2017-07-07 04:43:55
Instead of the iPad Air 3, Apple has launched the new iPad Pro in a 9.7in size. The iPad Air 2 is now cheaper so what's the difference and which one should you buy? Find out in our iPad Air 2 vs new iPad Pro 9.7in comparison review. See also: Best tablets...
Bottom line There are some subtle differences like the Rose Gold option, "Hey Siri" and the camera bump but if you're going to spend £150 on the new iPad Pro instead of the iPad Air 2 it's got to be because you will make use of the better screen, extra processing pow...
0%
macworld.co.uk
Updated:
2017-07-22 03:01:53
At WWDC on 5 June 2017, Apple announced - shock, horror! - some new iPads alongside the expected OS and Mac refreshes. One of these is an entirely new form factor for an Apple tablet, an iPad Pro with a 10.5in screen - but is it any good, and is it worth...
Bottom line The new iPad Pro 10.5in (2017) is a moderate rather than earth-shattering step forward from the iPad Pro 9.7in (2016).The headline enhancement is that you get a bigger screen, with less of an increase in size and weight than you'd expect as a pay-off; for...
0%
macworld.co.uk
Updated:
2017-10-06 03:14:25
Apple recently replaced the iPad Air 2 with a cheaper 9.7-inch iPad. This model will no doubt be of great interest to those looking to pick up a new device in the coming months, but how much difference is there between this and the more expensive iPad Pr...
Bottom line Obviously the Pro is a better device. The display is much nicer under the fingers and features a higher-quality panel. It's faster, has superior cameras, advanced features such as Apple Pencil compatibility, lasts longer on a single charge, and you can ge...
0%
wired.com
Updated:
2016-10-21 04:24:23
If you own an Apple iPad, statistically, the odds are you own an iPad 2. There's no shame in that. Your four-year-old tablet is probably on your coffee table, or next to your bed. Maybe it's in your briefcase, full of movies for your flight tomorrow. Perh...
0%
about.com
Updated:
2016-10-21 04:24:24
The new iPad Pro also has a Wide Color display that matches the range of color captured in a cinematic camera.This means the new Pro not only displays images and video better than any other iPad, it also allows you to edit those images and videos with mor...
0%
anandtech.com
Updated:
2016-10-21 04:24:24
In late 2015 Apple launched a tablet that they called the iPad Pro . It had been rumored for quite some time, and it had a number of features that differentiated it from other iPads. The most notable was its 12.9" display, which has a width equal to the h...
Bottom line Late last year Apple's traditional September event took place, and the company decided to combine their iPhone and iPad launches into one keynote. At that time the iPad Air 2 was almost a year old, but there was no successor announced. I was quite concern...
0%
makeuseof.com
Updated:
2016-10-21 04:24:24
For some people, a 12.9″ screen is the main draw of Apple's first iPad Pro. For others, size was the main barrier to entry — despite a top-quality range of first-party accessories and the sheer power of a lightweight laptop under the hood.Now that the iPa...
Bottom line The smaller iPad Pro feels like less of a laptop replacement than the larger model, but it could still do the job just as well depending on your demands. I still think the tablet exists as a supplementary device, to be used alongside your main machine; an...
0%
thetechreviewer.com
Updated:
2016-10-21 04:24:24
While the oversized 12” iPad Pro was originally released in November 2015, Apple waited four months later to unveil the standard 9.7” Pro version which is a more practical form factor for everyday usage. Besides the added advantage of portability, the 9.7...
80%
slashgear.com
Updated:
2016-10-21 04:24:24
I've tired of tablets, and I'm not alone. The glorious days of finger-computing arrived, certainly, but it was big-screen smartphones that benefited most from them, and persuading new or existing tablet owners to take the plunge or upgrade has proved hard...
0%
newatlas.com
Updated:
2016-10-21 04:24:24
Apple is still hell-bent on rebranding the iPad, as stagnant sales indicate that customers aren't drooling over tablets the way they used to. iPad Air sales stalling? Let's make a huge one that's kinda like a Surface! Uh oh, that one isn't setting the wor...
0%
computerworld.com
Updated:
2016-10-21 04:24:24
Over the last few years, Apple's mobile product cycle has revolved around "bigger and thinner." Now that mantra has been flipped on its head by Apple's latest releases -- the 9.7-in. iPad Pro and the 4-in. iPhone SE -- that emphasize the notion that small...
Good Updated processor, improved speaker design, incredible display, great cameras, variety of useful accessories...
Bad Optional keyboard can feel a bit cramped...
Bottom line With this latest update, Apple again shows that each generation of iPad is edging closer to the capabilities that not long ago were limited to traditional desktops and laptops. The iPad actually surpasses a PC in some ways with features like the True Tone...
0%
tabletpcreview.com
Updated:
2016-10-21 04:24:24
After introducing the large and powerful iPad Pro last fall, Apple decided good things should come in smaller packages. The new 9.7-inch iPad Pro is either a smaller version of the 12.9-inch iPad Pro, or it's a more powerful version of its direct predeces...
Good Best display of any iOS device, Outstanding performance, Long battery life...
Bad 2GB of RAM not enough, No microSD card slot, Higher price compared with other iPads at launch...
Bottom line The 9.7-inch iPad Pro is a compelling upgrade for users of earlier iOS tablets, especially those with a first-generation iPad Air and before. World-class performance and beautiful a display are highlights.On the other side of the coin, Apple missed some o...
86%
t3me.com
Updated:
2016-10-21 04:24:24
The iPad was one of the products that no one initially believed in when it was first introduced by Steve Jobs in 2010 – fast forward to today and in some way, many users are slowly replacing their notebooks with this tablet in what Jobs always coined as t...
Good True Tone display, Lightweight and powerful, Now comes with a 256 GB storage option...
Bad Limitations on iOS is what preventing this in replacing the laptop, Expensive...
Bottom line Whatever size, shape or form, the iPad was always the best tablet and it still is. The 9.7-inch iPad Pro improves on the iPad Air 2 in every way but if you already have it, no need to rush in upgrading...
100%
phonearena.com
Updated:
2016-10-21 04:24:24
This is the part where we normally introduce our readers to the device being reviewed, but seriously, does the iPad need an introduction? Not really. Six years ago, it single-handedly defined what a modern tablet should look and feel like. Today, it is t...
Good Beautiful display with great outdoor visibility, Camera is comparable to those on the latest smartphones, Allday battery life, Apple Pencil is a wellmade digital sketching tool, Highquality builtin speakers...
Bad Expensive for a tablet, starting at $599, Smart Keyboard is small, rather uncomfortable, and too expensive...
Bottom line We hate to start our conclusion with a cliché but the iPad Pro 9.7 is the best tablet money can buy right now. Period. That's partially because it is a well-built, feature packed piece of kit, but also greatly due to the fact that Apple's rivals on the t...
85%
recombu.com
Updated:
2016-10-21 04:24:24
iPad Pro 9.7 Review: The new iPad Pro tablet from Apple packs incredible power in a much more impressive portable form, along with Apple Pencil and Keyboard Cover support. Check out our full 9.7-inch iPad Pro review to see if this new Pro really can be th...
Good Super portable, Crazy power, Great accessories, Sharp, gorgeous screen, Strong battery life...
Bad True Tone is a bit pants, Expensive accessories...
Bottom line The iPad Pro 9.7 isn't just a slightly smaller version of the original Pro tablet. It's a more portable tab that boasts the same great performance in a much more comfortable-to-use form, at a much lower price. We weren't kidding when we said that the Pro...
100%
gizmodo.com
Updated:
2016-10-21 04:24:24
Tablets havent had a great time lately. In the last two years, sales have plummeted and production has slowed to a crawl. While a lot of that is due to the fact they dont have the manic upgrade calendar of traditional computers or smartphones, its also...
0%
ilounge.com
Updated:
2016-10-21 04:24:24
Apple's iPad has undergone a number of transitions in its lifetime, and has popped up in an array of variations since its 2010 debut. The first iPad had a 9.7” display, and since then, there have been smaller (mini) and larger (Pro) iPads — to say nothing...
Good Great form factor is easier to hold than larger Pro. Less expensive than larger Pro. Technology represents a step up from iPad Air 2 at same size. A very fast tablet. Great, bright display with True Tone. The best cameras ever seen on iPad. Very good batt...
Bad Expensive compared to current iPad Air 2 price, and extra features may not be worth it to a fair number of prospective users. Smaller screen makes for a slightly diminished drawing/typing experience compared to larger Pro. Audio not as good as larger Pro...
Bottom line Pros: Great form factor is easier to hold than larger Pro. Less expensive than larger Pro. Technology represents a step up from iPad Air 2 at same size. A very fast tablet. Great, bright display with True Tone. The best cameras ever seen on iPad. Very goo...
90%
notebookcheck.net
Updated:
2016-10-21 04:24:24
Smaller, yet powerful! With the smaller 12.9-inch sibling of the big iPad Pro, Apple also offers a strong competitor to the iPad Air 2. We have already reviewed the elegant power tablet with the iPhone camera and will outline our first impressions...
Good very good display, stable Wi-Fi, Apple SIM (eSIM), great GPS module, good speakers, good battery runtimes, fast SoC...
Bad NFC only for Apple Pay, power adapter is too weak and gets hot under load, storage of the 32 GB version is slower, no quick-charge, long loading times, high price...
Bottom line Apple once again offers an excellent product with the iPad Pro 9.7, which convinces with familiar virtues and suffers from old quirks. We get a great display, good battery runtimes, best cameras in a tablet, eSIM support, optional support for the Apple Pe...
0%
tablet-news.com
Updated:
2016-10-21 04:24:24
It's a well known fact that Apple doesn't advertise the waterproof abilities of its products, but that doesn't stop reviewers and testers from dunking them in liquid. The iPad Pro 9.7 went through such a test, together with a Galaxy S7.The first contact w...
0%
notebookcheck.net
Updated:
2016-10-21 04:24:24
Smaller, yet powerful! With the smaller 12.9-inch sibling of the big iPad Pro, Apple also offers a strong competitor to the iPad Air 2. We have already reviewed the elegant power tablet with the iPhone camera. Even though it is once again an exemplary pro...
Good very good display, stable Wi-Fi, Apple SIM (eSIM), great GPS module, good speakers, good battery runtimes, fast SoC...
Bad NFC only for Apple Pay, power adapter is too weak and gets hot under load, storage of the 32 GB version is slower, no quick-charge, long loading times, high price...
Bottom line Apple once again offers an excellent product with the iPad Pro 9.7, which convinces with familiar virtues and suffers from old quirks. We get a great display, good battery runtimes, best cameras in a tablet, eSIM support, optional support for the Apple Pe...
91%
appleinsider.com
Updated:
2016-10-21 04:24:24
After being neglected in 2015, Apple's 9.7-inch iPad has received a much-needed professional makeover, gaining key features from the 12.9-inch iPad Pro and even outperforming it in a few ways. It's a substantial upgrade, and one we find absolutely worthy...
Good with no sales tax outside NY, which are also the lowest prices anywhere by a wide margin, according to our iPad Price Guide, 12.9" iPad Pro, 32GB 12.9" iPad Pro (Wi-Fi Only, Silver) for $749.00 ($50 discount), 32GB 12.9" iPad Pro (Wi-Fi Only, Space Gray)...
Bad Starting price of $599 may be too steep for some, RAM stays at 2 gigabytes, matching iPad Air 2, Lightning port is USB 2, only 12.9-inch model has faster USB 3, Ugh, the camera bump, Where to buy, Before you buy a new iPad Pro, see AppleInsider's comprehe...
Bottom line There's a lot to like about the 9.7-inch iPad Pro — the hardware is second to none, and the addition of the Smart Connector and Apple Pencil are game changers for the future of Apple's tablet lineup. This is Apple's most powerful, versatile and capable i...
80%
greenbot.com
Updated:
2016-10-21 04:24:24
Video review...
0%
pcworld.com_techhive.com
Updated:
2016-10-21 04:24:24
A funny thing happened while I was reviewing the 9.7-inch iPad Pro . I forgot my computer at home and only brought the iPad to work. This wasn't intentional. I'm not doing the “Can the iPad Pro replace my laptop?” challenge. I tried that briefly with the...
Good Weighs under a pound, and smaller size is easier to use away from a table, Supports Apple Pencil, Shoots 4K video...
Bad Less RAM than the bigger version, but real-world performance is barely affected...
Bottom line If you're using an iPad Air or older, the 9.7-inch iPad Pro is a worthy upgrade. If you're trying to decide between a 12.9-inch iPad Pro and the smaller version, I'd go small because it's a more convenient size, and the $200 price difference is worth...
90%
macworld.com
Updated:
2016-10-21 04:24:25
Go ahead, save a couple hundred bucks by picking the 9.7-inch iPad Pro over the 12.9-inch model. It's sized much better and barely compromises at all...
0%
mobiletechreview.com
Updated:
2016-10-21 04:24:25
Is the display better than the Air 2? Yes, it is. I had a hard time seeing a difference between it and the also high quality 12.9" iPad Pro display, but you can see the difference in color richness and reflectance when comparing the Air 2 and iPad Pro 9.7...
Good Works with Apple's wonderful Pencil, superb display, long battery life, fast performance, great cameras...
Bad Pricey, less RAM than the iPad Pro 12.9"...
Bottom line For those who loved everything about the 12.9" iPad Pro except the size and price, the iPad Pro 9.7" model has the magic of Apple Pencil support, the keyboard connector, quad speakers for noticeably better audio and a fast A9 CPU. For those of you who cou...
80%
pcmag.com
Updated:
2016-10-21 04:24:25
The iPad has now gone as far as its software will let it. The new 9.7-inch Apple iPad Pro (starting at $599) is a powerful, portable tablet with high-end features and a high-end price. But the limits of iOS and iOS apps mean it's no laptop replacement. Li...
Good Fast, Top-notch Pencil stylus and keyboard accessories, Loud speakers, Great-looking screen...
Bad Expensive, iOS apps fall short of Mac and Windows apps in traditional business functionality...
Bottom line The 9.7-inch iPad Pro is the most powerful Apple tablet you can comfortably carry, but it can't replace a traditional laptop or 2-in-1 for the most common business tasks...
80%
bgr.com
Updated:
2016-10-21 04:24:25
Apple's Phil Schiller thinks it's “really sad” that people are still using five-year-old PCs and he wants them to replace their old computers with the new 9.7-inch iPad Pro. But can Apple's newest iPad really be a full replacement for your old computer? T...
0%
wsj.com
Updated:
2016-10-21 04:24:25
Quick homework assignment: Jot down the answer to the question, “What do I need my PC to do?”Take your time. Depending on how you answer, you'll be buying either a full-fledged laptop or a skinny iPad.Last week, Apple AAPL 1.75 % made a bold assertion whe...
0%
theverge.com
Updated:
2016-10-21 04:24:25
Full speed ahead"We believe that iPad is the perfect expression of the future of personal computing."So said Tim Cook at the introduction of the new iPad Pro 9.7 last week. It's exactly the kind of phrase you expect from Cook's Apple: spoken humbly, but r...
Good Fast, True Tone display, Great camera...
Bad Expensive, Smart Keyboard needs some work, Reach slightly exceeds its computing grasp...
Bottom line More times than not, the Verge score is based on the average of the subscores below. However, since this is a non-weighted average, we reserve the right to tweak the overall score if we feel it doesn't reflect our overall assessment and price of the produ...
90%
arstechnica.com
Updated:
2016-10-21 04:24:25
Andrew CunninghamThe 9.7-inch iPad Pro with its Smart Keyboard and Apple Pencil.Andrew CunninghamThe 9.7-inch iPad Pro with its Smart Keyboard and Apple Pencil.Andrew CunninghamFrom the front, it looks a lot like an iPad Air 2.Andrew CunninghamThe 9.7-inc...
Good Great performance. The A9X is still a fast chip, and it's a big upgrade over the A8X in some important ways, Characteristically great build quality, Great screen with a wide color gamut. True Tone isn't essential, but it's definitely nice, Smaller Smart K...
Bad Smart Keyboard is more cramped, which makes typing more frustrating, Aside from Apple Pencil support, it doesn't offer a ton of features that the now-cheaper iPad Air 2 doesn't also offer, iOS is still a limiting operating system in a lot of ways, and usi...
0%
Laptopmag.com
Updated:
2016-10-21 04:24:25
The original iPad Pro helped tablets evolve beyond mere consumption devices, thanks to its desktop-grade A9X processor and powerful Apple Pencil for creative professionals. But not everyone wants a huge 12.9-inch screen . The iPad Pro 9.7 inch (starting a...
Good Sleek design, Long battery life, Impressive camera, Stunning display...
Bad Keyboard is on the small side, No expandable memory option...
Bottom line The 9.7-inch iPad Pro is the best tablet in its class...
90%
imore.com
Updated:
2016-10-21 04:24:25
Apple's new 9.7-inch iPad— making Pro light as Air!In keeping with our promise to be faster and better , here's an initial review of the 9.7-inch iPad Pro, 48-hours into using it full time. I'll be following it up next week with our in-depth review, so st...
Bottom line After kicking off the modern tablet revolution, showing the world technology alone was not enough, and then becoming light as Air, the 9.7-inch iPad is once again being reinvented — this time by going Pro...
0%
yahoo.com
Updated:
2016-10-23 02:50:29
When he unveiled the new, superfast, normal-size iPad Pro onstage last week, Apple marketing chief Phil Schiller said something really weird: “There are over 600 million PCs in use today that are over five years old. This is really sad! These people could...
0%
imore.com
Updated:
2016-10-31 03:58:31
The 128GB Wi-Fi-only 9.7-inch iPad Pro is the best iPad for readers, artists, teachers, and writers.Serenity Caldwell has been writing and talking about and tinkering with Apple products since she was old enough to double-click. Managing editor of iMore...
Bottom line One more thing: If you can't regularly tether to your phone and on-the-go internet access is a must, you can add a cellular option to your iPad for $130 more, upgrading it from a pretty nice Wi-Fi tablet to a self-sufficient computing device...
0%
wired.com
Updated:
2016-11-11 02:39:18
If you own an Apple iPad, statistically, the odds are you own an iPad 2. There's no shame in that. Your four-year-old tablet is probably on your coffee table, or next to your bed. Maybe it's in your briefcase, full of movies for your flight tomorrow. Perh...
0%
soundonsound.com
Updated:
2017-03-15 03:38:46
Nearly a year and a half after the release of the iPad Air 2, Apple recently unveiled a new 9.7-inch iPad. However, this was not the iPad Air 3, but rather a new member of the iPad Pro family.Physically, the 9.7-inch iPad Pro is almost identical to the iP...
0%
consumersearch.com
Updated:
2017-07-26 04:01:37
Expert reviews...
Good Thin and light, Powerful, Easy to use, Ultra-reliable, Fabulous screen...
Bad None noted in reviews...
Bottom line The Apple iPad Pro 9.7 packs scads of speed and power, a gorgeous 9.7-inch screen and spectacular camera into its wafer-thin silhouette. If you want the best tablet money can buy, reviews say this is it; everything just works...
0%
techaeris.com
Updated:
2017-09-19 03:25:06
Last year Apple announced a whole new iPad dubbed “iPad Pro.” It was Apple's biggest iPad out there coming in at 12.9 inches. This year, Apple came out with the same iPad Pro moniker, but with a smaller screen. 9.7 inches to be more specific. A few things...
Good The display is great along with performance, sound quality, and battery life...
Bad The cost of the iPad is steep, but not everyone has funds to buy this device. The camera was ok when it came to indoor photos...
Bottom line By now I'm sure you're wondering if you should upgrade from your current iPad Pro or iPad Air 2 and my response to that is yes and no. So, why the two answers? Well, you can upgrade if you think you need a new iPad to stay up to date or are tired of the 1...
46%
macrumors.com
Updated:
2018-04-04 09:18:45
Apple last week announced the new 9.7-inch iPad Pro, which marketing chief Phil Schiller described as the " ultimate upgrade " for both existing iPad and Windows PC users. Nearly one week later, a number of in-depth reviews have surfaced that offer a clos...
0%
Brand Image Article code product Stock Price from
Apple

Apple iPad Pro 256 GB 12.9" Wi-Fi 5 (802.11ac) iOS Gold
(show image)
ML0V2FD/A iPad Pro 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple iPad Pro 4G LTE 256 GB 9.7" Wi-Fi 5 (802.11ac) iOS Gray
(show image)
MLQ62FD/A iPad Pro 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple iPad Pro 4G LTE 128 GB 9.7" Wi-Fi 5 (802.11ac) iOS Silver
(show image)
MLQ42FD/A iPad Pro 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple iPad Pro 4G LTE 128 GB 9.7" Wi-Fi 5 (802.11ac) iOS Gray
(show image)
MLQ32FD/A iPad Pro 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple iPad Pro 128 GB 9.7" Wi-Fi 5 (802.11ac) iOS Pink
(show image)
MM192FD/A iPad Pro 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)