Cisco logo

Cisco SVC-NAM-1-250S, Refurbished network analyzer Gray

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15825
Info modified on:
26 Feb 2021, 03:47:44
Long product name Cisco SVC-NAM-1-250S, Refurbished network analyzer Gray:

Catalyst 6500 Series and 7600 Series Network Analysis Module-1, Refurbished

Short summary description Cisco SVC-NAM-1-250S, Refurbished network analyzer Gray:

Cisco SVC-NAM-1-250S, Refurbished, Gray, NAM-1, NAM-2, 2048 MB, RAM, 250 GB, Serial ATA

Long summary description Cisco SVC-NAM-1-250S, Refurbished network analyzer Gray:

Cisco SVC-NAM-1-250S, Refurbished. Product color: Gray, Platform: NAM-1, NAM-2. Internal memory: 2048 MB, Memory type: RAM, Total storage capacity: 250 GB. Management protocols: SNMPv1/v2c, MIB-II, RMON, RMON2. Dimensions (WxDxH): 14 x 16 x 1.18" (356 x 406 x 30 mm). Safety: UL 1950; CSA-C22.2 No. 950, EN60950, IEC 60950, Electromagnetic compatibility: FCC Part 15 (CFR 47) Class A, ICES-003 Class A, EN 55022 Class A, CISPR 22 Class A, AS/NZS CISPR...

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.