Apple logo

Apple iPhone SE 4" Single SIM iOS 9 4G 64 GB Gold, White

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55381
Info modified on:
27 Feb 2024, 14:03:52
Long product name Apple iPhone SE 4" Single SIM iOS 9 4G 64 GB Gold, White:

4" IPS, 640 x 1136, A9 + M9, 64GB, LTE, 802.11ac, Bluetooth, 12MP, iOS 9

Short summary description Apple iPhone SE 4" Single SIM iOS 9 4G 64 GB Gold, White:

Apple iPhone SE, 4", 640 x 1136 pixels, 64 GB, 12 MP, iOS 9, Gold, White

Long summary description Apple iPhone SE 4" Single SIM iOS 9 4G 64 GB Gold, White:

Apple iPhone SE. Display diagonal: 4", Display resolution: 640 x 1136 pixels. Processor family: Apple, Processor model: A9. Internal storage capacity: 64 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: iOS 9. Product color: Gold, White. Weight: 3.99 oz (113 g)

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.