location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP L1809A projector lamp 156 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
L1809A
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
L1809A
Category:
Lamp which enables a projector (beamer) to project/show images.
Projector Lamps Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 143945
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:12:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP L1809A projector lamp 156 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 156 W
  • - Service life of lamp: 4000 h
  • - Brand compatibility: HP
Long product name HP L1809A projector lamp 156 W :
The short editorial description of HP L1809A projector lamp 156 W

HP mp2200 Series Replacement Lamp Module
More>>>
HP L1809A projector lamp 156 W:
The official marketing text of HP L1809A projector lamp 156 W as supplied by the manufacturer




Short summary description HP L1809A projector lamp 156 W:
This short summary of the HP L1809A projector lamp 156 W data-sheet is auto-generated and uses the product title and the first six key specs.

HP L1809A, 156 W, 4000 h, HP, mp2210 Digital Projector

Long summary description HP L1809A projector lamp 156 W:
This is an auto-generated long summary of HP L1809A projector lamp 156 W based on the first three specs of the first five spec groups.

HP L1809A. Bulb power: 156 W, Service life of lamp: 4000 h, Brand compatibility: HP, Compatibility: mp2210 Digital Projector

Features
Brand compatibility *
HP
Compatibility *
mp2210 Digital Projector
Service life of lamp
4000 h
Bulb power *
156 W
Weight & dimensions
Weight
2.47 oz (70 g)
Packaging data
Package dimensions (WxDxH)
8 x 3.5 x 3" (203.2 x 88.9 x 76.2 mm)
Package dimensions (W x D x H)
8 x 3.5 x 3"
Package weight
11.3 oz (320 g)
Other features
Dimensions (WxDxH)
3.22 x 2.05 x 2.05" (81.8 x 52.1 x 52.1 mm)
Size (imperial)
3.22"
Brand Image Article code product Stock Price from
GO Lamps

GO Lamps GL500 projector lamp 156 W P-VIP
(show image)
GL500 GL500 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)