Apple logo

Apple iPad Pro 4G LTE 128 GB 9.7" Wi-Fi 5 (802.11ac) iOS Pink

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45230
Info modified on:
07 Mar 2024, 15:34:52
Long product name Apple iPad Pro 4G LTE 128 GB 9.7" Wi-Fi 5 (802.11ac) iOS Pink:

iPad Pro Wi-Fi + Cellular, 9.7", 2048 x 1536, A9X + M9, 128GB, 802.11ac, 12MP + 5MP, iOS 9

Short summary description Apple iPad Pro 4G LTE 128 GB 9.7" Wi-Fi 5 (802.11ac) iOS Pink:

Apple iPad Pro, 9.7", 2048 x 1536 pixels, 128 GB, iOS, 15.7 oz (444 g), Pink

Long summary description Apple iPad Pro 4G LTE 128 GB 9.7" Wi-Fi 5 (802.11ac) iOS Pink:

Apple iPad Pro. Display diagonal: 9.7", Display resolution: 2048 x 1536 pixels. Internal storage capacity: 128 GB. Processor family: Apple, Processor model: A9X. Rear camera resolution (numeric): 12 MP, Rear camera type: Single camera, Front camera resolution (numeric): 5 MP, Front camera. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Assisted GPS (A-GPS). Weight: 15.7 oz (444 g). Operating system installed: iOS. Product color: Pink

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.