Cooler Master logo

Cooler Master Masterkeys Pro L keyboard Gaming USB QWERTY UK English Black

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23698
Info modified on:
14 Mar 2024, 17:06:59
Long product name Cooler Master Masterkeys Pro L keyboard Gaming USB QWERTY UK English Black:

32bit ARM Cortex M3, 512KB Memory, Connector Cable USB 2.0 1.5m, 439.23 x 130.32 x 41.95mm, 1090g

Short summary description Cooler Master Masterkeys Pro L keyboard Gaming USB QWERTY UK English Black:

Cooler Master Masterkeys Pro L, Full-size (100%), Wired, USB, QWERTY, Black

Long summary description Cooler Master Masterkeys Pro L keyboard Gaming USB QWERTY UK English Black:

Cooler Master Masterkeys Pro L. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard layout: QWERTY. Cable length: 59.1" (1.5 m). Recommended usage: Gaming. Product color: Black

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.