location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung ProXpress C3010ND Color 9600 x 600 DPI A4 Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProXpress
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C3010ND
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SL-C3010ND show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 153937
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Mar 2024 13:33:25
The date of the most recent change of the data-sheet in Icecat's system
Declaration of Conformity (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick Guide (11.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung ProXpress C3010ND Color 9600 x 600 DPI A4 Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Color
  • - 9600 x 600 DPI
  • - A4 30 ppm
  • - Duplex printing
  • - Wi-Fi Ethernet LAN Near Field Communication (NFC)
  • - LCD
  • - Maximum duty cycle: 60000 pages per month
  • - Total input capacity: 250 sheets Total output capacity: 150 sheets
  • - Internal memory: 256 MB Built-in processor 800 MHz
Long product name Samsung ProXpress C3010ND Color 9600 x 600 DPI A4 Wi-Fi :
The short editorial description of Samsung ProXpress C3010ND Color 9600 x 600 DPI A4 Wi-Fi

60000 Pages, 30 ppm, 256 MB, Wi-Fi
More>>>
Samsung ProXpress C3010ND Color 9600 x 600 DPI A4 Wi-Fi:
The official marketing text of Samsung ProXpress C3010ND Color 9600 x 600 DPI A4 Wi-Fi as supplied by the manufacturer

Lower Total Cost of Ownership with larger toner capacity
The high capacity toner cartridges yield 8K in mono and 5K in color, supporting businesses that have heavy print demand and cutting cartridge costs. Long-lasting consumable parts reduce maintenance costs significantly.

Reduce power consumption with Samsung’s IFS technology
Energy-efficient Instant Fusing System (IFS) technology shortens warm-up periods before print jobs. It minimizes Total Energy Consumption when the device is warming up and operating.

Enhanced graphic quality with Samsung’s ReCP technology
Paying attention to details is critical for professionals. Samsung’s ReCP technology built into the Samsung ProXpress C3010ND ensures crisp details, making sure even the smallest printed text is legible.

High-quality print output with crisp details
Images require accurate color expression and precise details. With the Samsung ProXpress C3010ND, you can print images with the natural colors of the original image, including all the small details with a wider contrast range, and even complex blue prints with intricate details.

Strong performance with Dual CPU
The Samsung ProXpress C3010ND is equipped with a Dual CPU optimized for printing. It boosts work productivity with remarkable print speed for heavy jobs, particularly when printing graphic images.

Supports various types of thicker paper
Expand your range of productivity with the Samsung ProXpress C3010ND. With support for various types of thick paper up to 220g/m2, you can print documents from office envelopes to professional certificates.

Equipped with PrinterOn
Print securely and efficiently from anywhere. Samsung’s ProXpress C3010ND printers are equipped with PrinterOn, so if your business is already using it, you can easily add another device.

Short summary description Samsung ProXpress C3010ND Color 9600 x 600 DPI A4 Wi-Fi:
This short summary of the Samsung ProXpress C3010ND Color 9600 x 600 DPI A4 Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung ProXpress C3010ND, Color, 9600 x 600 DPI, A4, 30 ppm, Duplex printing, Network ready

Long summary description Samsung ProXpress C3010ND Color 9600 x 600 DPI A4 Wi-Fi:
This is an auto-generated long summary of Samsung ProXpress C3010ND Color 9600 x 600 DPI A4 Wi-Fi based on the first three specs of the first five spec groups.

Samsung ProXpress C3010ND. Color. Maximum duty cycle: 60000 pages per month. Maximum resolution: 9600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 30 ppm, Duplex printing. Display: LCD. Network ready, Wi-Fi. Product color: White

Printing
Print speed (color, normal quality, A4/US Letter)
30 ppm
Color *
Yes
Duplex printing *
Yes
Maximum resolution *
9600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
30 ppm
Time to first page (black, normal)
9 s
Time to first page (color, normal)
10 s
Features
Maximum duty cycle *
60000 pages per month
Recommended duty cycle
1000 - 25000 pages per month
Page description languages *
PCL 5Ce, PCL 6, PDF 1.7, SPL-C
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
50 sheets
Maximum input capacity
1400 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Bond paper, Card stock, Envelopes, Glossy paper, Labels, Plain paper, Pre-printed, Recycled paper, Thick paper, Thicker paper
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive, Folio, Letter, Oficio, Legal
JIS B-series sizes (B0...B9)
B5
Paper tray media weight
60 - 220 g/m²
Multi-Purpose Tray media weight
60 - 220 g/m²
Ports & interfaces
Standard interfaces
Ethernet, NFC, USB 2.0, Wireless LAN
Network
Network ready
Yes
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Near Field Communication (NFC)
Yes
Mobile printing technologies
Samsung Mobile Print
Performance
Internal memory *
256 MB
Maximum internal memory
256 MB
Built-in processor
Yes
Processor frequency
800 MHz
Sound pressure level (printing)
52 dB
Design
Product color *
White
Display
LCD
Display number of lines
2 lines
Power
Power consumption (printing) *
500 W
Power consumption (standby)
0.9 W
Energy Star Typical Electricity Consumption (TEC)
1.45 kWh/week
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64
Mac operating systems supported
Mac OS X 10.0 Cheetah, Mac OS X 10.1 Puma, Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.2 Jaguar, Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Linux operating systems supported
Yes
Weight & dimensions
Width
16.5" (420 mm)
Depth
17.8" (452.5 mm)
Height
12.3" (311.3 mm)
Weight
43.4 lbs (19.7 kg)