Toshiba logo

Toshiba Satellite Pro 6100 P4-M 2.0 GHz/XP Pro/15.0" TFT/60 GB/256 MB/CD-RW-DVD-ROM/LAN/Wi-Fi/BT 15"

Data-sheet quality:
created by Toshiba
Product views:
33815
Info modified on:
07 Mar 2024, 15:34:52
Guarantee:
1-year international warranty
Short summary description Toshiba Satellite Pro 6100 P4-M 2.0 GHz/XP Pro/15.0" TFT/60 GB/256 MB/CD-RW-DVD-ROM/LAN/Wi-Fi/BT 15":

Toshiba Satellite Pro 6100 P4-M 2.0 GHz/XP Pro/15.0" TFT/60 GB/256 MB/CD-RW-DVD-ROM/LAN/Wi-Fi/BT, 2 GHz, 15", 1600 x 1200 pixels, 60 GB

Long summary description Toshiba Satellite Pro 6100 P4-M 2.0 GHz/XP Pro/15.0" TFT/60 GB/256 MB/CD-RW-DVD-ROM/LAN/Wi-Fi/BT 15":

Toshiba Satellite Pro 6100 P4-M 2.0 GHz/XP Pro/15.0" TFT/60 GB/256 MB/CD-RW-DVD-ROM/LAN/Wi-Fi/BT. Processor frequency: 2 GHz. Display diagonal: 15", Display resolution: 1600 x 1200 pixels. Total storage capacity: 60 GB. Weight: 10.6 oz (300 g)

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.