NEC logo

NEC PD02VW MFS 46 55 P 55" Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
150812
Info modified on:
10 Aug 2024, 09:40:33
Guarantee:
3 Years
Long product name NEC PD02VW MFS 46 55 P 55" Black:

200 x 200mm, 600 x 400 mm, max 57kg, 15 kg

Short summary description NEC PD02VW MFS 46 55 P 55" Black:

NEC PD02VW MFS 46 55 P, 125.7 lbs (57 kg), 46", 55", 7.87 x 7.87" (200 x 200 mm), 23.6 x 15.7" (600 x 400 mm)

Long summary description NEC PD02VW MFS 46 55 P 55" Black:

NEC PD02VW MFS 46 55 P. Maximum weight capacity: 125.7 lbs (57 kg), Minimum screen size: 46", Maximum screen size: 55", Minimum VESA mount: 7.87 x 7.87" (200 x 200 mm), Maximum VESA mount: 23.6 x 15.7" (600 x 400 mm). Product color: Black

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.