location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

iRobot Roomba 886 + Scooba 450 robot vacuum Bagless Black, Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
iRobot Check ‘iRobot’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Roomba 886 + Scooba 450
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
R886S450
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8594172540478
Category:
Vacuum cleaners which are operated robotically. Generally used in large industrial spaces.
Robot Vacuums Check ‘iRobot’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by iRobot: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12736
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points iRobot Roomba 886 + Scooba 450 robot vacuum Bagless Black, Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Bagless Black, Gray
  • - HEPA filtration system
  • - 58 dB
  • - Runtime: 60 min Charging time: 3 h
Long product name iRobot Roomba 886 + Scooba 450 robot vacuum Bagless Black, Gray :
The short editorial description of iRobot Roomba 886 + Scooba 450 robot vacuum Bagless Black, Gray

Roomba 886, 3.8 Kg, 58 dB, HEPA, 60 min + iRobot Scooba 450
More>>>
Short summary description iRobot Roomba 886 + Scooba 450 robot vacuum Bagless Black, Gray:
This short summary of the iRobot Roomba 886 + Scooba 450 robot vacuum Bagless Black, Gray data-sheet is auto-generated and uses the product title and the first six key specs.

iRobot Roomba 886 + Scooba 450, Bagless, Black, Gray, Round, 58 dB, Carpet, Laminate, Linoleum, Parquet, Wood, 60 min

Long summary description iRobot Roomba 886 + Scooba 450 robot vacuum Bagless Black, Gray:
This is an auto-generated long summary of iRobot Roomba 886 + Scooba 450 robot vacuum Bagless Black, Gray based on the first three specs of the first five spec groups.

iRobot Roomba 886 + Scooba 450. Dust container type: Bagless, Product color: Black, Gray, Shape: Round. Noise level: 58 dB, Floor surfaces supported: Carpet, Laminate, Linoleum, Parquet, Wood. Runtime: 60 min, Charging time: 3 h, AC input voltage: 240 V. Diameter: 13.9" (35.3 cm), Height: 3.62" (92 mm), Weight: 8.38 lbs (3.8 kg). Package width: 5.51" (140 mm), Package depth: 20.5" (520 mm), Package height: 16.5" (420 mm)

Source Testseek summary Average rating
Reviews
Updated:
2018-08-24 04:36:19
Uk has collected 1 expert review for iRobot Roomba 886 + Scooba 450 robot vacuum Bagless Black, Grey but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Brand Image Article code product Stock Price from
iRobot

iRobot Roomba 866 robot vacuum Bagless Black
(show image)
R866040 Roomba 866 0.00
(excl. VAT)
0 (incl. VAT)