location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

USRobotics 56K V.92 Message modem 56 Kbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
USRobotics Check ‘USRobotics’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
56K V.92 Message Modem
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
USR015668B show
Show alternative article codes used in the online market place
Category:
Device which converts digital data from computers into electric signals which can be transmitted over a telephone line, and convert electric signals which it receives into digital data for computers.
Modems Check ‘USRobotics’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by USRobotics: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18045
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jun 2023 08:11:26
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 2 Year
Long product name USRobotics 56K V.92 Message modem 56 Kbit/s :
The short editorial description of USRobotics 56K V.92 Message modem 56 Kbit/s

56K V.92 Message Modem
More>>>
Short summary description USRobotics 56K V.92 Message modem 56 Kbit/s:
This short summary of the USRobotics 56K V.92 Message modem 56 Kbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

USRobotics 56K V.92 Message Modem, 56 Kbit/s, External, V.92 56K ITU V.90 56K ITU V.34 33.6K ITU ITU & Bell standards 56K - 1200 bps V.80 video..., PC, Windows 95/98/Me/NT 4.0/2000/XP, CD-ROM

Long summary description USRobotics 56K V.92 Message modem 56 Kbit/s:
This is an auto-generated long summary of USRobotics 56K V.92 Message modem 56 Kbit/s based on the first three specs of the first five spec groups.

USRobotics 56K V.92 Message Modem. Modem speed: 56 Kbit/s, Type: External. Supported protocols: V.92 56K ITU V.90 56K ITU V.34 33.6K ITU ITU & Bell standards 56K - 1200 bps V.80 video.... Compatibility: PC. Compatible operating systems: Windows 95/98/Me/NT 4.0/2000/XP, Minimum system requirements: CD-ROM. I/O ports: 1x RJ-11 1x Parallel 1x Headset jack 1x Power

Brand Image Article code product Stock Price from
USRobotics

USRobotics 56K V.92 External Faxmodem USB modem 56 Kbit/s
(show image)
USR015633B 56K V.92 External Faxmodem USB 0.00
(excl. VAT)
0 (incl. VAT)
USRobotics

USRobotics 56K V.92 External Faxmodem USB modem 56 Kbit/s
(show image)
USR015633 56K V.92 External Faxmodem USB 0.00
(excl. VAT)
0 (incl. VAT)
USRobotics

USRobotics Courier 56K V.92 Business modem 56 Kbit/s
(show image)
USR013453B Courier 56K V.92 Business Modem 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)