location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC Back-UPS CS 500 USB/Serial GR uninterruptible power supply (UPS) 0.5 kVA 300 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Back-UPS CS 500 USB/Serial GR
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BK500-UK
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 102664
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:36:06
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 2 years repair or replace
Long product name APC Back-UPS CS 500 USB/Serial GR uninterruptible power supply (UPS) 0.5 kVA 300 W :
The short editorial description of APC Back-UPS CS 500 USB/Serial GR uninterruptible power supply (UPS) 0.5 kVA 300 W

APC Back-UPS CS, 500VA/300W, Input 230V/ Output 230V, Interface Port DB-9 RS-232, USB
More>>>
APC Back-UPS CS 500 USB/Serial GR uninterruptible power supply (UPS) 0.5 kVA 300 W:
The official marketing text of APC Back-UPS CS 500 USB/Serial GR uninterruptible power supply (UPS) 0.5 kVA 300 W as supplied by the manufacturer

Features
Addl Surge Protected Outlets, Audible Alarms, Hot Swap Batteries, Internet FAX - modem - DSL surge protection, Lightning and Surge Protection, Modem Protection, Software, Status Indicator LED's, Unattended Safe & Graceful Shutdown, USB Connectivity, User Replaceable batteries
Includes
CD with software, USB cable, User Manual

Short summary description APC Back-UPS CS 500 USB/Serial GR uninterruptible power supply (UPS) 0.5 kVA 300 W:
This short summary of the APC Back-UPS CS 500 USB/Serial GR uninterruptible power supply (UPS) 0.5 kVA 300 W data-sheet is auto-generated and uses the product title and the first six key specs.

APC Back-UPS CS 500 USB/Serial GR, 0.5 kVA, 300 W, 300 J, 2.4 min, 13.9 min, APC Replacement Battery RBC2

Long summary description APC Back-UPS CS 500 USB/Serial GR uninterruptible power supply (UPS) 0.5 kVA 300 W:
This is an auto-generated long summary of APC Back-UPS CS 500 USB/Serial GR uninterruptible power supply (UPS) 0.5 kVA 300 W based on the first three specs of the first five spec groups.

APC Back-UPS CS 500 USB/Serial GR. Output power capacity: 0.5 kVA, Output power: 300 W, Surge energy rating: 300 J. Typical backup time at full load: 2.4 min, Typical backup time at half load: 13.9 min, Replacement battery cartridge: APC Replacement Battery RBC2. Product color: Beige. Bundled software: PowerChute Personal Edition includes: - PowerChute Personal Edition v 1.3.1 - Release notes -.... Quantity per pallet: 96 pc(s)

Features
Output power capacity *
0.5 kVA
Output power *
300 W
Surge energy rating
300 J
Battery
Typical backup time at full load
2.4 min
Typical backup time at half load
13.9 min
Replacement battery cartridge
APC Replacement Battery RBC2
Design
Product color *
Beige
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 45 °C
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Packaging data
Bundled software
PowerChute Personal Edition includes: - PowerChute Personal Edition v 1.3.1 - Release notes - PowerChute Personal Edition v 1.3.1 - Release notes in French - PowerChute Personal Edition v 1.3.1 - Release notes in German - PowerChute Personal Edition v 1.3.1 - Release notes in Hungarian - PowerChute Personal Edition v 1.3.1 - Release notes in Polish - PowerChute Personal Edition v 1.3.1 - Release notes in Russian - PowerChute Personal Edition v 1.3.1 - Release notes in Spanish - PowerChute Personal Edition v 1.3.1 for Windows 2000 - PowerChute Personal Edition v 1.3.1 for Windows 2003 - PowerChute Personal Edition v 1.3.1 for Windows XP - PowerChute Personal Edition v1.2 ReadMe - PowerChute Personal Edition v1.2.1 for Mac OS X - PowerChute Personal Edition v1.3.1 for Mac OSX (10.2) - PowerChute Personal Edition v1.3.1 for Windows 98/Me - PowerChute Personal Edition v1.3.1 ReadMe APC Shutdown Manager includes: - APC Shutdown Manager Patch for Mac OS 9.0.4 running ver 1.0 (HQX format) - APC Shutdown Manager Patch for Mac OS 9.0.4 running ver 1.0 .SIT - APC Shutdown Manager Patch for Mac OS 9.0.4 running ver 1.0 F (HQX format - APC Shutdown Manager Patch for Mac OS 9.0.4 running ver 1.0 F SIT - APC Shutdown Manager Patch for Mac OS 9.0.4 running ver 1.0 G (HQX format - APC Shutdown Manager Patch for Mac OS 9.0.4 running ver 1.0 G SIT - APC Shutdown Manager Users Guide - APC Shutdown Manager V1.0.1 French - Main Installer .HQX - APC Shutdown Manager V1.0.1 French - Main Installer .SIT - APC Shutdown Manager V1.0.1 German - Main Installer .HQX - APC Shutdown Manager V1.0.1 German - Main Installer .SIT - APC Shutdown Manager V1.0.1 Main Installer .SIT - APC Shutdown Manager Ver 1.0.1readme file
Logistics data
Quantity per pallet
96 pc(s)
Other features
Battery type
Maintenance-free sealed Lead-Acid battery with suspended electrolyte: leakproof
Interface
DB-9 RS-232, USB
Output connections
(3)IEC 320 C13 (1)IEC 320 C13 (Surge) (2)IEC Jumpers
Input connection type
IEC-320-C14 inlet
Dimensions (WxDxH)
6.69 x 3.54 x 11" (170 x 90 x 280 mm)
Nominal output voltage
230 V
Filtering description
5% IEEE/UL 1449
Nominal input voltage
230 V
Country Distributor
United Kingdom 1 distributor(s)