location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trust 4 Port USB2 Hub HU-4140p 480 Mbit/s Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trust Check ‘Trust’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4 Port USB2 Hub HU-4140p
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
13070
Category:
An interface is a point of interaction with software, hardware or peripheral devices such as a computer monitor or keyboard. An interface hub is where there are several interfaces together in one place.
Interface Hubs Check ‘Trust’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trust: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 71710
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Feb 2024 14:02:45
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Trust 4 Port USB2 Hub HU-4140p 480 Mbit/s Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Ports quantity: 4
  • - 480 Mbit/s
  • - Silver
Guarantee: All our current products have a two year manufacturers warranty period beginning from the purchase date.
Long product name Trust 4 Port USB2 Hub HU-4140p 480 Mbit/s Silver :
The short editorial description of Trust 4 Port USB2 Hub HU-4140p 480 Mbit/s Silver

4 Port USB2 Hub HU-4140p (4 Port Compact USB 2.0 Hub 420T)
More>>>
Trust 4 Port USB2 Hub HU-4140p 480 Mbit/s Silver:
The official marketing text of Trust 4 Port USB2 Hub HU-4140p 480 Mbit/s Silver as supplied by the manufacturer

Compact 4 port high speed USB 2.0 HUB, ideal for notebook users
Up to 480Mbps data transfer speed, 40x faster than USB1.1
Connect up to four high speed USB peripherals to one USB 2.0 port
Outputs protected against over current
Including protective carry bag and velcro tape
Item number: 13070

Short summary description Trust 4 Port USB2 Hub HU-4140p 480 Mbit/s Silver:
This short summary of the Trust 4 Port USB2 Hub HU-4140p 480 Mbit/s Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Trust 4 Port USB2 Hub HU-4140p, 480 Mbit/s, Silver, USB(USB 2.0 preferred), Windows 98SE, ME, 2000 / XP , USB 2.0, 1.97 x 2.76 x 0.984" (50 x 70 x 25 mm), 4 x USB

Long summary description Trust 4 Port USB2 Hub HU-4140p 480 Mbit/s Silver:
This is an auto-generated long summary of Trust 4 Port USB2 Hub HU-4140p 480 Mbit/s Silver based on the first three specs of the first five spec groups.

Trust 4 Port USB2 Hub HU-4140p. Data transfer rate: 480 Mbit/s, Product color: Silver. Minimum system requirements: USB(USB 2.0 preferred), Windows 98SE, ME, 2000 / XP . Interface: USB 2.0, Dimensions (WxDxH): 1.97 x 2.76 x 0.984" (50 x 70 x 25 mm). I/O ports: 4 x USB. Technical features: 40 x faster than USB 1.1, Output over current protection, Fully Windows Plug & Play

Ports & interfaces
I/O ports
4 x USB
Ports quantity *
4
Features
Data transfer rate *
480 Mbit/s
Product color
Silver
System requirements
Minimum system requirements
USB(USB 2.0 preferred), Windows 98SE, ME, 2000 / XP
Other features
Interface
USB 2.0
Mac compatibility
Yes
Dimensions (WxDxH)
1.97 x 2.76 x 0.984" (50 x 70 x 25 mm)
Technical features
40 x faster than USB 1.1, Output over current protection, Fully Windows Plug & Play
Brand Image Article code product Stock Price from
Trust 4 Port USB2 Triangular Hub HU-4840 480 Mbit/s Black Trust 4 Port USB2 Triangular Hub HU-4840 480 Mbit/s Black
(show image)
15006 4 Port USB2 Triangular Hub HU-4840 0.00
(excl. VAT)
0 (incl. VAT)
Trust 4 Port Mini USB 2.0 Design Hub HU-3340m 480 Mbit/s Silver Trust 4 Port Mini USB 2.0 Design Hub HU-3340m 480 Mbit/s Silver
(show image)
14251 4 Port Mini USB 2.0 Design Hub HU-3340m 0.00
(excl. VAT)
0 (incl. VAT)
Trust 4 Port USB2 Powered Hub HU-5640T 480 Mbit/s Black Trust 4 Port USB2 Powered Hub HU-5640T 480 Mbit/s Black
(show image)
14380 4 Port USB2 Powered Hub HU-5640T 0.00
(excl. VAT)
0 (incl. VAT)
Trust 4 Port USB Hub HU-1240Tp 12 Mbit/s Black Trust 4 Port USB Hub HU-1240Tp 12 Mbit/s Black
(show image)
14378 4 Port USB Hub HU-1240Tp 0.00
(excl. VAT)
0 (incl. VAT)
Trust 4 Port USB2 Hub HU-4240Tp 480 Mbit/s Black Trust 4 Port USB2 Hub HU-4240Tp 480 Mbit/s Black
(show image)
14379 4 Port USB2 Hub HU-4240Tp 0.00
(excl. VAT)
0 (incl. VAT)