location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips SatinShave Advanced BRL140/10 women's shaver 1 head(s) Trimmer Pink, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SatinShave Advanced
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SatinShave Advanced BRL140/10 Wet and Dry electric shaver
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BRL140/10
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103774037
Category:
Electric razor used by women to remove body hair.
Women's Shavers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 98769
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Jul 2024 02:46:43
The date of the most recent change of the data-sheet in Icecat's system
Philips BRL140/10 user manual (1.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Important Information Manual (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips SatinShave Advanced BRL140/10 women's shaver 1 head(s) Trimmer Pink, White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Floating foil
  • - Battery indicator light
  • - Wet and dry use
  • - Pearl-tip trimmer
  • - Ergonomic S-shaped handle
Long product name Philips SatinShave Advanced BRL140/10 women's shaver 1 head(s) Trimmer Pink, White :
The short editorial description of Philips SatinShave Advanced BRL140/10 women's shaver 1 head(s) Trimmer Pink, White

Philips SatinShave Advanced Wet and Dry electric shaver
More>>>
Philips SatinShave Advanced BRL140/10 women's shaver 1 head(s) Trimmer Pink, White:
The official marketing text of Philips SatinShave Advanced BRL140/10 women's shaver 1 head(s) Trimmer Pink, White as supplied by the manufacturer

Glides smoothly for a skin-friendly shave
Experience a close yet gentle shave on your legs and body. The SatinShave Advanced ladyshaver gives you smooth skin, even in the bath or shower. Achieve hair-free skin without irritation, easily and conveniently.

Short summary description Philips SatinShave Advanced BRL140/10 women's shaver 1 head(s) Trimmer Pink, White:
This short summary of the Philips SatinShave Advanced BRL140/10 women's shaver 1 head(s) Trimmer Pink, White data-sheet is auto-generated and uses the product title and the first six key specs.

Philips SatinShave Advanced BRL140/10, 1 head(s), Pink, White, Lithium-Ion (Li-Ion), 8 V, 8 h, 60 min

Long summary description Philips SatinShave Advanced BRL140/10 women's shaver 1 head(s) Trimmer Pink, White:
This is an auto-generated long summary of Philips SatinShave Advanced BRL140/10 women's shaver 1 head(s) Trimmer Pink, White based on the first three specs of the first five spec groups.

Philips SatinShave Advanced BRL140/10. Number of shaver heads: 1 head(s), Product color: Pink, White. Battery technology: Lithium-Ion (Li-Ion), Input voltage: 8 V, Charging time: 8 h

Battery indicator light
Battery indicator light

Battery indicator light shows when your shaver is charging or has a full or low battery.

First epilator with S-shaped handle
First epilator with S-shaped handle

The ergonomic S-shaped handle is easy to steer for maximum control and better reach with natural and precise movements, all over your body.

Floating foil for an even shave
Floating foil for an even shave

The floating foil glides naturally over your curves and contours, maintaining close contact with your skin for an even shave.

Pearl-tip trimmers protect from scratches
Pearl-tip trimmers protect from scratches

The rounded pearl-tip trimmers in front of and behind the shaving foil keep the shaver gliding smoothly over your skin and prevent scratches for a skin-friendly shave.

Wet and dry for use in bath or shower
Wet and dry for use in bath or shower

For a gentle and comfortable use during your shower or bath routine with anti-slip grip for optimal wet and dry use.

Features
Number of shaver heads *
1 head(s)
Trimmer *
Yes
Waterproof
Yes
Wet & Dry
Yes
Product color *
Pink, White
Number of shaver blades *
1
Precision trimmer *
No
Facial trimmer *
No
Ice epilation *
No
Pouch
Yes
Cordless
Yes
Features
Ergonomic grip
Yes
Power
Battery technology
Lithium-Ion (Li-Ion)
Rechargeable *
Yes
Input voltage
8 V
Battery capacity indicator
Yes
Charging time
8 h
Operating time
60 min
Battery low indication
Yes
Packaging content
Cleaning brush
Yes