Paulmann 926.10 Recessed lighting spot LED 8 W

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11595
Info modified on:
27 May 2024, 12:19:19
Long product name Paulmann 926.10 Recessed lighting spot LED 8 W:

Recessed panel Premium Line 8 W LED brushed aluminium Warm white, square, 1 pc. set

Short summary description Paulmann 926.10 Recessed lighting spot LED 8 W:

Paulmann 926.10, Recessed lighting spot, 1 bulb(s), LED, 8 W, 2700 K, Aluminum

Long summary description Paulmann 926.10 Recessed lighting spot LED 8 W:

Paulmann 926.10. Product type: Recessed lighting spot, Suitable for indoor use, Plafond shape: Square. Number of bulbs: 1 bulb(s), Bulb type: LED, Total power: 8 W, Color temperature (max): 2700 K, Luminous flux: 500 lm. Input voltage: 230 V. Product color: Aluminum

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.