location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Paulmann 925.24 Recessed lighting spot Non-changeable bulb(s) LED

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Paulmann Check ‘Paulmann’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
925.24
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
92524 show
Show alternative article codes used in the online market place
Category:
Small, often powerful, light which illuminates in a 'spotlight' effect.
Spotlights Check ‘Paulmann’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Paulmann: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35732
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:21:18
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (3.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
montage (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Paulmann 925.24 Recessed lighting spot Non-changeable bulb(s) LED
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Recessed lighting spot Square LED Aluminum
  • - IP23 Protection class: II
  • - Non-changeable bulb(s) 9 W
  • - 3000 K
Long product name Paulmann 925.24 Recessed lighting spot Non-changeable bulb(s) LED :
The short editorial description of Paulmann 925.24 Recessed lighting spot Non-changeable bulb(s) LED

3x3 W, 230 V, 3000 K, 354 cd
More>>>
Short summary description Paulmann 925.24 Recessed lighting spot Non-changeable bulb(s) LED:
This short summary of the Paulmann 925.24 Recessed lighting spot Non-changeable bulb(s) LED data-sheet is auto-generated and uses the product title and the first six key specs.

Paulmann 925.24, Recessed lighting spot, Non-changeable bulb(s), 1 bulb(s), LED, 3000 K, Aluminum

Long summary description Paulmann 925.24 Recessed lighting spot Non-changeable bulb(s) LED:
This is an auto-generated long summary of Paulmann 925.24 Recessed lighting spot Non-changeable bulb(s) LED based on the first three specs of the first five spec groups.

Paulmann 925.24. Product type: Recessed lighting spot. Fitting/cap type: Non-changeable bulb(s). Suitable for indoor use, Plafond shape: Square. Number of bulbs: 1 bulb(s), Bulb type: LED, Color temperature (max): 3000 K. International Protection (IP) code: IP23. Input voltage: 230 V. Product color: Aluminum

Country Distributor
Deutschland 1 distributor(s)