location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo DUAL PLATFORM STAND Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LENOVO DUAL PLATFORM STAND
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4XF0L37598
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190404576260 show
Category:
Devices used to rest and support laptops to make then easier to use.
Laptop Stands Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 205005
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Aug 2024 07:09:32
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 1 year
Long product name Lenovo DUAL PLATFORM STAND Black :
The short editorial description of Lenovo DUAL PLATFORM STAND Black

Dual Platform Notebook and Monitor Stand
More>>>
Lenovo DUAL PLATFORM STAND Black:
The official marketing text of Lenovo DUAL PLATFORM STAND Black as supplied by the manufacturer

Integrates laptop, dock, and monitor, into one convenient work space. Raises the monitor up to ergonomic viewing height. Tiny can be also be attached to this stand.

Short summary description Lenovo DUAL PLATFORM STAND Black:
This short summary of the Lenovo DUAL PLATFORM STAND Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo DUAL PLATFORM STAND, Black, 13.8" (350 mm), 17.1" (435 mm), 5.31" (135 mm), 5.58 lbs (2.53 kg), -5 - 40 °C

Long summary description Lenovo DUAL PLATFORM STAND Black:
This is an auto-generated long summary of Lenovo DUAL PLATFORM STAND Black based on the first three specs of the first five spec groups.

Lenovo DUAL PLATFORM STAND. Product color: Black. Width: 13.8" (350 mm), Depth: 17.1" (435 mm), Height: 5.31" (135 mm)

Design
Product color *
Black
Weight & dimensions
Width
13.8" (350 mm)
Depth
17.1" (435 mm)
Height
5.31" (135 mm)
Weight & dimensions
Weight
5.58 lbs (2.53 kg)
Operational conditions
Operating temperature (T-T)
-5 - 40 °C
Logistics data
Harmonized System (HS) code
84733080
Country Distributor
France 1 distributor(s)
Italia 2 distributor(s)
Sverige 1 distributor(s)
Deutschland 1 distributor(s)
Suomi 2 distributor(s)
United Kingdom 1 distributor(s)