location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Galaxy J3 SM-J320F 5" Android 5.1 4G Micro-USB 1.5 GB 8 GB 2600 mAh Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Galaxy
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
J3
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SM-J320F
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SM-J320FZKD show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806088344737
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 133024
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:05:27
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung Galaxy J3 SM-J320F 5" Android 5.1 4G Micro-USB 1.5 GB 8 GB 2600 mAh Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 5" 1280 x 720 pixels
  • - 1.5 GHz
  • - 1.5 GB 8 GB MicroSD (TransFlash) 128 GB
  • - 4G MicroSIM
  • - 802.11b, 802.11g, Wi-Fi 4 (802.11n) Bluetooth 4.1
  • - Single camera 8 MP
  • - 2600 mAh
  • - Android 5.1
Long product name Samsung Galaxy J3 SM-J320F 5" Android 5.1 4G Micro-USB 1.5 GB 8 GB 2600 mAh Black :
The short editorial description of Samsung Galaxy J3 SM-J320F 5" Android 5.1 4G Micro-USB 1.5 GB 8 GB 2600 mAh Black

5" sAMOLED 720x1280 (HD), 1.5GHz Quad Core, 8MP/5MP, 2600mAh, 1.5GB LPDDR3 RAM, Android
More>>>
Samsung Galaxy J3 SM-J320F 5" Android 5.1 4G Micro-USB 1.5 GB 8 GB 2600 mAh Black:
The official marketing text of Samsung Galaxy J3 SM-J320F 5" Android 5.1 4G Micro-USB 1.5 GB 8 GB 2600 mAh Black as supplied by the manufacturer

Reliable. Smart. And designed for you. The Samsung Galaxy J3 lets you do everything you love on a phone you trust. Stay connected with your friends and family on a vibrant HD display. Listen, view and game more on the go with expandable memory. And get to everything quickly with Easy Mode. Packed with essentials, the Galaxy J3 has what you need to do what you want.

Screen
Whether you’re scrolling through photos or connecting with friends and family, you’ll get a bright, full picture on the 5.0" HD Super AMOLED display.

Expandable Memory
Expandable Memory With 16GB1 of built-in memory, you can store more than 5,000 photos or 2,500 songs2 directly on your device. Get up to an additional 128GB of memory with a microSD™ card3 so you can you can enjoy more of your favorite music, photos and games on the go.

Easy Mode
Simplify your experience when you turn on Easy Mode. Featuring fewer, larger icons and simpler app interactions, Easy Mode lets you get to your favorites quickly.

Short summary description Samsung Galaxy J3 SM-J320F 5" Android 5.1 4G Micro-USB 1.5 GB 8 GB 2600 mAh Black:
This short summary of the Samsung Galaxy J3 SM-J320F 5" Android 5.1 4G Micro-USB 1.5 GB 8 GB 2600 mAh Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung Galaxy J3 SM-J320F, 5", 1.5 GB, 8 GB, 8 MP, Android 5.1, Black

Long summary description Samsung Galaxy J3 SM-J320F 5" Android 5.1 4G Micro-USB 1.5 GB 8 GB 2600 mAh Black:
This is an auto-generated long summary of Samsung Galaxy J3 SM-J320F 5" Android 5.1 4G Micro-USB 1.5 GB 8 GB 2600 mAh Black based on the first three specs of the first five spec groups.

Samsung Galaxy J3 SM-J320F. Display diagonal: 5", Display resolution: 1280 x 720 pixels. Processor frequency: 1.5 GHz. RAM capacity: 1.5 GB, RAM type: LPDDR3, Internal storage capacity: 8 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. Operating system installed: Android 5.1. Battery capacity: 2600 mAh. Product color: Black. Weight: 4.87 oz (138 g)

Display
Display diagonal *
5"
Display technology marketing name
Super AMOLED
Panel type
OLED
Display resolution *
1280 x 720 pixels
Touch technology
Multi-touch
Touchscreen type
Capacitive
Processor
Processor cores
4
Processor frequency *
1.5 GHz
Storage
RAM capacity *
1.5 GB
RAM type
LPDDR3
Internal storage capacity *
8 GB
Compatible memory cards *
MicroSD (TransFlash)
Maximum memory card size
128 GB
USB mass storage
Yes
Camera
Rear camera resolution (numeric) *
8 MP
Rear camera resolution
2576 x 1932 pixels
Digital zoom
4x
Front camera type *
Single camera
Front camera resolution (numeric) *
5 MP
Rear camera flash *
Yes
Flash type
LED
Maximum frame rate
30 fps
Resolution at capture speed
1280×720@30fps
Video recording modes
720p
Rear camera type *
Single camera
Auto focus
Yes
Zoom capability
Yes
Video recording
Yes
Geotagging
Yes
Network
Mobile network generation *
4G
SIM card type *
MicroSIM
2G standards
GSM
3G standards *
UMTS
4G standard *
LTE
Wi-Fi *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Bluetooth *
Yes
Bluetooth version
4.1
Bluetooth profiles
A2DP, AVRCP, HFP, HOGP, HSP, MAP, OPP, PAN, PBAP
2G bands (primary SIM)
850, 900, 1800, 1900 MHz
3G bands supported
850, 900, 1900, 2100 MHz
4G bands supported
800, 850, 900, 1800, 2100, 2600 MHz
Tethering (modem-mode)
Yes
Wi-Fi Direct
Yes
Subscription
Subscription type *
No subscription
Ports & interfaces
USB port *
Yes
USB connector type
Micro-USB
USB version
2.0
Headphone connectivity
3.5 mm
Messaging
Short Message Service (SMS)
Yes
Messaging
Multimedia Messaging Service (MMS)
Yes
Instant messaging (IM)
Yes
Chat
Yes
E-mail
Yes
Design
Form factor *
Bar
Product color *
Black
Performance
Personal info management (PIM)
Alarm clock, Calculator, Calendar, Notes
Speakerphone
Yes
Flight mode
Yes
Personalization
Icons, Menu, Widgets
Support for contact groups
Yes
Microphone mute
Yes
Themes
Wallpapers
Vibrating alert
Yes
Navigation
Assisted GPS (A-GPS)
Yes
GPS (satellite)
Yes
GLONASS
Yes
Position location *
Yes
Multimedia
FM radio
Yes
Audio formats supported
3GA, AAC, AMR, AWB, FLAC, IMY, M4A, Mid, MIDI, MP3, MXMF, OGG, OTA, RTTTL, RTX, WAV, WMA, XMF
Video formats supported
3G2, 3GP, ASF, AVI, M4V, MKV, MP4, WEBM, WMV
Call management
Call waiting
Yes
Call divert
Yes
Call hold
Yes
Caller ID
Yes
Conference call
Yes
Speed dialing
Yes
Call timer
Yes
Software
Platform *
Android
Operating system installed *
Android 5.1
App distribution platform
Google Play
Google applications
Google Maps, Google Play, YouTube
Battery
Battery capacity *
2600 mAh
Browsing time (Wi-Fi)
11 h
Browsing time (3G)
9 h
Browsing time (4G)
11 h
Sensors
Proximity sensor
Yes
Accelerometer
Yes
Ambient light sensor
Yes
Orientation sensor
Yes
Weight & dimensions
Width
2.8" (71 mm)
Depth
0.311" (7.9 mm)
Height
5.6" (142.3 mm)
Weight *
4.87 oz (138 g)
Certificates
Head SAR (EU)
0.477 W/kg
Body SAR (EU)
1.27 W/kg
Packaging content
AC adapter included
Yes
Other features
Touchscreen
Yes
Source Testseek summary Average rating
Reviews
Updated:
2016-10-29 04:48:41
Uk has collected 110 expert reviews for Samsung Galaxy J3 SM-J320F 12.7 cm (5") Android 5.1 4G Micro-USB 1.5 GB 8 GB 2600 mAh Black and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
71%
Source Review comments Score
techradar.com/au/
Updated:
2016-10-29 04:48:41
Not every phone can be the Samsung Galaxy S7. For one thing, not everyone can afford a Galaxy S7 – but for a while Samsung went dark on budget phones, to the disappointment of fans of the brand who lacked capacious wallets.However, it's fired out loads...
Good Affordable, Similar dimensions to an S7, Colorrich screen...
Bad Annoying manual brightness, Not very powerful, Camera worse than best alternatives...
Bottom line With a bright screen and slim design the Samsung Galaxy J3 makes a good first impression, but annoyances like a lack of auto brightness hold it back from greatness...
60%
trustedreviews.com
Updated:
2016-10-29 04:48:41
What is the Samsung Galaxy J3? The Samsung Galaxy J3 is an affordable phone, the sort of handset you might buy outright to avoid signing up for a contract lasting longer than some marriages. It can be had for less than £150, but still includes a few highe...
Good Neat S7-a-like design, Punchy screen...
Bad Mediocre performance, Unremarkable camera, Annoying manual brightness screen...
Bottom line Samsung Galaxy J3 – Camera There are many important areas in which the Samsung Galaxy J3 makes compromises compared to what you'll find elsewhere for the price. In terms of the camera, the J3 includes an 8-megapixel f/2.2 on the rear, where several phones...
60%
techradar.com
Updated:
2016-10-29 04:48:41
Not every phone can be the Samsung Galaxy S7. For one thing, not everyone can afford a Galaxy S7 – but for a while Samsung went dark on budget phones, to the disappointment of fans of the brand who lacked capacious wallets.However, it's fired out loads of...
Good Affordable, Similar dimensions to an S7, Color, rich screen...
Bad Annoying manual brightness, Not very powerful, Camera worse than best alternatives...
Bottom line With a bright screen and slim design the Samsung Galaxy J3 makes a good first impression, but annoyances like a lack of auto brightness hold it back from greatness...
60%
alphr.com
Updated:
2016-10-29 04:48:41
With the number of different smartphone models Samsung kicks out every year, it's a surprise it isn't more successful with its budget models. However, this is a market it's had trouble cracking, with its budget offerings lagging a long way behind the Moto...
Bottom line The Samsung Galaxy J3 is a great budget smartphone. It's reasonably well made and has a great screen that leaves me wondering why more manufacturers don't specify AMOLED panels on their cheap handsets.The biggest problem the Galaxy J3 faces is the fact th...
80%
mobilephones.com
Updated:
2016-10-29 04:48:41
Build QualityPhone Set UpFeaturesCamera & VideoBattery LifeThe Samsung Galaxy J3 offers a rich experience with a budget-friendly price tag. With a from £7.50 entry price on a 24 month contract or from £155 SIM free, the Samsung Galaxy J3 is priced to plea...
Bottom line The Samsung Galaxy J3 is a good smartphone that will attract the attention of those who want the Samsung brand without a hefty price tag.Written by Michael Brown...
77%
expertreviews.co.uk
Updated:
2016-10-29 04:48:41
Much like the J5 and 3rd Gen Moto G, the J3 has a 5in display with a 1,280x720 resolution. However, its AMOLED screen technology blows almost every other budget smartphone out of the water - except the J5, of course - as I measured perfect, inky 0.00cd/m2...
Bottom line The Samsung Galaxy J3 is certainly a respectable budget smartphone for £150, but with very little difference compared to the Galaxy J5 in terms of price - just £10 at the time of writing the review in 2016 - I can't think of any reason why you'd pick this...
60%
techadvisor.co.uk
Updated:
2016-10-29 04:48:41
The J3 is one of the entry-level models in Samsung's Galaxy line-up, and you can buy it in the UK for £150 through distributors such as Mobile Fun. We see whether it's worth your money in our Samsung Galaxy J3 2016 review. See all budget phone reviews...
Bottom line The Samsung Galaxy J3 is a no-frills phone that will suit many users needs, but it's not quite cheap enough for our liking. At £150 it is underpowered and under-featured, though we like the microSD support and removable battery...
60%
3g.co.uk
Updated:
2016-10-29 04:48:41
Few companies can make phones as well as Samsung and with the Galaxy J3 it's seemingly set out to prove that it can deliver impressive hardware even to budget buyers.It doesn't have the flagship build of Samsung's premium phones like the Galaxy S7 , but i...
Good Great screen, Low price, Decent performance...
Bad Plastic build, Few standout features, Little built in storage...
Bottom line The Samsung Galaxy J3 lacks innovation but for the price bracket it's in it barely puts a foot wrong, delivering on almost all fronts...
80%
alphr.com
Updated:
2017-04-26 01:25:57
The Samsung Galaxy J3 has been out some time now, and as Jon says in the review below, it's still worth looking for the Samsung Galaxy J5 if you can find it – or better still, the Moto G4 or Huawei P9 Lite. Better, better still: hang on for the myriad bu...
Bottom line The Samsung Galaxy J3 is a great budget smartphone. It's reasonably well made and has a great screen that leaves me wondering why more manufacturers don't specify AMOLED panels on their cheap handsets.The biggest problem the Galaxy J3 faces is the fact th...
80%
bit.com.au
Updated:
2017-04-26 01:25:57
Samsung might be better known for its premium smartphones, but it also makes some surprisingly good budget handsets. The Samsung Galaxy J3 is one such phone. From just $249, this 5-inch Android smartphone offers some impressive specifications for the pr...
Bottom line The Samsung Galaxy J3 is a great budget smartphone. It's reasonably well made and has a great screen that leaves us wondering why more manufacturers don't specify AMOLED panels on their cheap handsets.The biggest problem the Galaxy J3 faces is the fact th...
83%
alphr.com
Updated:
2017-04-26 01:25:57
With the number of different smartphone models Samsung kicks out every year, it's a surprise it isn't more successful with its budget models. However, this is a market it's had trouble cracking, with its budget offerings lagging a long way behind the Moto...
Bottom line The Samsung Galaxy J3 is a great budget smartphone. It's reasonably well made and has a great screen that leaves me wondering why more manufacturers don't specify AMOLED panels on their cheap handsets.The biggest problem the Galaxy J3 faces is the fact th...
80%
alphr.com
Updated:
2017-05-27 01:27:42
The Samsung Galaxy J3 has now been out for some time, and even when Jon wrote the original review below, it was still worth seeking out the J5 if you could find it. The slow march of time doesn't make the Samsung Galaxy J3 a more appealing prospect, and...
Bottom line The Samsung Galaxy J3 is a great budget smartphone. It's reasonably well made and has a great screen that leaves me wondering why more manufacturers don't specify AMOLED panels on their cheap handsets.The biggest problem the Galaxy J3 faces is the fact th...
80%
91mobiles.com
Updated:
2016-10-29 04:48:41
Even with the onslaught of Chinese players with their feature-packed smartphones at attractive price points, the Korean giant Samsung has been able to maintain its top spot. As per Canalys and IDC, the brand has been able to maintain a healthy lead in com...
Good Decent hardware, Longlasting battery, S Bike mode is extremely useful...
Bad Display isn't as sharp, Average cameras, Older build of Android, Internals not as powerful as the competition...
Bottom line Priced at Rs 8,999, the Samsung Galaxy J3 is priced quite well and sits below other devices from the Korean giant. It fares decently well in the hardware department, be it the display or the cameras or the performance. Where it shines though are highly-pr...
70%
pcmag.com
Updated:
2016-10-29 04:48:41
If you're looking for an affordable phone on a major carrier, you typically need to prepare to make a compromise. The $169.99 (full price) Samsung Galaxy J3 on AT&T doesn't buck this trend, but unlike many other affordable smartphones, you won't be compro...
Good Affordable, Long battery life, Latest Android software, Rich, bright display, Expandable storage and removable battery...
Bad Subpar call quality, Mediocre camera, Significant bloatware...
Bottom line The Samsung Galaxy J3 is an affordable AT&T phone with the latest Android software and super-long battery life...
70%
phonescoop.com
Updated:
2016-10-29 04:48:41
It you want something that's a cut above most budget phones, but don't have the bankroll to pay for a flagship, the Samsung Galaxy J3 is a solid pick from Boost Mobile's lineup. Its looks are just above plebeian, but it performs well enough that it should...
Bottom line The Samsung Galaxy J3 is a simple phone that doesn't necessarily aim high, but hits the intended mark head on...
60%
tomsguide.com
Updated:
2016-10-29 04:48:41
Smartphones like Samsung's Galaxy J3 offer a compelling lure for bargain hunters: Sacrifice on a few specs, and you can get a device with a sub-$200 price tag. The J3, available through Boost and Virgin Mobile for $180, tries to hold up its end of the dea...
Good Attractive design for a budget phon, Affordabl, Above-average battery life...
Bad Camera takes poor image, Subpar performanc, Underpowered specs...
Bottom line The J3's strengths — its battery life and appealing exterior — can't obscure the device's glaring weaknesses. Even if you can overlook the phone's subpar performance, the blurry images taken by the J3's camera just aren't acceptable in an era when even lo...
100%
notebookcheck.net
Updated:
2017-04-26 01:25:58
Dynamic Duos? Samsung offers an affordable 5-inch smartphone with its Galaxy J3. It still relies on traditional virtues, such as an integrated micro-SD slot and removable battery. But is that enough to survive in the highly competitive low-cost sector?...
Good well built casing, micro-SD slot, App2SD & USB OTG, dual-SIM plus micro-SD slot, decent screen, accurate touchscreen, long battery life, removable battery, LTE support...
Bad no light sensor, no notification LED, primary camera's middling quality, Android 5.1.1 only, GPS module with unstable signal, quiet microphone in hands-free mode, Wi-Fi only in 2.4 GHz band, no Miracast or MHL support, throttling in stress test...
Bottom line The Galaxy J3 (SM-J320F/DS) seems to be a lite version of last year's Galaxy J5 that has recently been replaced by its very visibly revamped Galaxy J5 (2016) successor. The heritage of the older sister model is clearly noticed in the good AMOLED panel and...
81%
recombu.com
Updated:
2017-04-26 01:25:58
The Galaxy J3 is one of the lesser publicised and more affordable offerings in Samsung's 2016 lineup, but is it worth picking up or best left alone?Spearheaded by the likes of 2014's Galaxy Alpha , Samsung has been striving for a more premium look and fee...
Good Great expandability, Bright, vibrant screen, Good battery life...
Bad Incoherent design, Low internal storage, So so performance...
Bottom line The Samsung Galaxy J3 isn't a particularly memorable or innovative phone, but it has its merits. Provided that you can get past the convoluted design, this phone works well as a media player, namely thanks to that punchy screen, great expandability, and d...
60%
laptopmedia.com
Updated:
2017-04-26 01:25:58
The Samsung Galaxy J line includes low and mid-range models, and it is easy to tell their hierarchy – the greater the number after J, the better the specs of the given phone are, and the higher the price, too.In the focus of this review shall be Samsung G...
Good Super AMOLED HD display with high brightenss and contrast levels, Durable battery +  Ultra power saving mode, UI with useful functions and applications, Low exterior temperatures after continuous load, 8MP rear camera with good image quality for the price...
Bad Nothing special in terms of CPU and GPU performance...
Bottom line The Samsung Galaxy J lineup cannot boast with the same premium looks of the Galaxy S or Galaxy A models, but compensates this with a price that's easy on your budget. This is exactly the case with the Galaxy J3 (2016) which comes at a reasonable price and...
0%
phonescoop.com
Updated:
2018-01-12 01:24:40
The Samsung Galaxy J3 Eclipse is an entry-level device sold by Verizon Wireless. This affordable handset has a 5-inch screen, updated design, and just enough personality to keep things interesting. If you don't care about flagships and need something inex...
Bottom line Samsung's Galaxy J3 Eclipse is a fine entry-level handset for the non-discerning user. The phone puts its plastic design to good effect and the small footprint should appeal to those with small hands. It's not rugged, but the J3 is tough enough to handle...
60%
topnewreview.com
Updated:
2018-04-06 08:45:26
Another budget Samsung phoneWe've already tested Samsung's Galaxy J5 – a budget smartphone.Now here's the Galaxy J3 – a budget smartphone. No, it's not a replacement, just yet another option – as if we weren't already overwhelmed by choice these d...
Bottom line A couple of years ago this would have been an amazing budget phone, but now It’s just one of the crowd...
0%
Brand Image Article code product Stock Price from
Samsung Galaxy S5 SM-G900F 5.1" Single SIM Android 4.4.2 4G Micro-USB B 2 GB 16 GB 2800 mAh White Samsung Galaxy S5 SM-G900F 5.1" Single SIM Android 4.4.2 4G Micro-USB B 2 GB 16 GB 2800 mAh White
(show image)
SM-G900FZWA SM-G900F 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)