location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nashua 10-pack CD-R, jewelcase 80min./700MB, 52x 10 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nashua Check ‘Nashua’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
10-pack CD-R, jewelcase 80min./700MB, 52x
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N1102-010-3S
Category:
Recordable CDs (CD-R) on which you can store your data in different formats, depending on the features of your CD/DVD Writer. If you want to record CDs at the maximum speed of your CD/DVD Writer, please make sure you pick CDs that support this speed. ReWritable CDs (CD-RW) are a special type of CD, which you can overwrite time and time again (up to some limited number). Ordinary CDs can only be used once.
Blank CDs Check ‘Nashua’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nashua: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62770
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:02:14
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Nashua 10-pack CD-R, jewelcase 80min./700MB, 52x 10 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - CD-R 700 MB
  • - Recording time: 80 min
  • - CD write speed: 52x
  • - 10 pc(s)
Guarantee: 2 years quality guarantee
Long product name Nashua 10-pack CD-R, jewelcase 80min./700MB, 52x 10 pc(s) :
The short editorial description of Nashua 10-pack CD-R, jewelcase 80min./700MB, 52x 10 pc(s)

10-pack CD-R, jewelcase 80min./700MB, 52x
More>>>
Short summary description Nashua 10-pack CD-R, jewelcase 80min./700MB, 52x 10 pc(s):
This short summary of the Nashua 10-pack CD-R, jewelcase 80min./700MB, 52x 10 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Nashua 10-pack CD-R, jewelcase 80min./700MB, 52x, 52x, CD-R, 700 MB, Jewelcase, 10 pc(s)

Long summary description Nashua 10-pack CD-R, jewelcase 80min./700MB, 52x 10 pc(s):
This is an auto-generated long summary of Nashua 10-pack CD-R, jewelcase 80min./700MB, 52x 10 pc(s) based on the first three specs of the first five spec groups.

Nashua 10-pack CD-R, jewelcase 80min./700MB, 52x. Type: CD-R, CD storage capacity: 700 MB, Quantity per pack: 10 pc(s). CD write speed: 52x. Weight: 17.1 oz (486 g). Package type: Jewelcase. Quantity per pallet: 360 pc(s), Case or master carton quantity: 10 pc(s)

Brand Image Article code product Stock Price from
Nashua

Nashua 10-pack CD-R, slimcase foil 80min/700Mb 52x 10 pc(s)
(show image)
N1102-010-2W 10-pack CD-R, slimcase foil 80min/700Mb 52x 0.00
(excl. VAT)
0 (incl. VAT)
Nashua

Nashua 50-pack CD-R, cakebox 80min./700MB, 52x 50 pc(s)
(show image)
N1102-050-8C 50-pack CD-R, cakebox 80min./700MB, 52x 0.00
(excl. VAT)
0 (incl. VAT)