BaByliss logo

BaByliss T820E beard trimmer 48 0.984" (2.5 cm) Black, Blue

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58433
Info modified on:
14 Nov 2022, 11:19:55
Short summary description BaByliss T820E beard trimmer 48 0.984" (2.5 cm) Black, Blue:

BaByliss T820E, Washable, Oil-free maintenance, Black, Blue

Long summary description BaByliss T820E beard trimmer 48 0.984" (2.5 cm) Black, Blue:

BaByliss T820E. Minimum hair length: 0.0394" (1 mm), Maximum hair length: 0.984" (2.5 cm), Cutter width: 1.38" (3.5 cm). Product color: Black, Blue, Blade material: Stainless steel. Operating time: 60 min, Battery type: Built-in battery

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.