location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon i-SENSYS LBP251dw 2400 x 600 DPI A4 Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
i-SENSYS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LBP251dw
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LBP251DW
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56914
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2023 12:08:53
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Canon i-SENSYS LBP251dw 2400 x 600 DPI A4 Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser
  • - 2400 x 600 DPI
  • - A4 30 ppm
  • - Duplex printing Direct printing
  • - Wi-Fi Ethernet LAN
  • - LCD Built-in display
  • - Maximum duty cycle: 50000 pages per month
  • - Total input capacity: 250 sheets
  • - Internal memory: 512 MB
Long product name Canon i-SENSYS LBP251dw 2400 x 600 DPI A4 Wi-Fi :
The short editorial description of Canon i-SENSYS LBP251dw 2400 x 600 DPI A4 Wi-Fi

A4, Monochrome Laser Beam Printing, 30ppm, 2400 x 600, UFR II, PCL 6, 512MB, USB 2.0, Ethernet, Wi-Fi 802.11 b/g/n, 5-line LCD Display + Numeric keys, 400 x 377 x 298mm, 11.5kg
More>>>
Canon i-SENSYS LBP251dw 2400 x 600 DPI A4 Wi-Fi:
The official marketing text of Canon i-SENSYS LBP251dw 2400 x 600 DPI A4 Wi-Fi as supplied by the manufacturer

Built For Productivity - The Preferred Office Companion
Experience clutter-free productivity with the compact and wireless duplex printing imageCLASS LBP251dw.
- Print speed (A4): up to 30ppm
- FPOT (A4): 6.0secs.
- Max. Paper Input Capacity: Up to 800 sheets
- Print Resolution: up to 1200 x 1200dpi (equivalent)
- Recommended Monthly Print Volume: 500 - 2,500 pages

Automatic Duplex Printing
Do your part for the environment with the automatic duplex printing feature. Print on both sides to reduce paper wastage while reducing the carbon footprint and operational costs.

Wireless Printing
Connect seamlessly with this Wi-Fi, network ready printer. Set up a wireless network for multiple users instantly with just one-touch of the WPS button on the printer and router.

High-Capacity Paper Handling
Other than the standard 250-sheets cassette and 50-sheets multi-purpose tray, the total paper input capacity can be expanded up to 800 sheets with an optional 500-sheet paper feeder, minimizing the need for frequent replenishments.

Built-In PCL language
In addition to Canon's proprietary UFR II print language, the LBP251dw also comes standard with PCL language, ensuring easy integration into most office print environments.

5-Line LCD Display
Navigate and configure the printer setting easily with the 5-line LCD display. More information is now available at a glance, facilitating device management and maintenance.

Mobile Printing Solutions
With Canon's latest mobile business solution, you can print and scan documents, photos, web pages and emails all with just one app.

Short summary description Canon i-SENSYS LBP251dw 2400 x 600 DPI A4 Wi-Fi:
This short summary of the Canon i-SENSYS LBP251dw 2400 x 600 DPI A4 Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Canon i-SENSYS LBP251dw, Laser, 2400 x 600 DPI, A4, 30 ppm, Duplex printing, White

Long summary description Canon i-SENSYS LBP251dw 2400 x 600 DPI A4 Wi-Fi:
This is an auto-generated long summary of Canon i-SENSYS LBP251dw 2400 x 600 DPI A4 Wi-Fi based on the first three specs of the first five spec groups.

Canon i-SENSYS LBP251dw. Print technology: Laser. Maximum duty cycle: 50000 pages per month. Maximum resolution: 2400 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 30 ppm, Duplex printing. Display: LCD. Wi-Fi. Product color: White

Printing
Duplex printing mode
Auto
Color *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
2400 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
30 ppm
Warm-up time
16 s
Warm-up time (from sleep mode)
9 s
Time to first page (black, normal)
6 s
Features
Maximum duty cycle *
50000 pages per month
Recommended duty cycle
500 - 2500 pages per month
Page description languages *
PCL 6, UFRII-LT
Input & output capacity
Total input capacity *
250 sheets
Paper input type
Cassette, Paper tray
Maximum input capacity
800 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Heavy paper, Labels, Plain paper, Postcard, Recycled paper
Multi-purpose tray media types
Envelopes, Labels, Plain paper, Recycled paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive, Legal, Letter, Statement
Envelopes sizes
C5, DL
Paper tray media weight
60 - 120 g/m²
Multi-Purpose Tray media weight
60 - 163 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0, Wireless LAN
Direct printing *
Yes
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Security algorithms
64-bit WEP, 128-bit WEP, HTTPS, SNMP, WPA-AES, WPA-PSK, WPA-TKIP, WPA2-AES, WPA2-PSK
Mobile printing technologies
Apple AirPrint, Canon PRINT Business, Google Cloud Print
Performance
Internal memory *
512 MB
Design
Product color *
White
Built-in display *
Yes
Display
LCD
Color display
No
Touchscreen
No
Display number of lines
5 lines
Power
Power consumption (printing) *
520 W
Power consumption (max)
1150 W
Power consumption (standby)
12.1 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista Home Basic x64, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2003 R2, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2 x64, Windows Server 2008 x64, Windows Server 2012 R2, Windows Server 2012 R2 x64, Windows Server 2012 x64
Operational conditions
Operating temperature (T-T)
10 - 30 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Width
15.7" (400 mm)
Depth
14.8" (377 mm)
Height
11.7" (298 mm)
Weight
25.4 lbs (11.5 kg)
Source Testseek summary Average rating
Reviews
Updated:
2017-05-01 04:58:44
Uk has collected 1 expert review for Canon i-SENSYS LBP251dw 2400 x 600 DPI A4 Wi-Fi and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Source Review comments Score
pcmag.com
Updated:
2018-02-02 01:16:50
A direct competitor to the Dell Smart Printer S2830dn, our Editors' Choice entry-level monochrome laser printer, the Canon imageClass LBP251dw ($209) comes close to the Dell model in print speed, print quality and features, and its list price is $70 less...
Good Outstanding print quality, Respectable print speed, Low price, Two paper-input sources, Expandable paper-input capacity, Relatively small and light, Department ID Manager feature lets you control access by user or group of users...
Bad Slightly high running costs, No memory-drive support...
Bottom line Canon's imageClass LBP251dw monochrome laser prints terrific-looking text, graphics, and grayscale photos at a respectable speed for the price, but lower running costs would increase its overall value...
80%