location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Energy Sistem Sport Headset Wireless In-ear Sports Bluetooth Black, Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Energy Sistem Check ‘Energy Sistem’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Sport
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
425563
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8432426425563
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Energy Sistem: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25754
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Jul 2021 13:41:33
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Energy Sistem Sport Headset Wireless In-ear Sports Bluetooth Black, Blue
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black, Blue Sports In-ear Headset
  • - Wireless Bluetooth 4.1 393.7" (10 m)
  • - Intraaural 20 - 20000 Hz 105 dB
  • - Microphone type: Built-in -42 dB
  • - Lithium-Ion (Li-Ion) 100 mAh
Long product name Energy Sistem Sport Headset Wireless In-ear Sports Bluetooth Black, Blue :
The short editorial description of Energy Sistem Sport Headset Wireless In-ear Sports Bluetooth Black, Blue

Bluetooth 4.1 HSP/HFP/A2DP/AVRCP, 20Hz-20KHz, 100mAh, 16g
More>>>
Short summary description Energy Sistem Sport Headset Wireless In-ear Sports Bluetooth Black, Blue:
This short summary of the Energy Sistem Sport Headset Wireless In-ear Sports Bluetooth Black, Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Energy Sistem Sport, Wireless, 20 - 20000 Hz, Sports, 0.564 oz (16 g), Headset, Black, Blue

Long summary description Energy Sistem Sport Headset Wireless In-ear Sports Bluetooth Black, Blue:
This is an auto-generated long summary of Energy Sistem Sport Headset Wireless In-ear Sports Bluetooth Black, Blue based on the first three specs of the first five spec groups.

Energy Sistem Sport. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Recommended usage: Sports. Headphone frequency: 20 - 20000 Hz. Wireless range: 393.7" (10 m). Weight: 0.564 oz (16 g). Product color: Black, Blue

Country Distributor
United Kingdom 1 distributor(s)