location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Energy Sistem BT1 Headset Wireless Head-band Calls/Music Bluetooth Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Energy Sistem Check ‘Energy Sistem’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BT1
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
424573
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8432426424573
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Energy Sistem: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41736
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:32:20
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Energy Sistem BT1 Headset Wireless Head-band Calls/Music Bluetooth Blue
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Blue Calls/Music Head-band Headset
  • - Wireless Bluetooth 393.7" (10 m)
  • - Circumaural 40 - 20000 Hz 93 dB
  • - Microphone type: Built-in -38 dB
  • - Lithium Polymer (LiPo) 300 mAh
Long product name Energy Sistem BT1 Headset Wireless Head-band Calls/Music Bluetooth Blue :
The short editorial description of Energy Sistem BT1 Headset Wireless Head-band Calls/Music Bluetooth Blue

40Hz-20KHz, Bluetooth 3.0, 300mAh, 93dB, 110g
More>>>
Short summary description Energy Sistem BT1 Headset Wireless Head-band Calls/Music Bluetooth Blue:
This short summary of the Energy Sistem BT1 Headset Wireless Head-band Calls/Music Bluetooth Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Energy Sistem BT1, Wireless, Calls/Music, 40 - 20000 Hz, 3.88 oz (110 g), Headset, Blue

Long summary description Energy Sistem BT1 Headset Wireless Head-band Calls/Music Bluetooth Blue:
This is an auto-generated long summary of Energy Sistem BT1 Headset Wireless Head-band Calls/Music Bluetooth Blue based on the first three specs of the first five spec groups.

Energy Sistem BT1. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Recommended usage: Calls/Music. Headphone frequency: 40 - 20000 Hz. Wireless range: 393.7" (10 m). Weight: 3.88 oz (110 g). Product color: Blue

Country Distributor
United Kingdom 1 distributor(s)