DELL logo

DELL WM326 mouse Office Ambidextrous 1600 DPI

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
417133
Info modified on:
14 Mar 2024, 19:03:11
Long product name DELL WM326 mouse Office Ambidextrous 1600 DPI:

Wireless Mouse-WM326, 1600 dpi

DELL WM326 mouse Office Ambidextrous 1600 DPI:

Tidy up your workspace by reducing cable clutter with the Dell Wireless Mouse-WM326. With a great wireless connection and up to 18 months of battery life, you can enjoy reliable wireless performance day after day. Enjoy the flexibility and freedom of Dell Universal Pairing by connecting up to six peripherals via a single receiver. Featuring a lightweight, curved shape, the mouse is designed to minimize stress in the hand and wrist and can be used in either hand. With seven buttons and a scroll wheel for added functionality, the mouse also features accurate 1600 dpi laser tracking and will respond on virtually any surface.

Enjoy a tidy workspace with wireless connectivity
Reduce cable clutter with the Dell Wireless Mouse-WM326, providing the performance you want in a mouse with none of the wires.

Comfortable new design
Work in comfort thanks to a curved design that feels great in either hand. This lightweight yet compact mouse is designed to minimize stress in the hands and wrist.,

Feature packed
With 1600 dpi laser tracking, the Dell Wireless Mouse-WM326 provides accurate tracking and responds on virtually any surface. The mouse also features seven buttons and includes a scroll wheel for added functionality.

Great for everyday use at home or in the office
Take your work on-the-go with the Dell Wireless Mouse-WM326. With Dell Universal Pairing, you can pair up to six compatible devices with a single receiver, allowing you to wirelessly connect with your keyboards and mice at home, in the office or on the move.

Work and play longer with extended battery life
Up to 18 months of battery life provides you peace of mind knowing that you can stay powered up longer virtually anywhere.

Quick setup and easy installation
Your mouse comes ready to plug and play via the included receiver. No software or drivers are required. However, if you wish to make full use of Dell Universal Pairing technology and connect up to 6 compatible devices with one receiver, please go to Dell.com/pair to download the required software.

Short summary description DELL WM326 mouse Office Ambidextrous 1600 DPI:

DELL WM326, Ambidextrous, 1600 DPI, Black

Long summary description DELL WM326 mouse Office Ambidextrous 1600 DPI:

DELL WM326. Form factor: Ambidextrous. Movement resolution: 1600 DPI, Buttons type: Pressed buttons, Buttons quantity: 4, Scroll type: Wheel. Product color: Black

Specs
Recommended products
Distributors
Loading...
Disclaimer DELL WM326 mouse Office Ambidextrous 1600 DPI 570-AAMI:
Actual configuration might differ from illustration
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.