location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP RP9 magnetic card reader Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RP9
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N3R63AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889296984375 show
Category:
Device which can read magnetic cards. Magnetic cards are a type of card capable of storing data by modifying the magnetism of tiny iron-based magnetic particles on a band of magnetic material on the card.
Magnetic Card Readers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 183370
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jun 2024 12:56:27
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Mar 2022
Product end of life date
More>>>
Short summary description HP RP9 magnetic card reader Black:
This short summary of the HP RP9 magnetic card reader Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP RP9, 1.44" (36.5 mm), 5.08" (129 mm), 2.77" (70.4 mm), Black

Long summary description HP RP9 magnetic card reader Black:
This is an auto-generated long summary of HP RP9 magnetic card reader Black based on the first three specs of the first five spec groups.

HP RP9. Width: 1.44" (36.5 mm), Depth: 5.08" (129 mm), Height: 2.77" (70.4 mm). Product color: Black

Technical details
Media types supported
MSR
USB port
Yes
HP segment
Business
Weight & dimensions
Width
1.44" (36.5 mm)
Weight & dimensions
Depth
5.08" (129 mm)
Height
2.77" (70.4 mm)
Logistics data
Harmonized System (HS) code
84719000
Features
Product color
Black
Country Distributor
France 1 distributor(s)
Italia 2 distributor(s)
Sverige 4 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
Danmark 1 distributor(s)
Norway 1 distributor(s)
Suomi 2 distributor(s)
United Kingdom 1 distributor(s)
United States 1 distributor(s)