location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Seagate Enterprise ST1000NM0045 internal hard drive 3.5" 1 TB SAS

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Seagate Check ‘Seagate’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Enterprise
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Exos 7E8
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ST1000NM0045
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ST1000NM0045
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7636490069321 show
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Seagate’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Seagate: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 181862
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:22:33
The date of the most recent change of the data-sheet in Icecat's system
Seagate ST1000NM0045 user manual (1.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Seagate Enterprise ST1000NM0045 internal hard drive 3.5" 1 TB SAS
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Up to 8 TB capacity, SAS or SATauthentic A interface
  • - Easy integration into replicated or RAID bulk storage systems
  • - Supports enterprise-class nearline workloads of up 550 TB/yr
  • - Advanced Write Cache translates into the industry's best response times and the fastest data transfers
  • - Seagate Secure™ capabilities ensure and trusted products from a secure supply chain, available with hardware-based encryption (SED), Instant Secure Erase (ISE), TAA compliance and FIPS 140-2
Guarantee: 5 years limited
Long product name Seagate Enterprise ST1000NM0045 internal hard drive 3.5" 1 TB SAS :
The short editorial description of Seagate Enterprise ST1000NM0045 internal hard drive 3.5" 1 TB SAS

1TB, 3.5'', 12GB/s SAS, 7200rpm, 512n
More>>>
Seagate Enterprise ST1000NM0045 internal hard drive 3.5" 1 TB SAS:
The official marketing text of Seagate Enterprise ST1000NM0045 internal hard drive 3.5" 1 TB SAS as supplied by the manufacturer

The Seagate® Exos™ 7E8 enterprise hard drive confidently stores up to 8 TB of data without sacrificing performance. The secure, highcapacity, high-performance drives are optimised for demanding enterprise bulk data applications.

Enterprise Drive for Bulk Data Applications
Exos 7E8 hard drives support up to 8 TB per drive, offering bulk data storage for data centre infrastructures requiring a highly reliable enterprise hard drive. Exos 7E8 provides cost effective, reliable access to unstructured data. Built on field-proven 9thgeneration conventional magnetic recording (CMR) technology, the Exos 7E8 drive helps to catalyse the datasphere, enabling data centre architects and IT professionals to deliver trusted performance, rock-solid reliability, ironclad security and low TCO for demanding 24×7 operations.

Robust Bulk Data Storage for a 24×7 World
Exos 7E8 drives are backed by a 2 million hour MTBF rating and support workloads of 550 TB per year — 10× that of desktop hard drives. With state-of-the-art cache, on-thefly error correction algorithms and rotational vibration design, the Exos 7E8 helps ensure consistent performance in replicated and RAID multi-drive systems.

High Performance for Mainstream Data Centre Applications
Meet your storage workload requirements in the most efficient and cost-effective data centre footprint on the market today. The Exos 7E8 delivers easy integration into bulk storage systems with 12 Gb/s SAS and SATA 6 Gb/s interface options. With userdefinable innovative technology advancements like PowerChoice™ and Seagate RAID Rebuild®, you can tailor your nearline storage requirements for even greater improvements in lowering your TCO.

Enhanced Enterprise Reliability, Data Protection and Security
Advanced security features help protect data where it lives — on the drive. Exos 7E8 prevents unauthorised drive access and safeguards stored data with security features that include Secure Downloads & Diagnostics, TCG-compliant Self-Encrypting Drive and government-grade FIPS/Common Criteria tamper-resistant hard drive. Seagate Secure™ drives simplify drive repurposing and disposal, help protect data-at-rest and comply with corporate and federal data security mandates.

Short summary description Seagate Enterprise ST1000NM0045 internal hard drive 3.5" 1 TB SAS:
This short summary of the Seagate Enterprise ST1000NM0045 internal hard drive 3.5" 1 TB SAS data-sheet is auto-generated and uses the product title and the first six key specs.

Seagate Enterprise ST1000NM0045, 3.5", 1 TB, 7200 RPM

Long summary description Seagate Enterprise ST1000NM0045 internal hard drive 3.5" 1 TB SAS:
This is an auto-generated long summary of Seagate Enterprise ST1000NM0045 internal hard drive 3.5" 1 TB SAS based on the first three specs of the first five spec groups.

Seagate Enterprise ST1000NM0045. HDD size: 3.5", HDD capacity: 1 TB, HDD speed: 7200 RPM

Features
HDD size *
3.5"
HDD capacity *
1 TB
HDD speed *
7200 RPM
Interface *
SAS
Type *
HDD
Component for *
Server/workstation
Storage drive buffer size
128 MB
HDD interface transfer rate
12 Gbit/s
HDD sustained transfer rate
226 MiB/s
Average latency
4.16 ms
Bytes per sector
512
Mean time between failures (MTBF)
2000000 h
Power
Power consumption (typical)
8.93 W
Power consumption (idle)
4.84 W
Operating voltage
5 / 12 V
Operational conditions
Operating temperature (T-T)
5 - 60 °C
Operating vibration
12.5 G
Non-operating vibration
4.9 G
Operating shock
70 G
Weight & dimensions
Width
4.01" (101.8 mm)
Height
1.03" (26.1 mm)
Depth
5.79" (147 mm)
Packaging data
Quantity
1
Brand Image Article code product Stock Price from
Seagate Barracuda ST1000DM010 internal hard drive 3.5" 1 TB Serial ATA III Seagate Barracuda ST1000DM010 internal hard drive 3.5" 1 TB Serial ATA III
(show image)
ST1000DM010 ST1000DM010 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 1 distributor(s)