Samsung logo

Samsung SL-SCF3000 tray/feeder 550 sheets

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
105139
Info modified on:
13 Mar 2019, 12:41:38
Long product name Samsung SL-SCF3000 tray/feeder 550 sheets:

SL-SCF300005 SCF Paper Cassette Tray

Samsung SL-SCF3000 tray/feeder 550 sheets:

SL-SCF300005 SCF Paper Cassette Tray

Short summary description Samsung SL-SCF3000 tray/feeder 550 sheets:

Samsung SL-SCF3000, Samsung, SL-C3010ND/XEV, SL-C3060FR/XEV, 550 sheets, 60 - 163 g/m², Plain Paper / Thin Paper / Thick Paper / Cardstock / Hole Punched / LetterHead / Recycled /..., A4 / Letter / Legal / Oficio / Folio / JIS B5 / ISO B5 / Executive / A5 / Statement

Long summary description Samsung SL-SCF3000 tray/feeder 550 sheets:

Samsung SL-SCF3000. Brand compatibility: Samsung, Compatibility: SL-C3010ND/XEV, SL-C3060FR/XEV, Maximum capacity: 550 sheets. Media types supported: Plain Paper / Thin Paper / Thick Paper / Cardstock / Hole Punched / LetterHead / Recycled /..., Media size (tray 1): A4 / Letter / Legal / Oficio / Folio / JIS B5 / ISO B5 / Executive / A5 / Statement. Width: 16.5" (420 mm), Depth: 17.8" (452.5 mm), Height: 5.8" (147.3 mm)

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.