location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung NC10-KA01US Intel Pentium Mobile N270 Netbook 10.2" 1 GB DDR2-SDRAM Windows XP Home Edition White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NC10-KA01US
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NP-NC10-KA01US
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Samsung’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 66771
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jul 2024 20:13:37
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung NC10-KA01US Intel Pentium Mobile N270 Netbook 10.2" 1 GB DDR2-SDRAM Windows XP Home Edition White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Netbook White
  • - Intel Pentium Mobile N270 1.6 GHz
  • - 10.2" 1024 x 600 pixels 5:3
  • - 1 GB DDR2-SDRAM 1 x 1 GB
  • - Ethernet LAN Bluetooth 2.0+EDR
  • - Lithium-Ion (Li-Ion) 3.5 h
  • - Windows XP Home Edition
Guarantee: 1 year
Long product name Samsung NC10-KA01US Intel Pentium Mobile N270 Netbook 10.2" 1 GB DDR2-SDRAM Windows XP Home Edition White :
The short editorial description of Samsung NC10-KA01US Intel Pentium Mobile N270 Netbook 10.2" 1 GB DDR2-SDRAM Windows XP Home Edition White

NC10, Intel Atom N270 1.6 GHz, 1024MB RAM DDR2, 160 GB SATA HDD, 10.2" WSVGA, Bluetooth 2.0 +EDR, 1.3 MP Camera, Windows XP Home
More>>>
Samsung NC10-KA01US Intel Pentium Mobile N270 Netbook 10.2" 1 GB DDR2-SDRAM Windows XP Home Edition White:
The official marketing text of Samsung NC10-KA01US Intel Pentium Mobile N270 Netbook 10.2" 1 GB DDR2-SDRAM Windows XP Home Edition White as supplied by the manufacturer

Shop online, surf the web and chat on IM with ease. Weighing only 2.8 lbs. the Samsung NC10 netbook gives you the freedom to do that and more wherever you are. You'll accomplish everything with 1 GB of RAM and enjoy images filled with bold, vibrant colors on an LCD screen with 1024 x 600 resolution. The NC10 netbook is an affordable mobile solution ideal for all your online needs.

ready to go
The NC10 is designed to go almost anywhere. With a weight of only 2.8 lbs., it increases your possibilities whether your are at home, your favorite cafe, traveling or wherever your internet access takes you.

LCD display
This 10.2'' wide SuperBright© display has an amazing 1024 x 600 WSVGA resolution, anti-glare finish and great viewing angles. Images you see are vibrant and rich with bold color.

more storage
There's plenty of room for everything you download from the web with 160 GB of hard disk drive storage. Plus, you'll enjoy a quick system boot-up and fast access to stored information.

enhanced storage
No need to limit your consumption with the 160 GB hard drive. Download and save movies, videos, music, photos and more without hesitation.

Intel® Atom CPU
Easily surf the internet, watch videos, view photos, keep up to date with friends on your favorite social networking site or even video chat with friends. The revolutionary 1.6 GHz processor enables easy internet browsing and compatibility with all your Windows-based applications. 1 GB of RAM delivers maximum performance for everything you need to accomplish.

long battery life
Maximize your shopping productivity and surf the web for hours on end. The 6-cell Lithium battery provides revolutionary battery life with up to 6 hours of continuous use.

93% full-sized keyboard
You never have to make compromises to stay productive with a SAMSUNG notebook pc. 93% full-size keyboards make it easy to type no matter where you are.

Short summary description Samsung NC10-KA01US Intel Pentium Mobile N270 Netbook 10.2" 1 GB DDR2-SDRAM Windows XP Home Edition White:
This short summary of the Samsung NC10-KA01US Intel Pentium Mobile N270 Netbook 10.2" 1 GB DDR2-SDRAM Windows XP Home Edition White data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung NC10-KA01US, Intel Pentium Mobile, 1.6 GHz, 10.2", 1024 x 600 pixels, 1 GB, Windows XP Home Edition

Long summary description Samsung NC10-KA01US Intel Pentium Mobile N270 Netbook 10.2" 1 GB DDR2-SDRAM Windows XP Home Edition White:
This is an auto-generated long summary of Samsung NC10-KA01US Intel Pentium Mobile N270 Netbook 10.2" 1 GB DDR2-SDRAM Windows XP Home Edition White based on the first three specs of the first five spec groups.

Samsung NC10-KA01US. Product type: Netbook. Processor family: Intel Pentium Mobile, Processor model: N270, Processor frequency: 1.6 GHz. Display diagonal: 10.2", Display resolution: 1024 x 600 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Operating system installed: Windows XP Home Edition. Product color: White. Weight: 2.8 lbs (1.27 kg)

Design
Product type *
Netbook
Product color *
White
Display
Display diagonal *
10.2"
Display resolution *
1024 x 600 pixels
Native aspect ratio
5:3
Processor
Processor manufacturer *
Intel
Processor family *
Intel Pentium Mobile
Processor model *
N270
Processor cores
1
Processor threads
2
Processor frequency *
1.6 GHz
Processor cache
0.512 MB
Processor cache type
L2
Processor socket
Socket F (1207)
Processor front side bus
533 MHz
Processor lithography
45 nm
Processor operating modes
32-bit
Processor series
Intel Atom N200 Series
Processor codename
Diamondville
Bus type
FSB
FSB Parity
No
Stepping
C0
Thermal Design Power (TDP)
2.5 W
Tjunction
90 °C
Number of Processing Die Transistors
47 M
Processing Die size
26 mm²
CPU multiplier (bus/core ratio)
12
ECC supported by processor
No
Memory
Internal memory *
1 GB
Internal memory type
DDR2-SDRAM
Memory layout (slots x size)
1 x 1 GB
Memory slots
1x SO-DIMM
Storage
HDD capacity
160 GB
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MMC, SD, SDHC
Audio
Number of built-in speakers
2
Speaker power
1.5 W
Built-in microphone
Yes
Camera
Front camera resolution (numeric)
1.3 MP
Network
Wi-Fi
Yes
Ethernet LAN
Yes
Bluetooth
Yes
Bluetooth version
2.0+EDR
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
VGA (D-Sub) ports quantity
1
Headphone outputs
1
Microphone in
Yes
Charging port type
DC-in jack
Keyboard
Keyboard layout
QWERTY
Keyboard number of keys
83
Software
Drivers included
Yes
Trial software
McAfee Virus Scan
Operating system installed *
Windows XP Home Edition
Bundled software
Adobe Acrobat Reader
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
No
Execute Disable Bit
Yes
Idle States
No
Thermal Monitoring Technologies
Yes
Processor package size
22 x 22 mm
Supported instruction sets
SSE2, SSE3
Processor code
SLB73
Embedded options available
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
No
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
36331
Conflict-Free processor
No
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Battery capacity
5200 mAh
Battery life (max)
3.5 h
Power
Power supply
40 W
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Weight & dimensions
Width
10.3" (261 mm)
Depth
1.18" (30 mm)
Height
7.28" (185 mm)
Weight *
2.8 lbs (1.27 kg)
Other features
Wireless technology
802.11 b/g
Dimensions (WxDxH)
10.3 x 1.18 x 7.28" (261 x 30 x 185 mm)
Power supply type
AC
Graphics card
GMA 950
Video in
No
Modem type
No
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 23:51:46
Uk has collected 91 expert reviews for Samsung NC10-KA01US Intel Pentium Mobile N270 Netbook 25.9 cm (10.2") 1 GB DDR2-SDRAM Windows XP Home Edition White and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
electricpig.co.uk
Updated:
2011-08-14 23:51:45
Were you to pop a standard-sized Samsung laptop into the machine from Honey I shrunk The Kids, you’d end up with the Samsung NC10.Inside the Samsung NC10 you’ll find the same processor as many of its netbook rivals – a 1.6GHz Intel Atom Processor to be...
Good Amazing battery. Free on certain mobile phone/broadband contracts.
Bad There are few netbooks heavier than the NC10.
Bottom line Could do with shedding a few pounds, but otherwise the NC10 is extremely good value for money - especially if you get it free on contract...
80%
gadgetshow.channel5.com
Updated:
2011-08-14 23:51:45
The Samsung NC10 netbook weighs a mere 1.33kg, and measures 261x185x30mm but somehow manages to squeeze in a 10.2-inch SuperBright screen with 1024x600 resolution. It also has a 160GB hard drive, a 1.6GHz Intel Atom Processor and supports Bluetooth and...
Good In today’s down-sized world, 10-inches is the new 15-inches. Everyone with access to a Chinese OEM factory is releasing a compact plastic netbook with an Atom processor, Windows XP, a solitary gig of RAM and a silly name. Apart from the silly name...
Bad You get what you pay for, so don’t expect titanium shells, built-in 3G or punchy speakers (although the Sammy’s stereo output is surprisingly lively). Wi-Fi doesn’t reach draft-n speeds, but then the NC10 probably hasn’t got the pr...
Bottom line Eee might be the brand du jour but Samsung has been cranking out decent budget notebooks since netbooks were just a gleam in Intel Atom’s eye. For a solid, practical XP workhorse, look no further.Best offers for the Samsung NC10Amazon UK £249.0...
80%
theregister.co.uk
Updated:
2011-08-14 23:51:46
The NC10 is Samsungs take on the Small, Cheap Computer but unlike many me too netbook competitors, the South Korean giant has clearly put a bit of thought into differentiating its offering from the other Eee-alternatives out there. Samsungs NC10: n...
Bottom line The Acer Aspire One has a great keyboard but poor battery life. The Asus Eee PC 1000 has a great runtime but a just-too-small keyboard. Anyone whos waited for netbook makers to combine the best of these two leading mini-laptops into a single product...
90%
computeractive.co.uk
Updated:
2011-08-14 23:51:46
Samsung, with its NC10, is one of the last major computer makers to come up with a mini-notebook, and while it might have been late to arrive, it has come up with one of the best 'netbooks' around.Under the skin the NC10 is as standard as mini-notebook...
Good Good design; excellent keyboard; good battery life...
Bad Can't access the newest wirelessn networks...
Bottom line Samsung may have been amongst the last to release a mini-notebook, but it was worth the wait...
100%
webuser.co.uk
Updated:
2011-08-14 23:51:46
The best-performing laptop is also the most expensive – youll have to do the maths on whether its worth it. But this model from Samsung blitzed both our battery life and general performance tests, winning by some margin. Battery life is obviously som...
0%
pocket-lint.com
Updated:
2011-08-14 23:51:46
Initially perceived as a bit of a fad, the netbook phenomenon is definitely here to stay. With shelves cluttered up with well over two dozen representatives of the slinky little devices, and with most packing similar specs, it’s been tricky to sort out the wheat...
Good Fantastic battery life, excellent performance, great keyboard...
Bad Samsung bloatware, small touchpad, no 3G modem...
Bottom line As far as netbooks go, this one is by far the true king...
90%
igizmo.co.uk
Updated:
2011-08-14 23:51:46
Who says quality and design has to suffer to keep a netbook's price down? Stylish looks / Strong construction / Excellent screen / Huge battery life / Bright display No wireless-n / Limited warranty The Samsung NC10 doesn't look like a typical netbook...
Good Stylish looks, Strong construction, Excellent screen, Huge battery life, Bright display...
Bad No wirelessn, Limited warranty...
100%
expertreviews.co.uk
Updated:
2011-08-14 23:51:46
Samsungs NC10 has an attractive pearlescent white case that resembles Asuss original Eee PC 701. It feels sturdy and is also available in black. The keyboard is similar to those found on Samsungs more expensive laptops, so its keys are large, wid...
100%
techadvisor.co.uk
Updated:
2011-08-14 23:51:46
The MSI Wind U100 is arguably the pick of current netbooks, inspiring rebadged versions under such names as Advent and Medion. Samsung must have looked at MSIs successful design when it made its own Samsung NC10 netbook, for it is very much a me-too...
Bottom line Samsungs netbook offering may tick nearly all the same boxes as the MSI Wind, but its keen pricing and remarkable mains-free longevity make it a worthy addition to the line. The Samsung NC10 may be marginally larger, heavier and lack 802.11n but this...
90%
digitalversus.com
Updated:
2011-08-14 23:51:46
UpdateWe have recently increased the score of this product from four to five stars following a comparison with more of the competition. Theres an explanation of our decision in our news piece about recent netbook releases.Better late than never, Sams...
Good Matte screen, Large keyboard, 160 GB hard drive, Very light...
Bad Small touchpad, Screen too blue by defaultneeds calibrating...
100%
mobilecomputermag.co.uk
Updated:
2011-08-14 23:51:46
Now that Toshiba has launched a netbook of its own (the NB100 – look out for a review shortly), there aren’t many big-name laptop manufacturers left without a netbook in their line-up. And you can now cross Samsung off the list – its new NC10 just arr...
0%
T3.com
Updated:
2011-08-14 23:51:46
The latest ASUS Eee PC slayer Youd think we all had mini-laptop fatigue but like good gadget geek-boys and gizmo-gals, the arrival of the Samsung NC10 had us in something of a spin. OK, so in the looks department its not going to give the ASUS S101...
Good Spacious keyboard, Speedy boot-up...
Bad Slightly dubious design...
Bottom line Our favourite netbook to date...
100%
techradar.com
Updated:
2011-08-14 23:51:46
The Samsung NC10 doesnt exactly break the mould when it comes to design. Its a standard 10.2-inch Netbook that in terms of design sits squarely between the Asus Eee PC 1000 and the MSI Wind. This isnt a bad thing, as Samsung has clearly looked at wh...
Good Great design, Top specs, Value for money, Great screen, Comfortable keyboard, Rock solid battery life...
Bad Nothing truly groundbreaking...
100%
alphr.com
Updated:
2011-08-14 23:51:46
It's been a long time coming, but Samsung's debut in the already crowded netbook market is finally here. It's up against some pretty stiff competition, though, so the burning question is whether Samsung's alchemists have used that time to perfect the n...
Bottom line Samsung's NC10 may have arrived fashionably late, but it takes its place as the best netbook of the bunch...
83%
expertreviews.co.uk
Updated:
2011-08-14 23:51:46
New kid on the block. A late entry in the netbook stakes, but a first time winner. At first glance the Samsung appears to be a well designed and well built machine, an impression thats confirmed when you pick it up. The chassis is stylish and as w...
100%
Zdnet.com.au
Updated:
2011-11-05 22:38:08
Editor's note: the NC10 is exclusively sold by Optus in Australia and as such no outright RRP was available at the time this review was written. Contract pricing is listed in the review. Design and features Those with a keen eye for netbook reviews wil...
Good Sharp design, Builtin HSDPA SIM card reader, Good battery life...
Bad No 802.11n or gigabit Ethernet, Trackpad is a bit on the small side...
Bottom line The NC10 betters previous Samsung netbooks with a built-in HSDPA SIM card reader and the portability this provides. Optus wireless broadband bundles seem like excellent value. Editors’ rating: 9/10...
90%
goodgearguide.com.au
Updated:
2011-11-05 22:38:08
A standard netbook with a pretty conventional design, Samsungs NC10 wont turn many heads, but its crowning feature is built-in 3G wireless broadband. Partnered with Optus, the Samsung NC10 becomes a handy road-warrior — if you can live with the tiny touchpad.The Samsung NC10 netbook has a basic design that follows a pattern similar to the plethora of netbooks already available on the market. This standard design is no surprise, as the NC10 has been available overseas for quite some time be...
Good Built-in 3G with Optus, decent build quality, good keyboard layout, good battery life...
Bad Tiny touchpad, lacks a bit of style, poor display viewing angles...
Bottom line Samsung’s NC10 isn’t the most attractive netbook on the market, but it’s built in 3G wireless broadband capabilities and above average battery life makes it a good road warrior...
75%
stuff.tv
Updated:
2014-03-14 02:25:30
Video review: Not quite the most elegant, but by far the most complete and at the most competitive price...
Good Battery lasts forever, high-quality keyboard and build quality...
Bad Heavy for a netbook, overly obsessed with hygiene...
Bottom line Not quite the most elegant, but by far the most complete and at the most competitive price...
100%
notebookcheck.net
Updated:
2011-08-14 23:51:45
Inside the netbook is an Intel Atom N455 single-core CPU , which is no longer current, with 1.66 GHz and an integrated GMA 3150 graphics unit which can also be found in the latest Intel Atom N550. The rest of the hardware is unexceptional, with 1 GB of DD...
Good Robust case and good workmanship, Powered USB port, Excellent keyboard, Matt display suitable for outdoors, Long battery life with standard battery, Low entry-level price...
Bad Keys too small in places, Narrow palm rest and small touchpad, Low screen contrast, Low processor performance, Not much included with delivery...
Bottom line The Samsung NC10 Ecko Plus, despite its older Intel Atom N455 processor, is not a bad machine. The performance offered by the hardware is not stunning, but for simple office applications it is all that is needed. The matt case, the up-to-date wireless tec...
85%
whatdigitalcamera.com
Updated:
2011-08-14 23:51:45
Manufacturer: Samsung Model: Netbook NC10Price: £299 www.samsung.comNetbooks are an ideal for solution for photographers on the move, allowing for the storage and viewing of images, as well as more general tasks such as word processing – and, of course...
Good Battery life, speedy in use...
Bad Trackpad button...
Bottom line Where it really matters, the NC10 delivers a stellar performance, with its battery living up to its promised time, even exceeding it depending on usage and power management settings. The clarity of the LCD and speedy operation also score points, so ov...
88%
maximumpc.com
Updated:
2011-08-14 23:51:45
An Atom N270 stalwart, aging gracefully With the latest crop of netbooks beginning to sport Intel’s new Atom N280, which features a slightly higher clock speed (1.66GHz vs. 1.6GHz) and a faster front-side bus (667MHz vs. 533MHz), how well does a netboo...
Good One of the best N270 Atom netbooks; great battery life and performance.
Bad Small touch pad; no wirelessN or Gigabit Ethernet.
70%
brighthub.com
Updated:
2011-08-14 23:51:45
As Netbooks become all the rage it is hard to differentiate one build and specification from another. However, in the Samsung NC10 we have a rival to match even the best netbook currently available - the MSI Wind. For performance, power and price the...
Bottom line As Netbooks become all the rage it is hard to differentiate one build and specification from another. However, in the Samsung NC10 we have a rival to match even the best netbook currently available - the MSI Wind. For performance, power and price the...
80%
ld2.ciol.com
Updated:
2011-08-14 23:51:45
Samsung arrived late in the notebook segment, but it made an impact with its value for money offerings. Now the NC10 netbook is here.The NC10 is no different from the existing crop of netbooks in terms of hardware. The design is slightly differen...
0%
etechreviews.com
Updated:
2011-08-14 23:51:45
When it comes to the wide and varied selection in choices that can be found in a productive netbook, there are numerous individuals and businessmen alike who would all agree that the Samsung NC10 Netbook is one of the best choices that is being offered...
0%
pcworld.com_techhive.com
Updated:
2011-08-14 23:51:45
Samsungs NC10 isnt just a netbook--its a series of interesting choices. It scores a couple points with a good screen, great battery life, and keys sized appropriately for human hands. However, before we rip into this review, you should be aware that...
Good Fantastic software suite, Fairly colorful screen...
Bad Recessed mouse button too loose...
81%
tech2.com
Updated:
2011-08-14 23:51:46
Samsung is a late entrant in the netbook arena, but has introduced something solid. Although hardware in most netbooks is courtesy Intel’s Atom processor, let’s find out what is different about the NC10.FeaturesThe Samsung NP-NC10 features hardware tha...
Bottom line Considering that the Samsung NP-NC10 is priced at Rs. 28,477; we recommend you buy this netbook if your priorities are battery life, build quality and a no-nonsense color scheme.« Previous Page Tags: samsung , netbook MixxFacebookTwitterDiggdeliciousr...
70%
wired.com
Updated:
2011-08-14 23:51:46
The best part of this beautiful paragon of plastic and chrome is its keyboard. Its not exactly standard size, but its proportioned to feel as if it were. The trackpad is nice and wide, too. And though small, the NC10 aint no minuteman. The battery l...
Good Striking matte interior with chrome accents. Comes in black, blue, or white. Solid performance: Tied the Wind for second place.
Bad Single mouse button feels like a clunky, shrunken seesaw. Ships with 1 GB of RAM and holds only one stick, so youll have to buy a 2GB module if you want to upgrade.
70%
itp.net
Updated:
2011-08-14 23:51:46
Samsung has taken its time to enter the notebook and netbook markets and with the NC10 netbook, the Korean company goes shoulder-to-shoulder with the already established players. The NC10 features standard netbook specs which include a 1.6GHz Atom chip...
Bottom line Though late to the netbook party, the NC10 is a superb product that’s easily a cut above the rest...
80%
techtree.com
Updated:
2011-08-14 23:51:46
Asus, with its EeePC line of netbooks, revolutionized the concept of connectivity and how we stay in touch with family and friends. Soon enough we had other players enter the market with their versions of the netbook. Today we look at a netbook from Sa...
Good Good-looking, lightweight, seven hours of backup time (max battery life 6-cell), port layout...
Bad No carry pouch, thickness, price...
Bottom line Asus, with its EeePC line of netbooks, revolutionized the concept of connectivity and how we stay in touch with family and friends. Soon enough we had other players enter the market with their versions of the netbook. Today we look at a netbook from Sa...
70%
about.com
Updated:
2011-08-14 23:51:46
Samsungs NC10 was the king of battery life in the netbook market until ASUS released their new Eee 1000HE. It still has incredible battery life for a netbook that can easily allow one to run for upwards of seven hours before needing to ch...
Good Long Battery Life, Larger Well Designed Keyboard, Bluetooth Support...
Bad Tiny Trackpad Area, Battery Bulges Out More Than Some Newer Netbook Designs, A Bit More Expensive...
80%
v3.co.uk
Updated:
2011-08-14 23:51:46
Samsung, with its NC10, is one of the last major computer makers to come up with a mini-notebook, and while it might have been late to arrive, it has come up with one of the best netbooks around.Under the skin the NC10 is as standard as mini-notebook...
Good Good design; excellent keyboard; good battery life...
Bad Cant access the newest wireless-n networks...
Bottom line Samsung may have been amongst the last to release a mini-notebook, but it was worth the wait Good points Good design; excellent keyboard; good battery life Bad points Cant access the newest wireless-n networks...
100%
tcmagazine.info
Updated:
2011-08-14 23:51:46
It is fairly apparent that each machine has been built for a specific user base, and that they don’t really collide with one another in anything other than high portability. The first conclusion that I would draw from analyzing the four netb...
0%
notebookcheck.net
Updated:
2011-08-14 23:51:46
Theres no question, the Eee 1000H from Asus can convince in many ways and sets the staff for its competitors very high. But, one of the hottest candidates to debase the Eee is the Samsung NC20 netbook. It offers an equally convincing mobility with th...
Good Very pleasant design, Smudge resistant high gloss surfaces, Good case stability, UMTS available, Warranty extension of up to 48 months possible, User friendly, pleasant to use input devices, Outdoor suitable display, Low heat and sound emissions, Good bat...
Bad Eventually adverse positioning of the USB ports, No Bluetooth, WLAN Standardn in the basic configuration...
Bottom line The Samsung NC10 has rightly displaced the prior leader, the Asus Eee PC 1000H, from the top lists of various price comparisons. With a very agreeable design and a case which barely leaves any room for critique, the compact mini PC obviously finds keen in...
90%
Geek.com
Updated:
2011-08-14 23:51:46
When Samsung recently unveiled its line of portable computers for the US market the most exciting system of the bunch was the NC10 netbook. The Q310 and others may be solid products but what caught everyone’s eye was the sub-$500 netbook. It didn’t see...
0%
phoronix.com
Updated:
2011-08-14 23:51:46
The Atheros WiFi not working "out of the box" with Ubuntu 8.10 is unfortunate along with the hotkeys, multi-touch pad, and initial audio problems, but beyond that this is still a good netbook. The keyboard on the Samsung NC10 is quite large and among...
80%
pcmag.com
Updated:
2011-08-14 23:51:46
From cell phones to HDTVs, Samsung products have successfully found their way into American homes for the past decade. But the company hasnt made much headway with its laptops, and for good reason: The laptops have only recently started selling in...
Good 93 percent keyboard. 10-inch widescreen. Standard six-cell battery. Excellent battery-life scores.
Bad Touchpad is small. Price could be lower.
Bottom line The Samsung NC10-14GB is a well-equipped netbook whose trimmings include a standard six-cell battery, but wed like to see its price adjusted down to MSIs and Acers level...
80%
stuff.tv
Updated:
2011-08-14 23:51:46
Video review: Not quite the most elegant, but by far the most complete and at the most competitive price...
Good Battery lasts forever, high-quality keyboard and build quality...
Bad Heavy for a netbook, overly obsessed with hygiene...
Bottom line Not quite the most elegant, but by far the most complete and at the most competitive price...
100%
Bit-Tech.net
Updated:
2011-08-14 23:51:46
The launch of the original Eee PC is a distant memory today and so much has changed since the introduction of Asus' canny little sub-notebook. A lot of this change is down to the fact that the usage models have grown well beyond their intended mar...
Bottom line The Samsung NC10 is, quite simply, the best netbook money can buy at the moment. While there's no one feature that puts it head and shoulders above everything else out there, the combination of superb build quality and attention to detail gives the NC1...
90%
techworld.com
Updated:
2011-08-14 23:51:46
The MSI Wind U100 is arguably the pick of current netbooks, inspiring rebadged versions under such names as Advent and Medion. Samsung must have looked at MSI's successful design when it made its own Samsung NC10 netbook, for it is very much a me-too...
Bottom line Samsung's netbook offering may tick nearly all the same boxes as the MSI Wind, but its keen pricing and remarkable mains-free longevity make it a worthy addition to the line. The Samsung NC10 may be marginally larger, heavier and lack 802.11n but this...
0%
trustedreviews.com
Updated:
2011-08-14 23:51:46
We could be coy and suggestive and hint at the conclusions to come, but given you can see the score at the top and might have read the strap line "the best netbook money can buy" on the front page, you should already know what's coming. That in May we vis...
Good Stunning design, Fantastic battery life, Perfect keyboard layout...
Bad Mediocre speakers, Flimsy carry case, Weighty battery...
Bottom line It might be late to the party, but Samsung has clearly listened to users and learned from the competition, thus producing a supremely balanced proposition. Attractive design and reassuring build quality are married to a great keyboard and superb battery a...
100%
computershopper.com
Updated:
2011-08-14 23:51:46
Having just launched its notebook line in the United States this past October, Samsung might be a new name on these shores when it comes to portables, but the company is not new to designing and manufacturing laptops. The company has had...
Good Excellent keyboard for this class; outstanding battery life; light weight...
Bad Weak speaker; no solid-state drive option; typically low netbook performance...
80%
gadgetreview.com
Updated:
2011-08-14 23:51:46
Wow, that was quick. Course, they ended up reviewing a Korean Samsung NC10. But I can’t imagine any massive changes when it officially arrives in the US with the exception of the keyboard and OS.Pros:93% full sized keyboard + good tactile response De...
Good 93% full sized keyboard good tactile response, Dedicated scroll bar on touchpad multitouch control, Crisp and accommodating 1024×600 pixel screen, Solid 1.3MP webcam and graphics performance, 7 hour battery life with mgr running, 5 hour without and...
Bad Small touchpad and one button, Unremarkable finish...
Bottom line “Samsung’s NC10 is the only product that provides comparable—and even improved—features for a lower price. Its comfortable, well-positioned keyboard, speedy and spacious hard drive, and more than 6 hours of endurance make the $499...
0%
Laptopmag.com
Updated:
2011-08-14 23:51:46
This 10-inch netbook trumps the field with its spacious keyboard and more than 7 hours of battery life.
Good Roomy keyboard, Very long battery life, Speedy and relatively large hard drive, Good speakers for a netbook, Quality webcam...
Bad Small touchpad, Design not as chic as some competitors...
Bottom line Editors’ Note: The Samsung NC10 we reviewed was imported from Korea. Our unit ran Korean Windows XP and had a Korean keyboard. We will update this review with any noticeable differences between the Korean version and the U.S.-based version.The Samsu...
80%
Brand Image Article code product Stock Price from
Samsung NP-NC10-KB05SE netbook Intel Pentium Mobile N270 10.2" 1 GB DDR2-SDRAM Windows XP Home Edition Blue Samsung NP-NC10-KB05SE netbook Intel Pentium Mobile N270 10.2" 1 GB DDR2-SDRAM Windows XP Home Edition Blue
(show image)
NP-NC10-KB05SE NP-NC10-KB05SE 0.00
(excl. VAT)
0 (incl. VAT)
Samsung NP-NC10-KB02SE netbook Intel Pentium Mobile N270 10.2" 1 GB DDR2-SDRAM Windows XP Home Edition Black Samsung NP-NC10-KB02SE netbook Intel Pentium Mobile N270 10.2" 1 GB DDR2-SDRAM Windows XP Home Edition Black
(show image)
NP-NC10-KB02SE NP-NC10-KB02SE 0.00
(excl. VAT)
0 (incl. VAT)
Samsung NP-NC10-HAZ1SE netbook Intel Pentium Mobile N270 10.2" 1 GB DDR2-SDRAM Windows XP Home Edition White Samsung NP-NC10-HAZ1SE netbook Intel Pentium Mobile N270 10.2" 1 GB DDR2-SDRAM Windows XP Home Edition White
(show image)
NP-NC10-HAZ1SE NP-NC10-HAZ1SE 0.00
(excl. VAT)
0 (incl. VAT)