location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 6000 series 49PUS6401/12 TV 49" 4K Ultra HD Smart TV Wi-Fi Gray 350 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
6000 series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6000 series 49PUS6401 4K Ultra Slim TV powered by Android TV™
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
49PUS6401/12 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8718863007839
Category: TVs Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 138382
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jul 2024 10:00:32
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Philips 49PUS6401/12 user manual (3.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick start guide (1.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Leaflet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips 6000 series 49PUS6401/12 TV 49" 4K Ultra HD Smart TV Wi-Fi Gray 350 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Slim aluminium pinch stands
  • - Ambilight 2-sided
  • - HEVC support for 4K broadcasts
  • - High Dynamic Range Plus
  • - 4K Ultra HD
  • - Pixel Plus Ultra HD
  • - Micro Dimming Pro
  • - Google Play
  • - Quad Core + Android
  • - Cloud Gaming
Long product name Philips 6000 series 49PUS6401/12 TV 49" 4K Ultra HD Smart TV Wi-Fi Gray 350 cd/m² :
The short editorial description of Philips 6000 series 49PUS6401/12 TV 49" 4K Ultra HD Smart TV Wi-Fi Gray 350 cd/m²

4K Ultra Slim LED TV powered by Android TV
More>>>
Philips 6000 series 49PUS6401/12 TV 49" 4K Ultra HD Smart TV Wi-Fi Gray 350 cd/m²:
The official marketing text of Philips 6000 series 49PUS6401/12 TV 49" 4K Ultra HD Smart TV Wi-Fi Gray 350 cd/m² as supplied by the manufacturer

Design meets performance with the Philips 6400 Series. Sitting on minimalist stand elements, your picture comes to life in 4K Ultra-HD and Pixel Plus Ultra-HD picture quality. With Android TV your entertainment options are virtually endless.

Short summary description Philips 6000 series 49PUS6401/12 TV 49" 4K Ultra HD Smart TV Wi-Fi Gray 350 cd/m²:
This short summary of the Philips 6000 series 49PUS6401/12 TV 49" 4K Ultra HD Smart TV Wi-Fi Gray 350 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 6000 series 49PUS6401/12, 49", 3840 x 2160 pixels, 4K Ultra HD, Smart TV, Wi-Fi, Gray

Long summary description Philips 6000 series 49PUS6401/12 TV 49" 4K Ultra HD Smart TV Wi-Fi Gray 350 cd/m²:
This is an auto-generated long summary of Philips 6000 series 49PUS6401/12 TV 49" 4K Ultra HD Smart TV Wi-Fi Gray 350 cd/m² based on the first three specs of the first five spec groups.

Philips 6000 series 49PUS6401/12. Display diagonal: 49", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Screen shape: Flat. Smart TV. Display brightness: 350 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2. Wi-Fi, Ethernet LAN. Product color: Gray

Ambilight 2

Ambilight 2

Quad Core + Android
Quad Core + Android

Philips Quad Core processor meets the power of Android to deliver an exciting gaming experience. And with Android on your TV you'll navigate, launch apps and play videos in a way that is super fast, super intuitive and super fun.

Google Play
Google Play

Google Play™ has a rich catalogue of high-quality games for all ages. Optimised for use on your TV, they look as great as they play. And there's no need to clutter up your house with yet another gaming console; with a universal USB gaming control you can navigate and play with ease.

Cloud Gaming
Cloud Gaming

Cloud Gaming offers a vast online catalogue of high-quality games for every age, taste and gaming level. Simply pick a game and play on your TV!

Ambilight 2-sided
Ambilight 2-sided

You've created a home that's more than just a house, so why not choose a TV that is warm and inviting too? Philips' unique Ambilight technology makes your screen much wider—and your viewing experience more immersive—by emitting an extra wide glow from two-sides of your TV screen onto the surrounding wall. Colour, vibrancy and excitement move beyond the screen and into your living room to bring you a viewing experience beyond the ordinary.

Slim aluminium pinch stands

Every great artwork needs its own easel. And like every great artwork, your new Philips TV needs to be displayed in its rightful manner. Developed specifically for this model by our design team, these slim aluminium pinch stands are a true testament to the lightness and slim construction of this powerful TV series.

Micro Dimming Pro
Micro Dimming Pro

Micro Dimming Pro optimises the contrast on your TV based on the lighting conditions of your room. With its special software, which analyses the picture in 6400 different zones, you'll enjoy incredible contrast and image quality for a truly lifelike visual experience – day or night.

4K Ultra HD
4K Ultra HD

Ultra HD TV has four times the resolution of a conventional Full HD TV. With over 8 million pixels and our unique Ultra Resolution Upscaling technology, you'll experience the best possible picture quality. The higher the quality of your original content, the better images and resolution you will be able to experience. Enjoy improved sharpness, increased depth perception, superior contrast, smooth natural motion and flawless details.

Pixel Plus Ultra HD
Pixel Plus Ultra HD

Experience 4K Ultra-HD sharpness with the Philips Pixel Plus Ultra-HD engine. It optimises picture quality to deliver smooth, fluid images with incredible detail and depth. Enjoy sharper 4K images with brighter whites and blacker blacks every time.

High Dynamic Range Plus
High Dynamic Range Plus

High Dynamic Range Plus is a new video standard. It redefines in-home entertainment through advances in contrast and colour. Enjoy a sensory experience that captures the original richness and liveliness, yet accurately reflects the content creator's intent. The end result? Brighter highlights, greater contrast, a broader range of colours and detail like never before.

HEVC support for 4K broadcasts

The new integrated HEVC (H.265) standard allows you to enjoy high picture quality 4K-resolution broadcasts.

Display
Display diagonal *
49"
HD type *
4K Ultra HD
Screen shape *
Flat
Native aspect ratio *
16:9
Display brightness *
350 cd/m²
Display refresh rates supported
24 Hz, 25 Hz, 30 Hz, 50 Hz, 60 Hz
Display resolution *
3840 x 2160 pixels
Display diagonal (metric)
48.4" (123 cm)
TV tuner
Tuner type *
Analog & digital
Analog signal format system *
NTSC, PAL, SECAM
Digital signal format system *
DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2
Auto channel search
Yes
Smart TV
Smart TV *
Yes
Internet TV *
Yes
Operating system installed *
Android TV
Operating system version
5.1 (Lollipop)
Timeshift
Yes
Video on Demand (VOD) support
Yes
Hybrid Broadcast Broadband TV (HbbTV)
Yes
Video apps
YouTube
Lifestyle apps
Google Apps
Audio
RMS rated power *
20 W
Network
Wi-Fi *
Yes
Wi-Fi standards
Wi-Fi 4 (802.11n)
Ethernet LAN *
Yes
Browsing
Yes
Design
Product color *
Gray
VESA mounting *
Yes
Panel mounting interface
400 x 200 mm
On/off switch
No
Ambient lighting
Yes
Signal strength indication
Yes
Performance
Game mode
Yes
Teletext function
Yes
Teletext
1000 pages
Teletext standards
Hyper-text
Subtitles function
Yes
Video formats supported
AVC, AVI, H.264, MKV, MPEG1, MPEG2, MPEG4, VC-1, WMV9
Audio formats supported
AAC, MP3, WAV, WMA
Subtitle formats supported
SMI, SRT, SUB, TXT
Ambient light sensor
Yes
High Dynamic Range (HDR) supported *
Yes
Processor cores
4
USB recording
Yes
Ports & interfaces
Audio Return Channel (ARC)
Yes
Mobile High-Definition Link (MHL)
Yes
HDCP
Yes
DVI port
Yes
Ethernet LAN (RJ-45) ports
1
Ports & interfaces
USB 2.0 ports quantity *
3
Component video (YPbPr/YCbCr) in
1
Audio (L/R) in
1
Audio input for DVI
Yes
Digital audio optical out
1
Headphone outputs
1
SCART ports quantity
1
Common interface (CI) *
Yes
Common interface Plus (CI+) *
Yes
HDMI ports quantity *
4
Management features
Electronic Program Guide (EPG)
Yes
Programming period
8 day(s)
Picture mute (for radio)
Yes
On/Off timer
Yes
Power
Power consumption (typical) *
87 W
Power consumption (standby) *
0.3 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Energy saving mode
Yes
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Weight & dimensions
Width (with stand)
43.3" (1099 mm)
Depth (with stand)
8.39" (213 mm)
Height (with stand)
26.4" (670 mm)
Weight (with stand)
24.9 lbs (11.3 kg)
Width (without stand)
43.3" (1099 mm)
Depth (without stand)
3.11" (79 mm)
Height (without stand)
25.4" (645 mm)
Weight (without stand)
24.3 lbs (11 kg)
Packaging data
Quick start guide
Yes
Package weight
32.4 lbs (14.7 kg)
Package width
47.2" (1200 mm)
Package depth
6.3" (160 mm)
Package height
29.4" (747 mm)
Package weight
32.4 lbs (14.7 kg)
Packaging content
Desktop stand
Yes
Handheld remote control
Yes
Other features
Light sensor
Yes
3D
No
Batteries included
Yes
Interactive TV
Yes
Power consumption (average)
87 W
Built-in speaker(s)
Yes
Ambient lighting type
2-sided
Annual energy consumption
127 kWh
Box dimensions (W x D x H)
47.2 x 6.3 x 29.4" (1200 x 160 x 747 mm)
USB ports quantity
3
Energy efficiency class (old)
A
Satellite Channel Router (SatCR) compatible
Yes
HDD capacity
8 GB
User memory
8 GB
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 22:41:04
Uk has collected 2 expert reviews for Philips 6000 series 49PUS6401 4K Ultra Slim TV powered by Android TV™ and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
whathifi.com
Updated:
2016-11-20 01:50:19
How much screen technology can you pack into a £500 TV? If you're Philips, you say: as much as possible. With Ultra HD 4K resolution (four times that of Blu-ray), high dynamic range (HDR) and its unique Ambilight feature, the Philips 49PUS6401 boasts the...
Good 4K and HDR, Exciting, punchy screen, Bright and vibrant colour palette, Plenty of crisp detail, Ambilight is a fun feature, Good price...
Bad Colours can be a bit overblown, Black depth could be deeper and subtler, Patchy backlighting, Limited catch-up services, No HDR support for Netflix...
Bottom line The Philips 49PUS6401 isn't a perfect TV - the limited streaming features, the larger-than-life colour balance, and the hints of patchy backlighting stop it from getting the full five stars.But it sure is an exciting one. The punchy, vivid palette is a pr...
80%