location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 7000 series 55PUS7101/12 TV 55" 4K Ultra HD Smart TV Wi-Fi Silver 400 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
7000 series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4K Ultra Slim TV powered by Android TV™ 55PUS7101/12
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
55PUS7101/12
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8718863008256
Category: TVs Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 101388
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jul 2024 10:00:31
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick start guide (1.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Trade Leaflet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Philips 55PUS7101/12 user manual (3.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips 7000 series 55PUS7101/12 TV 55" 4K Ultra HD Smart TV Wi-Fi Silver 400 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 139 cm (55")
  • - 4K Ultra-HD LED TV
  • - Quad Core, 16 GB & expandable
  • - DVB T/C/T2/T2-HD/S/S2
Long product name Philips 7000 series 55PUS7101/12 TV 55" 4K Ultra HD Smart TV Wi-Fi Silver 400 cd/m² :
The short editorial description of Philips 7000 series 55PUS7101/12 TV 55" 4K Ultra HD Smart TV Wi-Fi Silver 400 cd/m²

55", 139 cm, 3840x2160, 16:9, 400 cd/m², 16 GB, Quad Core, 4 x HDMI , 1 x YPbPr, 1 x RGB/CVBS, 3 x USB, Wi-Fi, Ethernet-LAN, A, 220 - 240 V AC, 50/60 Hz, 19.4kg
More>>>
Philips 7000 series 55PUS7101/12 TV 55" 4K Ultra HD Smart TV Wi-Fi Silver 400 cd/m²:
The official marketing text of Philips 7000 series 55PUS7101/12 TV 55" 4K Ultra HD Smart TV Wi-Fi Silver 400 cd/m² as supplied by the manufacturer

4K Ultra Slim LED TV powered by Android TV
Amazing TV starts with 4K Ultra-HD picture quality and Ambilight. Enjoy the beautifully crafted Philips 7100 Series for an incredible entertainment experience with rich sound. And with Android TV, you can enjoy more from the comfort of your sofa.

Ambilight changes the way you look at TV forever
You've created a home that's more than just a house, so why not choose a TV that is warm and inviting too? Philips unique Ambilight technology makes your screen much wider—and your viewing experience more immersive—by emitting an extra wide glow from three-sides of your TV screen onto the surrounding walls. Colour, vibrancy and excitement move beyond the screen and into your living room to bring you a viewing experience beyond the ordinary.

Unleash the power of Quad Core and integrated Android
Philips Quad Core processor meets the power of Android to deliver an exciting gaming experience. And with Android on your TV you'll navigate, launch apps and play videos in a way that is super fast, super intuitive and super fun.

4K Ultra HD is unlike any resolution you've ever seen before
Ultra-HD TV has four times the resolution of a conventional Full HD TV. With over 8 million pixels and our unique Ultra Resolution Upscaling technology, you'll experience improved images regardless of the original content. Enjoy improved sharpness, increased depth perception, superior contrast, smooth natural motion and flawless details.

Finishing touches: a TV that looks as great as it performs
Your home represents your style. Our designers chose subtle, sophisticated colours and quality finishes like polished chrome to create a TV design that blends seamlessly with your interior.

Hear every detail with DTS Premium Sound
Great TV speakers demand a powerful processing engine that preserves the purity of the original audio content. DTS Premium Suite is designed to deliver the experience consumers have come to expect from high-end sound processing: immersive surround with deep, rich bass and crystal-clear dialogue that's delivered at maximum volume levels and without any fluctuations, clipping or distortion.

Google Play store and Philips app gallery: look beyond TV
The Google Play store and Philips app gallery go beyond traditional TV programming to bring you a big online collection of films, TV, music, apps and games. 16 GB of expandable memory means there's plenty of room to store all your favourite content and to install more apps.

Metallic open ribbon stands in a premium sandblasted finish
Experience the beautiful design of these open ribbon stands. Their slim legs have been perfectly shaped for a clean, architectural look combined with just the right amount of curvature. And with a unique dark chrome finish, they'll keep you enthralled with their elegance.

Micro Dimming Pro for incredible contrast
Micro Dimming Pro optimises the contrast on your TV based on the lighting conditions of your room. With its special software, which analyses the picture in 6400 different zones, you'll enjoy incredible contrast and image quality for a truly lifelike visual experience – day or night.

Enjoy a vivid picture with Pixel Precise Ultra HD
The beauty of 4K Ultra-HD TV is in savouring every detail. Philips' Pixel Precise Ultra-HD engine converts any input picture into stunning UHD resolution on your screen. Enjoy a smooth yet sharp moving image and exceptional contrast. Discover deeper blacks, whiter whites, vivid colours and natural skin tones – every time, and from any source.

Premium Color provides incredible colour enhancement
Philips Premium Color combines a wide colour gamut panel enhanced by 85% with 4-trillion-colour processing. With so much more colour resolution and brilliant saturated colours, you'll forget you're looking at a screen at all.

Short summary description Philips 7000 series 55PUS7101/12 TV 55" 4K Ultra HD Smart TV Wi-Fi Silver 400 cd/m²:
This short summary of the Philips 7000 series 55PUS7101/12 TV 55" 4K Ultra HD Smart TV Wi-Fi Silver 400 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 7000 series 55PUS7101/12, 55", 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Silver

Long summary description Philips 7000 series 55PUS7101/12 TV 55" 4K Ultra HD Smart TV Wi-Fi Silver 400 cd/m²:
This is an auto-generated long summary of Philips 7000 series 55PUS7101/12 TV 55" 4K Ultra HD Smart TV Wi-Fi Silver 400 cd/m² based on the first three specs of the first five spec groups.

Philips 7000 series 55PUS7101/12. Display diagonal: 55", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Display brightness: 400 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2. Wi-Fi, Ethernet LAN. Product color: Silver

Ambilight 3 sided

Ambilight 3 sided

Quad Core + Android
Quad Core + Android

Philips Quad Core processor meets the power of Android to deliver an exciting gaming experience. And with Android on your TV you'll navigate, launch apps and play videos in a way that is super fast, super intuitive and super fun.

TV Content
TV Content

The Google Play store and Philips app gallery go beyond traditional TV programming to bring you a big online collection of films, TV, music, apps and games. 16 GB of expandable memory means there's plenty of room to store all your favourite content and to install more apps.

Authentic materials

Your home represents your style. Our designers chose subtle, sophisticated colours and quality finishes like polished chrome to create a TV design that blends seamlessly with your interior.

DTS Premium Sound
DTS Premium Sound

Great TV speakers demand a powerful processing engine that preserves the purity of the original audio content. DTS Premium Suite is designed to deliver the experience consumers have come to expect from high-end sound processing: immersive surround with deep, rich bass and crystal-clear dialogue that's delivered at maximum volume levels and without any fluctuations, clipping or distortion.

Ambilight 3-sided
Ambilight 3-sided

You've created a home that's more than just a house, so why not choose a TV that is warm and inviting too? Philips unique Ambilight technology makes your screen much wider—and your viewing experience more immersive—by emitting an extra wide glow from three-sides of your TV screen onto the surrounding walls. Colour, vibrancy and excitement move beyond the screen and into your living room to bring you a viewing experience beyond the ordinary.

Metallic open ribbon stands

Experience the beautiful design of these open ribbon stands. Their slim legs have been perfectly shaped for a clean, architectural look combined with just the right amount of curvature. And with a unique dark chrome finish, they'll keep you enthralled with their elegance.

Premium Color
Premium Color

Philips Premium Color combines a wide colour gamut panel enhanced by 85% with 4-trillion-colour processing. With so much more colour resolution and brilliant saturated colours, you'll forget you're looking at a screen at all.

4K Ultra HD
4K Ultra HD

Ultra HD TV has four times the resolution of a conventional Full HD TV. With over 8 million pixels and our unique Ultra Resolution Upscaling technology, you'll experience the best possible picture quality. The higher the quality of your original content, the better images and resolution you will be able to experience. Enjoy improved sharpness, increased depth perception, superior contrast, smooth natural motion and flawless details.

Pixel Precise Ultra HD
Pixel Precise Ultra HD

The beauty of 4K Ultra-HD TV is in savouring every detail. Philips' Pixel Precise Ultra-HD engine converts any input picture into stunning UHD resolution on your screen. Enjoy a smooth yet sharp moving image and exceptional contrast. Discover deeper blacks, whiter whites, vivid colours and natural skin tones – every time, and from any source.

High Dynamic Range Plus
High Dynamic Range Plus

High Dynamic Range Plus is a new video standard. It redefines in-home entertainment through advances in contrast and colour. Enjoy a sensory experience that captures the original richness and liveliness, yet accurately reflects the content creator's intent. The end result? Brighter highlights, greater contrast, a broader range of colours and detail like never before.

HEVC support for 4K broadcasts

The new integrated HEVC (H.265) standard allows you to enjoy high picture quality 4K-resolution broadcasts.

Display
Display diagonal *
55"
HD type *
4K Ultra HD
Display technology *
LED
Screen shape *
Flat
Native aspect ratio *
16:9
Screen format adjustments
16:9, Zoom
Supported graphics resolutions
3840 x 2160
Display brightness *
400 cd/m²
Display resolution *
3840 x 2160 pixels
Display diagonal (metric)
54.7" (139 cm)
TV tuner
Tuner type *
Analog & digital
Analog signal format system *
NTSC, PAL, SECAM
Digital signal format system *
DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2
Smart TV
Smart TV *
Yes
Internet TV *
Yes
Operating system installed *
Android TV
Operating system version
5.1
Hybrid Broadcast Broadband TV (HbbTV)
Yes
Video apps
YouTube
Audio
RMS rated power *
30 W
Audio system
DTS Premium Sound
Network
Wi-Fi *
Yes
Wi-Fi standards
Wi-Fi 4 (802.11n)
Ethernet LAN *
Yes
Browsing
Yes
Design
Product color *
Silver
VESA mounting *
Yes
Panel mounting interface
200 x 200 mm
On/off switch
Yes
Ambient lighting
Yes
Signal strength indication
Yes
Performance
Game mode
Yes
Teletext function
Yes
Teletext
1000 pages
Video formats supported
AVI, H.264, H.265, MKV, MPEG1, MPEG2, MPEG4, WMV9
Audio formats supported
AAC, MP3, WAV, WMA
Image formats supported
JPG
Subtitle formats supported
SMI, SRT, SUB, TXT
Backlight dimming technology
Local Dimming
High Dynamic Range (HDR) supported *
Yes
Processor cores
2
Ports & interfaces
Audio Return Channel (ARC)
Yes
Ports & interfaces
Mobile High-Definition Link (MHL)
Yes
HDCP
Yes
DVI port
Yes
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
3
Component video (YPbPr/YCbCr) in
1
Audio (L/R) in
1
Audio input for DVI
Yes
Digital audio optical out
1
Headphone outputs
1
SCART ports quantity
1
Common interface Plus (CI+) *
Yes
HDMI ports quantity *
4
Management features
Electronic Program Guide (EPG)
Yes
Programming period
8 day(s)
Picture mute (for radio)
Yes
Auto power off
Yes
Power
Power consumption (typical) *
94 W
Power consumption (standby) *
0.3 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Weight & dimensions
Width (with stand)
48.5" (1233 mm)
Depth (with stand)
8.78" (223 mm)
Height (with stand)
31" (788 mm)
Weight (with stand)
42.8 lbs (19.4 kg)
Width (without stand)
48.5" (1233 mm)
Depth (without stand)
2.44" (62 mm)
Height (without stand)
28.5" (723 mm)
Weight (without stand)
41.2 lbs (18.7 kg)
Packaging data
Quick start guide
Yes
Package width
52.4" (1330 mm)
Package depth
6.3" (160 mm)
Package height
33.5" (850 mm)
Packaging content
Cables included
AC
Handheld remote control
Yes
Other features
Batteries included
Yes
Battery type
AA
Interactive TV
Yes
Built-in speaker(s)
Yes
Ambient lighting type
3-sided
Annual energy consumption
137 kWh
Energy efficiency class (old)
A
User memory
16 GB
Source Testseek summary Average rating
Reviews
Updated:
2016-10-21 03:03:12
Uk has collected 8 expert reviews for Philips 7000 series 4K Ultra Slim TV powered by Android TV™ 55PUS7101/12 and the average expert rating is 66 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
66%
Source Review comments Score
trustedreviews.com
Updated:
2016-10-21 03:03:12
What is the Philips 55PUS7101? The 55PUS7101 is a 55-inch TV with a native 4K resolution. Following a firmware update in the coming weeks, it will also be able to play high dynamic range images, while its smart features come courtesy of Google's content-r...
Good Philips Ambilight technology is great, Pretty design, Competitive price...
Bad Woefully bad black-level, Clouding issues, Noticeable motion blur...
Bottom line Philips 55PUS7101 – Sound Quality Although the 55PUS7101 features relatively little bodywork around its screen, it still delivers a decent audio performance. This is helped, no doubt, by a large woofer that fires out of the TV's rear. The set can reach vo...
50%
flatpanelshd.com
Updated:
2016-10-21 03:03:12
Philips 7101 is a 2016 mid-range TV with Android TV and Philips' signature feature Ambilight that illuminates the wall on three sides either with a static light a dynamic light show that pulses to the beat of the picture. Philips 7101 is based on an IPS...
Good Elegant design, Much improved input lag, Wide viewing angles, Google Cast built-in...
Bad Poor blacks and contrast, All content pushed into wide color gamut, Inaccurate colors, Severe motion stutter with UHD Blu-ray, Android TV still not great, No hardware for HDR...
Bottom line Philips was one of the first manufacturers to put its weight behind Google's Android TV operating system. This year, Philips has switched to a new quad-core processor but the fact remain that the TVs are underpowered and the software is a little buggy. Th...
57%
Brand Image Article code product Stock Price from
Philips 6000 series 55PUK6400/12 TV 55" 4K Ultra HD Smart TV Wi-Fi Black 300 cd/m² Philips 6000 series 55PUK6400/12 TV 55" 4K Ultra HD Smart TV Wi-Fi Black 300 cd/m²
(show image)
55PUK6400/12 55PUK6400/12
Philips 7600 series 55PUS7600/12 TV 55" 4K Ultra HD Smart TV Wi-Fi Black, Silver 400 cd/m² Philips 7600 series 55PUS7600/12 TV 55" 4K Ultra HD Smart TV Wi-Fi Black, Silver 400 cd/m²
(show image)
55PUS7600/12 55PUS7600/12