location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 6000 series 49PUS6501/12 TV 49" 4K Ultra HD Smart TV Wi-Fi Silver 400 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
6000 series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4K Ultra Slim TV powered by Android TV™ 49PUS6501/12
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
49PUS6501/12
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8718863007945
Category: TVs Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 134029
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jul 2024 10:00:34
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick start guide (1.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Trade Leaflet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Philips 49PUS6501/12 user manual (3.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips 6000 series 49PUS6501/12 TV 49" 4K Ultra HD Smart TV Wi-Fi Silver 400 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 123 cm (49")
  • - 4K Ultra-HD LED TV
  • - Quad Core, 16 GB & expandable
  • - DVB T/C/T2/T2-HD/S/S2
Long product name Philips 6000 series 49PUS6501/12 TV 49" 4K Ultra HD Smart TV Wi-Fi Silver 400 cd/m² :
The short editorial description of Philips 6000 series 49PUS6501/12 TV 49" 4K Ultra HD Smart TV Wi-Fi Silver 400 cd/m²

49" (123 cm), 3840 x 2160, 4K Ultra HD LED, SmartTV, 400 cd/m², DVB-T/T2/C/S/S2, 4x HDMI, 3x USB, 20 W, VESA 400x200mm, B, 220 - 240 V AC, 50/60 Hz, 12.5kg, Android 5.1 (Lollipop)
More>>>
Philips 6000 series 49PUS6501/12 TV 49" 4K Ultra HD Smart TV Wi-Fi Silver 400 cd/m²:
The official marketing text of Philips 6000 series 49PUS6501/12 TV 49" 4K Ultra HD Smart TV Wi-Fi Silver 400 cd/m² as supplied by the manufacturer

4K Ultra Slim LED TV powered by Android TV
The beautifully crafted Philips 6500 Series is here. Experience its beautiful 4K Ultra-HD picture quality and open a world of entertainment with Android TV. A slim frame and unique Arc Stand complete the look for an elegant designer finish.

Ambilight changes the way you look at TV forever
You've created a home that's more than just a house, so why not choose a TV that is warm and inviting too? Philips' unique Ambilight technology makes your screen much wider—and your viewing experience more immersive—by emitting an extra wide glow from two-sides of your TV screen onto the surrounding wall. Colour, vibrancy and excitement move beyond the screen and into your living room to bring you a viewing experience beyond the ordinary.

Unleash the power of Quad Core and integrated Android
Philips Quad Core processor meets the power of Android to deliver an exciting gaming experience. And with Android on your TV you'll navigate, launch apps and play videos in a way that is super fast, super intuitive and super fun.

Cloud Gaming: high-quality games for all ages
Cloud Gaming offers a vast online catalogue of high-quality games for every age, taste and gaming level. Simply pick a game and play on your TV!

The Arc stand: beautifully bright
Designed as a companion to our 4-sided Ambilight, the Philips Arc stand has a light, open arch that creates the illusion that your TV is floating in a halo of light. The high-quality polished chrome finish and elegant open design add an air of style to any room.

4K Ultra HD is unlike any resolution you've ever seen before
Ultra-HD TV has four times the resolution of a conventional Full HD TV. With over 8 million pixels and our unique Ultra Resolution Upscaling technology, you'll experience improved images regardless of the original content. Enjoy improved sharpness, increased depth perception, superior contrast, smooth natural motion and flawless details.

Enjoy a vivid picture with Pixel Precise Ultra HD
The beauty of 4K Ultra-HD TV is in savouring every detail. Philips' Pixel Precise Ultra-HD engine converts any input picture into stunning UHD resolution on your screen. Enjoy a smooth yet sharp moving image and exceptional contrast. Discover deeper blacks, whiter whites, vivid colours and natural skin tones – every time, and from any source.

Micro Dimming Pro for incredible contrast
Micro Dimming Pro optimises the contrast on your TV based on the lighting conditions of your room. With its special software, which analyses the picture in 6400 different zones, you'll enjoy incredible contrast and image quality for a truly lifelike visual experience – day or night.

Google Play: your window to fun
Google Play has a rich catalogue of high-quality games for all ages. Optimised for use on your TV, they look as great as they play. And there's no need to clutter up your house with yet another gaming console; with a universal USB gaming control you can navigate and play with ease.

Philips Double Ring technology for rich and powerful bass
Philips Double Ring technology allows for increased speaker movement in the subwoofers—and more movement means more punch! So you'll enjoy strong, rich bass even in a thin TV design.

Hear every detail with DTS Premium Sound
Great TV speakers demand a powerful processing engine that preserves the purity of the original audio content. DTS Premium Suite is designed to deliver the experience consumers have come to expect from high-end sound processing: immersive surround with deep, rich bass and crystal-clear dialogue that's delivered at maximum volume levels and without any fluctuations, clipping or distortion.

Short summary description Philips 6000 series 49PUS6501/12 TV 49" 4K Ultra HD Smart TV Wi-Fi Silver 400 cd/m²:
This short summary of the Philips 6000 series 49PUS6501/12 TV 49" 4K Ultra HD Smart TV Wi-Fi Silver 400 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 6000 series 49PUS6501/12, 49", 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Silver

Long summary description Philips 6000 series 49PUS6501/12 TV 49" 4K Ultra HD Smart TV Wi-Fi Silver 400 cd/m²:
This is an auto-generated long summary of Philips 6000 series 49PUS6501/12 TV 49" 4K Ultra HD Smart TV Wi-Fi Silver 400 cd/m² based on the first three specs of the first five spec groups.

Philips 6000 series 49PUS6501/12. Display diagonal: 49", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Display brightness: 400 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-S2, DVB-T, DVB-T2, ISDB-C, ISDB-S. Wi-Fi, Ethernet LAN. Product color: Silver

Ambilight 2

Ambilight 2

Quad Core + Android
Quad Core + Android

Philips Quad Core processor meets the power of Android to deliver an exciting gaming experience. And with Android on your TV you'll navigate, launch apps and play videos in a way that is super fast, super intuitive and super fun.

Google Play
Google Play

Google Play™ has a rich catalogue of high-quality games for all ages. Optimised for use on your TV, they look as great as they play. And there's no need to clutter up your house with yet another gaming console; with a universal USB gaming control you can navigate and play with ease.

Cloud Gaming
Cloud Gaming

Cloud Gaming offers a vast online catalogue of high-quality games for every age, taste and gaming level. Simply pick a game and play on your TV!

Curved Arc Chrome edge stand

Inspired by architecture, Philips' Arc stand has a modern, balanced, open design. The high-quality polished chrome finish and elegant arch effect add an air of style to any room.

DTS Premium Sound
DTS Premium Sound

Great TV speakers demand a powerful processing engine that preserves the purity of the original audio content. DTS Premium Suite is designed to deliver the experience consumers have come to expect from high-end sound processing: immersive surround with deep, rich bass and crystal-clear dialogue that's delivered at maximum volume levels and without any fluctuations, clipping or distortion.

Ambilight 2-sided
Ambilight 2-sided

You've created a home that's more than just a house, so why not choose a TV that is warm and inviting too? Philips' unique Ambilight technology makes your screen much wider—and your viewing experience more immersive—by emitting an extra wide glow from two-sides of your TV screen onto the surrounding wall. Colour, vibrancy and excitement move beyond the screen and into your living room to bring you a viewing experience beyond the ordinary.

Micro Dimming Pro
Micro Dimming Pro

Micro Dimming Pro optimises the contrast on your TV based on the lighting conditions of your room. With its special software, which analyses the picture in 6400 different zones, you'll enjoy incredible contrast and image quality for a truly lifelike visual experience – day or night.

4K Ultra HD
4K Ultra HD

Ultra-HD TV has four times the resolution of a conventional Full HD TV. With over 8 million pixels and our unique Ultra Resolution Upscaling technology, you'll experience improved images regardless of the original content. Enjoy improved sharpness, increased depth perception, superior contrast, smooth natural motion and flawless details.

Pixel Precise Ultra HD
Pixel Precise Ultra HD

The beauty of 4K Ultra-HD TV is in savouring every detail. Philips' Pixel Precise Ultra-HD engine converts any input picture into stunning UHD resolution on your screen. Enjoy a smooth yet sharp moving image and exceptional contrast. Discover deeper blacks, whiter whites, vivid colours and natural skin tones – every time, and from any source.

High Dynamic Range Plus
High Dynamic Range Plus

High Dynamic Range Plus is a new video standard. It redefines in-home entertainment through advances in contrast and colour. Enjoy a sensory experience that captures the original richness and liveliness, yet accurately reflects the content creator's intent. The end result? Brighter highlights, greater contrast, a broader range of colours and detail like never before.

HEVC support for 4K broadcasts

The new integrated HEVC (H.265) standard allows you to enjoy high picture quality 4K-resolution broadcasts.

Display
Display diagonal *
49"
HD type *
4K Ultra HD
Display technology *
LED
Screen shape *
Flat
Native aspect ratio *
16:9
Screen format adjustments
16:9, Zoom
Supported graphics resolutions
3840 x 2160
Display brightness *
400 cd/m²
Display resolution *
3840 x 2160 pixels
Display diagonal (metric)
48.4" (123 cm)
TV tuner
Tuner type *
Analog & digital
Analog signal format system *
NTSC, PAL, SECAM
Digital signal format system *
DVB-S2, DVB-T, DVB-T2, ISDB-C, ISDB-S
Auto channel search
Yes
Smart TV
Smart TV *
Yes
Internet TV *
Yes
Operating system installed *
Android TV
Operating system version
5.1
Video on Demand (VOD) support
Yes
Hybrid Broadcast Broadband TV (HbbTV)
Yes
Video apps
YouTube
Lifestyle apps
Google Apps
Audio
Number of speakers *
2
RMS rated power *
20 W
Audio decoders
DTS
Network
Wi-Fi *
Yes
Wi-Fi standards
Wi-Fi 4 (802.11n)
Ethernet LAN *
Yes
Design
Product color *
Silver
VESA mounting *
Yes
Panel mounting interface
400 x 200 mm
On/off switch
Yes
Ambient lighting
Yes
Signal strength indication
Yes
Performance
Game mode
Yes
Teletext function
Yes
Teletext
1000 pages
Video formats supported
AVI, H.264, H.265, MKV, MPEG1, MPEG2, MPEG4, VC-1, WMV9
Audio formats supported
AAC, MP3, WAV, WMA
Image formats supported
JPG
Subtitle formats supported
SMI, SRT, SUB, TXT
Backlight dimming technology
Local Dimming
Processor cores
4
USB recording
Yes
Ports & interfaces
Audio Return Channel (ARC)
Yes
Mobile High-Definition Link (MHL)
Yes
PC in (D-Sub) *
No
DVI port
No
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
3
Component video (YPbPr/YCbCr) in
1
Ports & interfaces
Audio (L/R) in
1
Audio input for DVI
Yes
Digital audio coaxial out
1
Headphone outputs
1
SCART ports quantity
1
RF ports quantity
1
RF connector type
IEC
Common interface (CI) *
Yes
Common interface Plus (CI+) *
Yes
HDMI ports quantity *
4
Management features
Electronic Program Guide (EPG)
Yes
Programming period
8 day(s)
On Screen Display (OSD)
Yes
Picture mute (for radio)
Yes
Sleep timer
Yes
On/Off timer
Yes
Firmware upgradeable
Yes
Firmware upgradeable via
Auto upgrade wizard, Network, USB
Power
Power consumption (typical) *
0.99 W
Power consumption (standby) *
0.3 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width (with stand)
43.3" (1099 mm)
Depth (with stand)
8.66" (220 mm)
Height (with stand)
27.3" (693 mm)
Weight (with stand)
27.6 lbs (12.5 kg)
Width (without stand)
43.3" (1099 mm)
Depth (without stand)
3.11" (79 mm)
Height (without stand)
25.3" (643 mm)
Weight (without stand)
26.5 lbs (12 kg)
Packaging data
Quick start guide
Yes
Package width
47.2" (1200 mm)
Package depth
6.3" (160 mm)
Package height
30.5" (775 mm)
Package weight
35.3 lbs (16 kg)
Packaging content
Desktop stand
Yes
Cables included
AC
Handheld remote control
Yes
Other features
3D
No
Batteries included
Yes
Battery type
AA
Number of batteries supported
2
Interactive TV
Yes
Built-in speaker(s)
Yes
Ambient lighting type
2-sided
Annual energy consumption
144 kWh
Box dimensions (W x D x H)
47.2 x 6.3 x 30.5" (1200 x 160 x 775 mm)
USB ports quantity
3
Energy efficiency class (old)
B
User memory
16 GB
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 22:41:35
Uk has collected 5 expert reviews for Philips 6000 series 4K Ultra Slim TV powered by Android TV™ 49PUS6501/12 and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
avforums.com
Updated:
2016-11-14 22:41:35
The 6501 is part of Philips's 6000 Series of entry-level Ultra HD TVs. The range is designed to offer 4K , HDR 10 support and Android TV at a competitive price. The 6501 come in 43-, 49- and 55-inch screen sizes and the range uses a slim frame with a silv...
Bottom line 8SCOREOUT OF10The GoodImpressive out-of-the-box accuracyGreat picture processingSimple to setup and useDecent smart platformAmbilight can be effectiveExcellent valueThe BadWeak black levelsHDR performance limitedNo 3D supportYou own this Total 0You want t...
80%