POLY logo

POLY Blackwire 225 Headset Wired Head-band Calls/Music Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98919
Info modified on:
20 Sept 2022, 16:02:35
Bullet Points POLY Blackwire 225 Headset Wired Head-band Calls/Music Black:
  • - Plug, Play and Perform
  • - Plug-and-Play Versatility
  • - Simplified Call Management
  • - Wearing Style Choice
  • - Lightweight Design
  • - Outstanding Audio Quality
  • - Comfort and Storage
Long product name POLY Blackwire 225 Headset Wired Head-band Calls/Music Black:

Blackwire 225, Over-the-head, Binaural, Standard

POLY Blackwire 225 Headset Wired Head-band Calls/Music Black:

Versatile and Intuitive
Let your team focus on collaboration rather than connecting peripherals. With a versatile 3.5 mm cable, Blackwire 215/225 can work with laptops, smartphones and tablets. Plus, the controls are so intuitive that anyone can use them.

Durability meets affordability
The durable headset stands up to wear and tear. It easily folds flat to make storage easy at the end of the day. And all of this comes at an accessible price point, so you can equip your team for success.

Exceptional Sound
Plantronics renowned audio technology is built into every Blackwire 215/225 headset. The noise-cancelling microphone reduces background noise, so your team will always sound clear and confident.

Short summary description POLY Blackwire 225 Headset Wired Head-band Calls/Music Black:

POLY Blackwire 225, Wired, Calls/Music, Headset, Black

Long summary description POLY Blackwire 225 Headset Wired Head-band Calls/Music Black:

POLY Blackwire 225. Product type: Headset. Connectivity technology: Wired. Recommended usage: Calls/Music, Product color: Black

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.