location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung EF-CG930 mobile phone case 5.1" Cover White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EF-CG930
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EF-CG930PWEGWW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806088295909
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 102680
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:47:46
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung EF-CG930 mobile phone case 5.1" Cover White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Cover 5.1" Samsung
  • - White
  • - Dust resistant, Scratch resistant, Shock resistant
More>>>
Short summary description Samsung EF-CG930 mobile phone case 5.1" Cover White:
This short summary of the Samsung EF-CG930 mobile phone case 5.1" Cover White data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung EF-CG930, Cover, Samsung, Galaxy S7, 5.1", White

Long summary description Samsung EF-CG930 mobile phone case 5.1" Cover White:
This is an auto-generated long summary of Samsung EF-CG930 mobile phone case 5.1" Cover White based on the first three specs of the first five spec groups.

Samsung EF-CG930. Case type: Cover, Brand compatibility: Samsung, Compatibility: Galaxy S7, Maximum screen size: 5.1", Product color: White

Features
Maximum screen size *
5.1"
Compatibility *
Galaxy S7
Case type *
Cover
Product color *
White
Features
Brand compatibility *
Samsung
Protection features
Dust resistant, Scratch resistant, Shock resistant
Other features
Carrying style
Hand (carrying), Pocket (carrying)
Brand Image Article code product Stock Price from
Samsung EFC-1E1F mobile phone case Cover Blue Samsung EFC-1E1F mobile phone case Cover Blue
(show image)
EFC-1E1FBEC EFC-1E1F 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Norway 1 distributor(s)
United Kingdom 1 distributor(s)