location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu CELSIUS W550 Intel® Xeon® E3 v5 E3-1270V5 16 GB DDR4-SDRAM 512 GB SSD Windows 7 Professional Workstation Black, Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
CELSIUS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
W550
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:W5500W88ABBE
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4057185582445
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Fujitsu’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 78979
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jun 2024 03:09:46
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Fujitsu CELSIUS W550 Intel® Xeon® E3 v5 E3-1270V5 16 GB DDR4-SDRAM 512 GB SSD Windows 7 Professional Workstation Black, Red
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Workstation Black, Red 300 W
  • - Intel® Xeon® E3 v5 E3-1270V5 3.6 GHz
  • - 16 GB DDR4-SDRAM 2133 MHz
  • - 512 GB SSD DVD Super Multi
  • - Intel® HD Graphics 530
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 7 Professional 64-bit
Guarantee: 3 years
Long product name Fujitsu CELSIUS W550 Intel® Xeon® E3 v5 E3-1270V5 16 GB DDR4-SDRAM 512 GB SSD Windows 7 Professional Workstation Black, Red :
The short editorial description of Fujitsu CELSIUS W550 Intel® Xeon® E3 v5 E3-1270V5 16 GB DDR4-SDRAM 512 GB SSD Windows 7 Professional Workstation Black, Red

Intel Xeon E3-1270 v5 (8M Cache, 3.60 GHz), 16GB DDR4, 512GB SSD, Intel HD Graphics 530, DVD Super Multi, LAN, Windows 7 Professional / Windows 10 Pro 64-bit
More>>>
Fujitsu CELSIUS W550 Intel® Xeon® E3 v5 E3-1270V5 16 GB DDR4-SDRAM 512 GB SSD Windows 7 Professional Workstation Black, Red:
The official marketing text of Fujitsu CELSIUS W550 Intel® Xeon® E3 v5 E3-1270V5 16 GB DDR4-SDRAM 512 GB SSD Windows 7 Professional Workstation Black, Red as supplied by the manufacturer

Has your desktop reached the limit in terms of performance, scalability and expandability? Than the FUJITSU CELSIUS W550 desktop workstation is your ideal choice, especially for video editing, MCAD/electrical CAD or Architecture, Engineering and Construction applications. Enjoy best-in-class low noise emissions of only 18 dB(A) for a quiet and efficient working environment.

Short summary description Fujitsu CELSIUS W550 Intel® Xeon® E3 v5 E3-1270V5 16 GB DDR4-SDRAM 512 GB SSD Windows 7 Professional Workstation Black, Red:
This short summary of the Fujitsu CELSIUS W550 Intel® Xeon® E3 v5 E3-1270V5 16 GB DDR4-SDRAM 512 GB SSD Windows 7 Professional Workstation Black, Red data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu CELSIUS W550, 3.6 GHz, Intel® Xeon® E3 v5, 16 GB, 512 GB, DVD Super Multi, Windows 7 Professional

Long summary description Fujitsu CELSIUS W550 Intel® Xeon® E3 v5 E3-1270V5 16 GB DDR4-SDRAM 512 GB SSD Windows 7 Professional Workstation Black, Red:
This is an auto-generated long summary of Fujitsu CELSIUS W550 Intel® Xeon® E3 v5 E3-1270V5 16 GB DDR4-SDRAM 512 GB SSD Windows 7 Professional Workstation Black, Red based on the first three specs of the first five spec groups.

Fujitsu CELSIUS W550. Processor frequency: 3.6 GHz, Processor family: Intel® Xeon® E3 v5, Processor model: E3-1270V5. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 512 GB, Storage media: SSD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 300 W. Product type: Workstation. Product color: Black, Red

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Xeon® E3 v5
Processor model *
E3-1270V5
Processor cores
4
Processor threads
8
Processor boost frequency
4 GHz
Processor frequency *
3.6 GHz
Processor socket
LGA 1151 (Socket H4)
Processor cache
8 MB
Processor cache type
Smart Cache
System bus rate
8 GT/s
Bus type
DMI3
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Xeon E3-1200 v5
Processor codename
Skylake
Thermal Design Power (TDP)
80 W
PCI Express slots version
3.0
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 1x8+2x4, 2x8
Number of processors installed
1
Stepping
R0
Maximum internal memory supported by processor
64 GB
Memory types supported by processor
DDR3L-SDRAM, DDR4-SDRAM
Memory clock speeds supported by processor
1333, 1600, 1866, 2133 MHz
Memory bandwidth supported by processor (max)
34.1 GB/s
ECC supported by processor
Yes
Memory voltage supported by processor
1.35 V
Memory
Internal memory *
16 GB
Maximum internal memory *
64 GB
Internal memory type
DDR4-SDRAM
Memory slots
4x DIMM
Memory clock speed
2133 MHz
ECC
Yes
Non-ECC
Yes
Memory channels
Dual-channel
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Optical drive type *
DVD Super Multi
Number of storage drives installed
1
Number of SSDs installed
1
SSD capacity
512 GB
RAID support
Yes
RAID levels
0, 1, 5, 10
Graphics
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 530
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1150 MHz
Maximum on-board graphics card memory
1.74 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
1912
Graphics card Open GL support
Yes
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
No
Wake-on-LAN ready
Yes
Ports & interfaces
USB 2.0 ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
6
DVI port
Yes
DisplayPorts quantity
2
PS/2 ports quantity
2
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Line-out
Yes
Line-in
Yes
Serial ports quantity
1
Expansion slots
PCI Express x1 (Gen 3.x) slots
2
PCI Express x4 (Gen 3.x) slots
1
PCI Express x16 (Gen 3.x) slots
1
Design
Placement supported
Vertical
Design
Water cooling system
No
Number of 3.5" bays
4
Number of 5.25" bays
2
Number of 2.5" bays
1
Cable lock slot
Yes
Cable lock slot type
Kensington
Product color *
Black, Red
Performance
Motherboard chipset
Intel® C236
Motherboard form factor
micro ATX
Audio system
HD
Audio output channels
5.1 channels
Password protection
Yes
Password protection type
BIOS, HDD, Supervisor, User
BIOS type
AMI
Product type *
Workstation
Software
Operating system installed *
Windows 7 Professional
Operating system architecture
64-bit
Recovery operating system
Windows 10 Pro
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel Enhanced Halt State
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR2LF
Scalability
1S
CPU configuration (max)
1
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel TSX-NI version
1.00
Processor ARK ID
88174
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Quick Sync Video Technology
No
Conflict-Free processor
Yes
Power
Power supply *
300 W
Power supply input voltage
100 - 240 V
Power supply input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Operating relative humidity (H-H)
5 - 85%
Certificates
Compliance certificates
RoHS
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
Weight & dimensions
Width *
6.89" (175 mm)
Depth *
16.5" (419 mm)
Height *
15.6" (395 mm)
Weight *
24.3 lbs (11 kg)
Package width
20.3" (516 mm)
Package depth
10.9" (278 mm)
Package height
22.1" (562 mm)
Packaging content
Display included *
No
Mouse included
Yes
Keyboard included
Yes
Cables included
AC
Manual
Yes
Other features
Optical drives quantity
1
Number of displays supported
3
Source Testseek summary Average rating
Reviews
Updated:
2016-12-27 22:46:55
Uk has collected 1 expert review for Fujitsu CELSIUS W550 Intel® Xeon® E3 v5 E3-1270V5 16 GB DDR4-SDRAM 512 GB SSD Windows 7 Professional Workstation Black, Red and the rating is 84 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
84%