location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN CE750 console extender

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CE750
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CE750 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4710423775411
Category:
A console is a device used to monitor and control a network. A console extender is a devices which allow remote access to this console.
Console Extenders Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55352
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jan 2024 10:47:01
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Aug 2021
Product end of life date
standard (4.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (4.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN CE750 console extender
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Local and Remote Units connect at distances up to 200 m using Cat 5e cable
  • - Dual console operation - control your system from both the local and remote USB keyboard, monitor, and mouse consoles
  • - Built-in ASIC for greater reliability and compatibility
  • - USB Keyboard and USB Mouse Ports
  • - RS-232 serial ports - allows you to connect to a serial terminal for configuration (Local Unit), or serial devices such as touchscreens and barcode scanners (Remote Unit)
  • - Supports stereo speakers and stereo microphone
  • - USB overcurrent detection and prevention
  • - Pushbutton operating mode selection (Local Unit only) -select between Local and Auto operating modes.
  • - Built-in 8KV/15KV ESD protection (Contact voltage 8KV; Air voltage 15KV) and 2KV surge protection
  • - Adjustable gain control - automatically and manually adjusts signal strength to compensate for distance
  • - High resolution video - up to 1920 x 1200 @ 60 Hz (30m),1600 x 1200 @ 60 Hz (150m),1280 x 1024 @ 60 Hz (200m)
  • - Supports Wide Screen formats *
  • - Supports VGA, SVGA, SXGA (1280 x 1024) and UXGA (1600 x 1200) and multisync monitors; local monitor supports DDC; DDC2; DDC2B
  • - Hot pluggable
  • - Rack mountable
  • - Easy to install - no software required - connecting cables to the devices is all it takes
  • - Multiplatform support - Windows, Linux, FreeBSD
  • - * The EDID data for a widescreen is sent from the local video output port. For widescreen modes and displays connect the monitor to the local video output port or use an ATEN EDID emulator.
Long product name ATEN CE750 console extender :
The short editorial description of ATEN CE750 console extender

USB VGA KVM extender + audio + RS232
More>>>
ATEN CE750 console extender:
The official marketing text of ATEN CE750 console extender as supplied by the manufacturer

The CE750 is a USB based KVM Extender with automatic signal compensation and RS-232 serial functionality that allows access to a computer system from a remote USB console (USB keyboard, monitor, and USB mouse).

Because it allows access to a computer system from a remote console, the CE750 is perfect for use in any type of installation where you need to place the console where it is conveniently accessible, but you want the system equipment to reside in a safe location ?away from the dust and dirt of the factory floor, or the harsh environmental influence of a construction site, for example.
The CE750 improves on previous designs by the addition of an RS-232 port, on both the Local and Remote Units, that allows you to connect to a serial terminal for configuration (Local Unit), or serial devices such as touchscreens and barcode scanners (Remote Unit) • Local and Remote Units connect at distances up to 150 m using Cat 5e cable
• Dual console operation – control your system from both the local and remote USB keyboard, monitor, and mouse consoles
• Built-in ASIC for greater reliability and compatibility
• USB Keyboard and USB Mouse Ports
• RS-232 serial ports - allows you to connect to a serial terminal for configuration (Local Unit), or serial devices such as touchscreens and barcode scanners (Remote Unit)
• Supports stereo speakers and stereo microphone
• USB overcurrent detection and prevention
• Pushbutton operating mode selection (Local Unit only) – select between Local and Auto operating modes.
• Built-in 8KV/15KV ESD protection (Contact voltage 8KV; Air voltage 15KV) and 2KV surge protection
• Adjustable gain control – manually adjusts signal strength to compensate for distance
• High resolution video – up to 1600 x 1200 @ 60 Hz (150 m); 1280 x 1024 @60 Hz (200 m)
• Supports VGA, SVGA, SXGA (1280 x 1024) and UXGA (1600 x 1200) and multisync monitors; local monitor supports DDC; DDC2; DDC2B
• Hot pluggable
• Rack mountable
• Easy to install – no software required – connecting cables to the devices is all it takes
• Multiplatform support - Windows 2000/XP/Vista, Linux, FreeBSD

Short summary description ATEN CE750 console extender:
This short summary of the ATEN CE750 console extender data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN CE750

Long summary description ATEN CE750 console extender:
This is an auto-generated long summary of ATEN CE750 console extender based on the first three specs of the first five spec groups.

ATEN CE750

Technical details
Product color
Gray
Technical details
I/O ports
2 x USB Type A Female 1 x HDB-15 Female 2 x Mini Stereo Jack Female 1 x DB-9 Female 1 x DB-9 Male 1 x RJ-45 Female 1 x DC Jack 1 x SPHD-15 Female 2 x Mini Stereo Jack Female
Ports & interfaces
Headphone outputs
1
Brand Image Article code product Stock Price from
ATEN CE100 console extender ATEN CE100 console extender
(show image)
CE100 CE100 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)