ATEN logo

ATEN SN3101 serial switch box Wired

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
176414
Info modified on:
10 Aug 2024, 09:45:07
End of life date:
01 Aug 2021
Bullet Points ATEN SN3101 serial switch box Wired:
  • - Provides over IP access for industrial serial devices.
  • - Software selectable RS-232/422/485 3-in-1 serial port
  • - Built-in 15KV ESD serial port protection
  • - Max. baud rate: 460 Kbps
  • - Wide range of versatile serial operation modes - Console Management, Real COM, TCP Server, TCP Client, UDP, Modbus, Serial Tunnel and Virtual Modem
  • - High security via 128-bit/256-bit SSL (TLS v1.0) encryption for serial data transmission
  • - Redundancy support via multiple simultaneous Real COM, TCP Server, and TCP Client connections
  • - 64 Kbyte port buffer prevents data loss when the network is down
  • - Real COM driver for Windows 2000/XP/2003/Vista
  • - Real TTY driver for Linux, Fixed TTY driver for Unix*
  • - Modbus Ethernet-to-Serial support
  • - Modem emulation enables existing modem-based applications to make connections over IP networks
  • - Virtual Terminal support (VT320, VT52, VT100, VT220)
  • - System configuration via Web Console (HTTP/HTTPS), Telnet/SSH Console and Windows utility
  • - Backup/restore and firmware upgrading via Web Console(HTTP/HTTPS) and Windows utility
  • - Easy-to-use Windows utility (2000/XP/2003/Vista) for auto discovery, multiple device setting and monitoring
  • - Centralized external authentication support for RADIUS, LDAP(S), MS Active Directory
  • - SNMP MIB II and RS-232 MIB for network management
  • - SMTP and SNMP trap event notification
Long product name ATEN SN3101 serial switch box Wired:

1-Port Serial Over IP unit

ATEN SN3101 serial switch box Wired:

The SN3101 3-in-1 Serial Device Server supports RS-232, RS-422 and RS-485 data transfers, as well as providing Ethernet connectivity for a wide variety of serial devices used in commercial applications. These include industrial control,data acquisition, access control, environment monitoring,banking, telecoms, remote site management, etc. This total serial data transfer system transforms the capability of legacy serial devices, and allows them to take advantage of the speed and reliability of today's modern communication techniques.

Short summary description ATEN SN3101 serial switch box Wired:

ATEN SN3101, Wired, ARP, DHCP, DNS, HTTP, HTTPS, ICMP, IP, TCP, UDP, NTP, PPP, RADIUS, Telnet, SNMP, SNMP Trap, SMTP,..., AC/DC, 5 - 95%, 0 - 60 °C, 7.76 oz (220 g)

Long summary description ATEN SN3101 serial switch box Wired:

ATEN SN3101. Connectivity technology: Wired, Data link protocols: ARP, DHCP, DNS, HTTP, HTTPS, ICMP, IP, TCP, UDP, NTP, PPP, RADIUS, Telnet, SNMP, SNMP Trap, SMTP,.... Power supply type: AC/DC. Weight: 7.76 oz (220 g). Country of origin: Taiwan. I/O ports: 1 x RJ-45, 1 x 2-pin Terminal Block, 1 x DC

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.