location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Sonicare HX8331/30 electric flosser White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Sonicare
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HX8331/30
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HX8331/30
Category:
Electric devices used to remove food and dental plaque from teeth.
Electric Flossers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69800
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 2-year
Long product name Philips Sonicare HX8331/30 electric flosser White :
The short editorial description of Philips Sonicare HX8331/30 electric flosser White

Li-Ion, 59ml mouth rinse, 1 x Nozzle
More>>>
Philips Sonicare HX8331/30 electric flosser White:
The official marketing text of Philips Sonicare HX8331/30 electric flosser White as supplied by the manufacturer

Healthier gums in 2 weeks, guaranteed
Designed for inconsistent flossers
For those who don’t floss consistently, AirFloss Pro is the easiest way to effectively clean between teeth. AirFloss Pro can be used with mouthwash or water and is clinically proven as effective as floss for gum health.

Improves oral health
- Clinically proven as effective as floss for gum health
- Up to 99.9% plaque removal
- Helps prevent cavities between teeth

Superior technology
- Air and micro-droplet technology
- High performance nozzle
- Triple burst customizable settings

The easiest way to effectively clean between teeth
- Takes just 60 seconds: Point, Press, Clean!
- Total daily confidence of a fresh and clean mouth
- An easy way to start a healthy habit

Short summary description Philips Sonicare HX8331/30 electric flosser White:
This short summary of the Philips Sonicare HX8331/30 electric flosser White data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Sonicare HX8331/30, White, Ergonomic, 1 pc(s), Built-in, Lithium-Ion (Li-Ion), 24 h

Long summary description Philips Sonicare HX8331/30 electric flosser White:
This is an auto-generated long summary of Philips Sonicare HX8331/30 electric flosser White based on the first three specs of the first five spec groups.

Philips Sonicare HX8331/30. Product color: White, Handle(s) features: Ergonomic, Number of tongue cleaners: 1 pc(s). Battery type: Built-in, Battery technology: Lithium-Ion (Li-Ion), Charging time: 24 h. Doesn't contain: Alcohol. Mouth rinse volume: 59 ml

Features
Product color *
White
Handle(s) features
Ergonomic
Number of nozzles
1
Clinically proven
No
Number of tongue cleaners
1 pc(s)
Sugar free
Yes
LED indicators
Yes
Power
Battery type
Built-in
Power
Battery technology
Lithium-Ion (Li-Ion)
Rechargeable battery
Yes
Charging time
24 h
Battery life
2 week(s)
Other features
Charger
Yes
Doesn't contain
Alcohol
Packaging content
Mouth rinse
Yes
Mouth rinse volume
59 ml